- Pitch Spacing
- Rated Current
- Rated Voltage
- RoHS
- Series
- Tolerance
- Wire Size (AWG)
- Accessory Type
- Brand
- Capacitance
- Case Code - in
- Case Code - mm
Attribute column
Manufacturer
Multicomp Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Brand | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | For Use With | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Pitch Spacing | Product Status | RoHS | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Color | Power (Watts) | Capacitance | Subcategory | Termination Style | Failure Rate | Leakage Current | Accessory Type | Product Type | Wire Size (AWG) | ESR | Rated Current | Rated Voltage | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25751 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EBKA-14-B Multicomp | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.81mm | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | 24AWG to 12AWG | - | 15A | 250V | - | - | - | - | - | - | - | - | ||
![]() MC000779 Multicomp | 196 | - | - | 0603 (1608 Metric) | 0603 | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | Tape & Reel (TR) | 4mm | Active | - | - | - | -55°C ~ 155°C | - | SG73S-RT | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 160 Ohms | Thick Film | - | 0.2W, 1/5W | - | - | - | - | - | - | - | - | - | 9A | 600V | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | - | - | 0.022 (0.55mm) | - | - | - | ||
![]() MC0617008 SPC Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EBK-12-B Multicomp | 1167 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.81mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24AWG to 12AWG | - | 15A | 250V | - | - | - | - | - | - | - | - | ||
![]() CEW35/2 Multicomp | 685 | - | - | - | - | KYOCERA AVX | 1206 | 3216 | 6 | 8000 | DIN Rail Screw Clamp Terminal Blocks | KYOCERA AVX | + 125 C | - | A Case | - 55 C | Yes | - | - | - | Details | 0.000952 oz | 16 VDC | - | Reel | TPS Auto | - | 10 % | - | - | - | - | - | - | 10 uF | Capacitors | SMD/SMT | - | 1.6 uA | End Bracket | Tantalum Capacitors | - | 1 Ohms | - | - | Tantalum Solid Low ESR Standard Grade | - | Tantalum Capacitors - Solid SMD | 1.6 mm | - | 3.2 mm | 1.6 mm | - |