- Color
- Features
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Pitch
- Series
- Wire Gauge
- Barrier Type
- Bottom Termination
- Current Rating
Attribute column
Manufacturer
Multicomp Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Material - Insulation | Terminal Screw Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Part Life Cycle Code | Pitch Spacing | Risk Rank | Torque-Screw | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Color | Number of Rows | Pitch | Reach Compliance Code | Current Rating | Wire Gauge | Voltage | Number of Circuits | Number of Levels | Current | Terminal and Terminal Block Type | Terminal Block Type | Bottom Termination | Barrier Type | Positions Per Level | Top Termination | Wire Size (AWG) | Mating Orientation | Wire Termination | Rated Current | Screw Thread | Terminal Screw Finish | Number of Wire Entries | Rated Voltage | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC002072 Multicomp | 376 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC002074 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC002074 | Contact Manufacturer | - | 5.19 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC002085 Multicomp | 303 | - | - | Chassis, Panel | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK512 | Active | Black | 1 | 0.374 (9.50mm) | - | 30A | 10-22 AWG | - | 18 | - | - | - | Barrier Block | Solder Eyelets | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | - | - | Zinc | 18 | - | Flange | UL94 V-0 | ||
![]() MC002078 Multicomp | 408 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EBKA-02-B Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.81mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24AWG to 12AWG | - | - | 15A | - | - | - | 250V | - | - | ||
![]() MC002095 Multicomp | 454 | - | - | Through Hole | Thermoplastic | - | - | -- | Brass - Nickel Plated | Steel - Zinc Plated | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC002095 | Contact Manufacturer | - | 5.23 | 0.4 Nm (3.5 Lb-In) | - | -40°C ~ 115°C | Bulk | YB | Active | Green | - | 0.200 (5.08mm) | unknown | - | 14-24 AWG | 300V | - | 3 | 10A | BARRIER STRIP TERMINAL BLOCK | - | - | - | 21 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | - | M3 | - | - | - | Interlocking (Side) | - | ||
![]() MC002077 Multicomp | 293 | - | - | Through Hole | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK502 | Active | Black | 1 | 0.374 (9.50mm) | - | 20A | 12-22 AWG | - | 12 | - | - | - | Barrier Block | Wire Wrap | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | - | - | Zinc | 12 | - | Cover | UL94 V-0 | ||
![]() MC002091 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |