- Pitch Spacing
- REACH SVHC
- Rated Current
- Rated Voltage
- RoHS
- Current - Reverse Leakage @ Vr
- Impedance (Max) (Zzt)
- Length
- Mfr
- Mounting Type
- Operating Temperature
- Package
Attribute column
Manufacturer
Multicomp Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Impedance (Max) (Zzt) | Mfr | Package | Pitch Spacing | Product Status | RoHS | Operating Temperature | Series | Tolerance | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Voltage - Zener (Nom) (Vz) | Rated Current | Rated Voltage | Length | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 187-0019 Multicomp | 42 | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() 1710467 Multicomp | 51 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC000780 Multicomp | 343 | - | - | - | - | - | - | - | - | 4mm | - | - | - | - | - | - | - | - | - | 9A | 250V | - | - | ||
![]() 187-0064 Multicomp | In Stock | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | SOD-80 | 63 Ohms | Fairchild Semiconductor | Bulk | - | Obsolete | Compliant | -65°C ~ 175°C | - | ±3% | 133 nA @ 27 V | 1.2 V @ 200 mA | 500 mW | 34.3 V | - | - | 170 mm | No SVHC | ||
![]() MC000782 Multicomp | 257 | - | - | - | - | - | - | - | - | 8.25mm | - | - | - | - | - | - | - | - | - | 9A | 600V | - | - |