- Frequency
- Frequency Tolerance
- Number of Pins
- RoHS Status
- Load Capacitance
- Max Operating Temperature
- Min Operating Temperature
- REACH SVHC
- Frequency Stability
- Package / Case
- Mount
- Crystal/Resonator Type
Attribute column
Manufacturer
Multicomp Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Packaging | Published | Max Operating Temperature | Min Operating Temperature | Additional Feature | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Frequency Tolerance | Accuracy | Drive Level | Aging | Crystal/Resonator Type | Series Resistance | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HC49U-12.288-20-50-60-30-ATF Multicomp | In Stock | - | - | - | - | NO | THROUGH HOLE MOUNT | 2 | - | - | 60°C | -10°C | AT-CUT; TAPE | 12.288MHz | 50 ppm | - | 12.288MHz | - | 30pF | 0.002% | - | 100 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 35Ohm | No SVHC | RoHS Compliant | ||
![]() HC49U-2-50-100-60-20-ATF Multicomp | In Stock | - | - | - | - | NO | THROUGH HOLE MOUNT | 2 | - | 2008 | 60°C | -10°C | AT-CUT; TAPE | 2MHz | 100 ppm | - | 2MHz | - | 20pF | 0.002% | - | - | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 500Ohm | No SVHC | RoHS Compliant | ||
![]() MCRSD13560F183000RR Multicomp | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 2 | - | 2002 | 85°C | -40°C | - | 13.56MHz | 30 ppm | - | - | - | 18pF | 0.003% | - | - | - | - | - | - | RoHS Compliant | ||
![]() MCRSD11289F183000RR Multicomp | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 2 | - | 2014 | 85°C | -40°C | - | 11.289MHz | 30 ppm | - | - | - | 18pF | 0.003% | - | - | - | - | - | - | RoHS Compliant | ||
![]() HC49U-8-20-50-60-30-ATF Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | 60°C | -10°C | - | 8MHz | 50 ppm | - | - | - | 30pF | 0.002% | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() HC49U-1.8432-20-50-60-30-ATF Multicomp | In Stock | - | - | - | - | NO | THROUGH HOLE MOUNT | 2 | - | - | 60°C | -10°C | AT-CUT; TAPE | 1.8432MHz | 50 ppm | - | 1.8432MHz | - | 30pF | 0.002% | - | - | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 500Ohm | No SVHC | RoHS Compliant | ||
![]() HC49S-10-30-50-70-30-ATF Multicomp | 873 | - | - | Through Hole | - | - | - | 2 | - | 2008 | 70°C | -20°C | AT-CUT; TAPE | 10MHz | 50 ppm | - | 10MHz | - | 30pF | 0.003% | - | 100 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 50Ohm | No SVHC | RoHS Compliant | ||
![]() HC49SM-12-30-50-60-16-ATF Multicomp | 21293 | - | - | Surface Mount | SMD/SMT | - | - | 2 | Cut Tape | 2008 | 60°C | -10°C | - | 12MHz | 50 ppm | - | - | - | 16pF | 0.003% | 0.003 % | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCRS029491F183000RR Multicomp | In Stock | - | - | Through Hole | - | - | - | 2 | - | - | 70°C | -20°C | AT CUT | 29.4912MHz | - | 11.05mm X 4.65mm X 3.5 mm | 29.4912MHz | - | 18pF | 0.003% | - | 50 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 50Ohm | Unknown | RoHS Compliant | ||
![]() MCRJ308000F18300HZH Multicomp | In Stock | - | - | Through Hole | Radial | - | - | 2 | - | 2004 | 70°C | -20°C | - | 8MHz | - | - | - | 100Ohm | 18pF | 0.003% | - | - | - | - | - | Unknown | RoHS Compliant | ||
![]() MCRS011289F183000RR Multicomp | In Stock | - | - | Through Hole | - | - | - | 2 | - | 2009 | 70°C | -20°C | AT CUT | 11.2896MHz | - | 11.05mm X 4.65mm X 3.5 mm | 11.2896MHz | 80Ohm | 18pF | 0.003% | - | 50 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | Unknown | RoHS Compliant | ||
![]() HC49U-20-20-30-60-00-ATF Multicomp | In Stock | - | - | - | - | NO | THROUGH HOLE MOUNT | 2 | - | - | 60°C | -10°C | AT-CUT; TAPE | 20MHz | 30 ppm | - | 20MHz | - | - | 0.003% | - | 100 µW | 5 PPM/YEAR | SERIES - FUNDAMENTAL | - | No SVHC | RoHS Compliant | ||
![]() MCRSD09830F183000RR Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 2 | - | 2012 | 85°C | -40°C | - | 9.8304MHz | - | - | - | 100Ohm | 18pF | 0.003% | - | - | - | - | - | Unknown | RoHS Compliant | ||
![]() HC49U-4.608-20-50-60-30-ATF Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | 60°C | -10°C | - | 4.608MHz | 50 ppm | - | - | - | 30pF | 0.002% | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCRSD15360F183000RR Multicomp | In Stock | - | Datasheet | - | SMD/SMT | - | - | 2 | - | 2014 | - | - | - | 15.36MHz | - | - | - | 50Ohm | 18pF | 0.003% | - | - | - | - | - | - | RoHS Compliant | ||
![]() MCRSD03579F183000RR Multicomp | In Stock | - | Datasheet | - | SMD/SMT | - | - | 2 | - | 2014 | - | - | - | 3.579MHz | - | - | - | 200Ohm | 18pF | 0.003% | - | - | - | - | - | - | RoHS Compliant | ||
![]() MCRSD22000F183000RR Multicomp | In Stock | - | Datasheet | - | SMD/SMT | - | - | 2 | - | 2014 | - | - | - | 22MHz | - | - | - | 50Ohm | 18pF | 0.003% | - | - | - | - | - | - | RoHS Compliant | ||
![]() MCRJ311289F18300HZH Multicomp | In Stock | - | - | Through Hole | Radial | - | - | 2 | - | 2004 | 70°C | -20°C | - | 11.2896MHz | - | - | - | 50Ohm | 18pF | 0.003% | - | - | - | - | - | Unknown | RoHS Compliant | ||
![]() HC49U-3.6864-30-50-70-30-ATF Multicomp | In Stock | - | - | Through Hole | - | - | - | 2 | - | - | 70°C | -20°C | AT-CUT; TAPE | 3.6864MHz | 50 ppm | - | 3.6864MHz | - | 30pF | 0.003% | 0.003 % | - | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 90Ohm | No SVHC | RoHS Compliant | ||
![]() HC49S-20-30-50-70-12-ATF Multicomp | 2653 | - | - | Through Hole | - | - | - | 2 | - | - | 70°C | -20°C | AT-CUT; TAPE | 20MHz | 50 ppm | - | 20MHz | - | 12pF | 0.003% | - | 100 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 40Ohm | No SVHC | RoHS Compliant |