- Frequency
- Frequency Tolerance
- Number of Pins
- RoHS Status
- Load Capacitance
- Max Operating Temperature
- Min Operating Temperature
- REACH SVHC
- Frequency Stability
- Package / Case
- Mount
- Crystal/Resonator Type
Attribute column
Manufacturer
Multicomp Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Packaging | Published | Pbfree Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Frequency Tolerance | Accuracy | Drive Level | Aging | Crystal/Resonator Type | Series Resistance | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCRJ316000F18300HZH Multicomp | 20 | - | - | Through Hole | Radial | - | - | 2 | - | 2004 | - | 70°C | -20°C | AT-CUT | 8541.60.00.50 | 16MHz | - | - | 16MHz | 50Ohm | 18pF | 0.003% | - | 50 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | Unknown | RoHS Compliant | ||
![]() HC49U-16-20-30-60-30-ATF Multicomp | In Stock | - | - | Through Hole | - | - | - | 2 | - | 2008 | - | 60°C | -10°C | AT-CUT; TAPE | - | 16MHz | 30 ppm | - | 16MHz | - | 30pF | 0.002% | - | 100 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | No SVHC | RoHS Compliant | ||
![]() HC49U-14.7456-20-30-60-30-ATF Multicomp | In Stock | - | - | - | - | NO | THROUGH HOLE MOUNT | 2 | - | - | - | 60°C | -10°C | AT-CUT | 8541.60.00.50 | 14.7456MHz | 30 ppm | - | 14.7456MHz | - | 30pF | 0.002% | - | 100 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | No SVHC | RoHS Compliant | ||
![]() HC49SM-6-30-50-60-30-ATF Multicomp | 717 | - | - | Surface Mount | SMD/SMT | - | - | 2 | Cut Tape | - | - | 60°C | -10°C | AT-CUT; TR | - | 6MHz | 50 ppm | L11.4XB4.7XH4.0 (mm)/L0.449XB0.185XH0.157 (inch) | 6MHz | - | 16pF | 0.003% | - | 100 µW | - | PARALLEL - FUNDAMENTAL | 80Ohm | No SVHC | RoHS Compliant | ||
![]() HC49U-7.3728-20-50-60-30-ATF Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | 60°C | -10°C | - | - | 7.3728MHz | 50 ppm | - | - | - | 30pF | 0.002% | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() HC49U-4.9152-20-50-60-30-ATF Multicomp | In Stock | - | - | - | - | NO | THROUGH HOLE MOUNT | 2 | - | - | - | 60°C | -10°C | AT-CUT; TAPE | - | 4.9152MHz | 50 ppm | - | 4.9152MHz | - | 30pF | 0.002% | - | - | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 80Ohm | No SVHC | RoHS Compliant | ||
![]() MCRSD10000F183000RR Multicomp | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 2 | - | - | - | 85°C | -40°C | - | - | 10MHz | 30 ppm | - | - | - | 18pF | 0.003% | - | - | - | - | - | - | RoHS Compliant | ||
![]() HC49U-10-20-50-60-30-ATF Multicomp | In Stock | - | - | - | - | - | - | 2 | - | 2008 | - | 60°C | -10°C | - | - | 10MHz | 50 ppm | - | - | - | 30pF | 0.002% | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCRSD07680F183000RR Multicomp | In Stock | - | Datasheet | - | SMD/SMT | - | - | 2 | - | - | - | 85°C | -40°C | - | - | 7.68MHz | - | - | - | 100Ohm | 18pF | 0.003% | - | - | - | - | - | Unknown | RoHS Compliant | ||
![]() MCRSD14318F183000RR Multicomp | In Stock | - | Datasheet | - | SMD/SMT | YES | SURFACE MOUNT | 2 | - | 2008 | - | 85°C | -40°C | AT CUT | - | 14.318MHz | - | L11.4XB4.7XH4.3 (mm)/L0.449XB0.185XH0.169 (inch) | 14.31818MHz | - | 18pF | 0.003% | - | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 40Ohm | Unknown | RoHS Compliant | ||
![]() HC49S-16-30-50-70-30-ATF Multicomp | 49 | - | - | Through Hole | - | - | - | 2 | - | 2008 | - | 70°C | -20°C | - | - | 16MHz | 50 ppm | - | - | - | 30pF | 0.003% | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCRSD30000F183000RR Multicomp | In Stock | - | Datasheet | - | SMD/SMT | - | - | 2 | - | - | - | - | - | - | - | 30MHz | - | - | - | - | 18pF | 0.003% | - | - | - | - | - | - | RoHS Compliant | ||
![]() MCRSD50000F183000RR Multicomp | In Stock | - | Datasheet | - | SMD/SMT | - | - | 2 | - | - | - | - | - | - | - | 50MHz | - | - | - | 100Ohm | 18pF | 0.003% | - | - | - | - | - | - | RoHS Compliant | ||
![]() HC49U-4.9152-30-50-70-30-ATF Multicomp | In Stock | - | - | - | - | NO | THROUGH HOLE MOUNT | 2 | - | - | - | 70°C | -20°C | AT-CUT; TAPE | - | 4.9152MHz | 50 ppm | - | 4.9152MHz | - | 30pF | 0.003% | - | - | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 80Ohm | No SVHC | RoHS Compliant | ||
![]() MCRS006144F183000RR Multicomp | In Stock | - | - | Through Hole | - | - | - | 2 | - | 2009 | - | 70°C | -20°C | AT CUT | - | 6.144MHz | - | 11.05mm X 4.65mm X 3.5 mm | 6.144MHz | 100Ohm | 18pF | 0.003% | - | 50 µW | 3 PPM/YEAR | PARALLEL - 3RD OVERTONE | - | Unknown | RoHS Compliant | ||
![]() HC49U-4-30-50-70-30-ATF Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | 70°C | -20°C | - | - | 4MHz | 50 ppm | - | - | - | 30pF | 0.003% | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() HC49SM-10-30-50-60-16-ATF Multicomp | 531 | - | - | Surface Mount | SMD/SMT | - | - | 2 | Cut Tape | 2008 | - | 60°C | -10°C | AT-CUT; TR | - | 10MHz | 50 ppm | L11.4XB4.7XH4.0 (mm)/L0.449XB0.185XH0.157 (inch) | 10MHz | - | 16pF | 0.003% | 0.003 % | 100 µW | - | PARALLEL - FUNDAMENTAL | 50Ohm | No SVHC | RoHS Compliant | ||
![]() HC49U-2.4576-20-50-60-30-ATF Multicomp | In Stock | - | - | - | - | NO | THROUGH HOLE MOUNT | 2 | - | - | yes | 60°C | -10°C | AT CUT; TAPED ALSO AVAILABLE | 8541.60.00.50 | 2.4576MHz | 50 ppm | - | 2.4576MHz | - | 30pF | 0.002% | - | - | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 300Ohm | No SVHC | RoHS Compliant | ||
![]() MCRSD19200F183000RR Multicomp | In Stock | - | Datasheet | - | SMD/SMT | - | - | 2 | - | - | - | - | - | - | - | 19.2MHz | - | - | - | 50Ohm | 18pF | 0.003% | - | - | - | - | - | - | RoHS Compliant | ||
![]() MCRSD35328F183000RR Multicomp | In Stock | - | Datasheet | - | SMD/SMT | - | - | 2 | - | - | - | - | - | - | - | 35.328MHz | - | - | - | - | 18pF | 0.003% | - | - | - | - | - | - | RoHS Compliant |