- Frequency
- Frequency Tolerance
- Number of Pins
- RoHS Status
- Load Capacitance
- Max Operating Temperature
- Min Operating Temperature
- REACH SVHC
- Frequency Stability
- Package / Case
- Mount
- Crystal/Resonator Type
Attribute column
Manufacturer
Multicomp Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Packaging | Published | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Frequency Tolerance | Accuracy | Drive Level | Aging | Crystal/Resonator Type | Series Resistance | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCRSD60000F183000RR Multicomp | In Stock | - | Datasheet | - | SMD/SMT | - | - | 2 | - | - | - | - | - | - | - | 60MHz | - | - | - | 100Ohm | 18pF | 0.003% | - | - | - | - | - | - | RoHS Compliant | ||
![]() HC49U-11-20-30-60-30-ATF Multicomp | In Stock | - | - | Through Hole | - | - | - | 2 | - | 2008 | 60°C | -10°C | - | - | - | 11MHz | 30 ppm | - | - | - | 30pF | 0.002% | 0.002 % | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() HC49U-6.5536-20-30-60-12-ATF Multicomp | In Stock | - | - | Through Hole | - | - | - | 2 | - | - | 60°C | -10°C | - | - | - | 6.5536MHz | 30 ppm | - | - | - | 12pF | 0.002% | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() HC49U-8-30-50-70-30-ATF Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | 70°C | -20°C | - | - | - | 8MHz | 50 ppm | - | - | - | 30pF | 0.003% | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCRT514745F183000RU Multicomp | In Stock | - | Datasheet | - | SMD/SMT | - | - | 4 | - | 2013 | - | - | - | - | - | 14.745MHz | - | - | - | - | 18pF | 0.003% | - | - | - | - | - | - | RoHS Compliant | ||
![]() MCRSD28636F183000RR Multicomp | In Stock | - | Datasheet | - | SMD/SMT | - | - | 2 | - | - | - | - | - | - | - | 28.636MHz | - | - | - | - | 18pF | 0.003% | - | - | - | - | - | - | RoHS Compliant | ||
![]() MCRT532000F183000RU Multicomp | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 4 | - | - | 85°C | -40°C | - | - | - | 32MHz | 30 ppm | - | - | - | 18pF | 0.003% | - | - | - | - | - | Unknown | RoHS Compliant | ||
![]() MCRT524576F183000RU Multicomp | In Stock | - | Datasheet | - | SMD/SMT | - | - | 4 | - | 2012 | - | - | - | - | - | 24.576MHz | - | - | - | - | 18pF | 0.003% | - | - | - | - | - | - | RoHS Compliant | ||
![]() HC49U-3.579545-20-50-60-20-ATF Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | 60°C | -10°C | - | - | - | 3.579545MHz | 50 ppm | - | - | - | 20pF | 0.002% | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() DX57-12-30-50-70-20-ATF Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 4 | Cut Tape | 2008 | 70°C | -20°C | - | - | - | 12MHz | 50 ppm | - | - | - | 20pF | 0.003% | 0.003 % | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCRSD26000F183000RR Multicomp | In Stock | - | Datasheet | - | SMD/SMT | - | - | 2 | - | - | 85°C | -40°C | - | - | - | 26MHz | - | - | - | 50Ohm | 18pF | 0.003% | - | - | - | - | - | Unknown | RoHS Compliant | ||
![]() HC49S-12-30-50-70-30-ATF Multicomp | 4029 | - | - | Through Hole | - | - | - | 2 | - | 2008 | 70°C | -20°C | AT-CUT; TAPE | - | - | 12MHz | 50 ppm | - | 12MHz | - | 30pF | 0.003% | - | 100 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 50Ohm | No SVHC | RoHS Compliant | ||
![]() HC49SM-20-30-50-60-16-ATF Multicomp | 5729 | - | - | Surface Mount | SMD/SMT | - | - | 2 | Cut Tape | 2008 | 60°C | -10°C | AT-CUT; TAPE AND REEL | 8541.60.00.50 | - | 20MHz | 50 ppm | L11.4XB4.7XH4.0 (mm)/L0.449XB0.185XH0.157 (inch) | 20MHz | - | 16pF | 0.003% | 0.003 % | 100 µW | - | PARALLEL - FUNDAMENTAL | 40Ohm | No SVHC | RoHS Compliant | ||
![]() HC49S-7.68-30-50-60-30-ATF Multicomp | In Stock | - | - | Through Hole | - | - | - | 2 | - | - | 60°C | -10°C | - | - | - | 7.68MHz | 50 ppm | - | - | - | 30pF | 0.003% | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() HC49S-11.0592-30-50-70-30-ATF Multicomp | 396 | - | - | Through Hole | - | - | - | 2 | - | - | 70°C | -20°C | AT-CUT; TAPE | - | - | 11.0592MHz | 50 ppm | - | 11.0592MHz | - | 30pF | 0.003% | - | 100 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 50Ohm | No SVHC | RoHS Compliant | ||
![]() HC49U-6-20-50-60-30-ATF Multicomp | In Stock | - | - | Through Hole | - | - | - | 2 | - | - | 60°C | -10°C | AT-CUT; TAPE | - | - | 6MHz | 50 ppm | - | 6MHz | - | 30pF | 0.002% | - | 100 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 60Ohm | No SVHC | RoHS Compliant | ||
![]() MCRS025000F183000RR Multicomp | In Stock | - | - | Through Hole | - | - | - | 2 | - | - | 70°C | -20°C | AT CUT | - | - | 25MHz | - | 11.05mm X 4.65mm X 3.5 mm | 25MHz | 50Ohm | 18pF | 0.003% | - | 50 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | Unknown | RoHS Compliant | ||
![]() HC49U-4.096-20-20-70-30-ATF Multicomp | In Stock | - | - | - | - | NO | THROUGH HOLE MOUNT | 2 | - | - | 70°C | -20°C | AT-CUT; TAPE | - | - | 4.096MHz | 20 ppm | - | 4.096MHz | - | 30pF | 0.002% | - | - | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 80Ohm | No SVHC | RoHS Compliant | ||
![]() HC49SM-3.579545-30-50-60-16-ATF Multicomp | In Stock | - | - | Surface Mount | - | - | - | 2 | Cut Tape | - | 60°C | -10°C | - | - | 16pF | 3.579545MHz | 50 ppm | - | - | - | 16pF | 0.003% | 0.003 % | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCRT516934F183000RU Multicomp | In Stock | - | Datasheet | - | SMD/SMT | - | - | 4 | - | - | - | - | - | - | - | 16.934MHz | - | - | - | - | 18pF | 0.003% | - | - | - | - | - | - | RoHS Compliant |