- Number of Elements
- Configuration
- Diode Type
- Ihs Manufacturer
- Manufacturer
- Non-rep Pk Forward Current-Max
- Operating Temperature-Max
- Output Current-Max
- Part Life Cycle Code
- Reach Compliance Code
- Rep Pk Reverse Voltage-Max
- Surface Mount
Attribute column
Manufacturer
Multicomp Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Number of Pins | Material | Shape | Package Cooled | Material Finish | Diode Element Material | Number of Terminals | Avg. Forward Curr (Max) | Colour outer sheath | Conductor category | Core identification | ECCN | Harmonized Code | Ihs Manufacturer | Itar Registered | Low smoke (according to EN 61034-2) | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Mounting | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Peak Non-Repetitive Surge Current (Max) | Peak Rep Rev Volt | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Phase Type | Rad Hardened | Reflow Temperature-Max (s) | Rev Curr | Risk Rank | RMS Voltage (Max) | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | Stranding element | Packaging | Series | Part Status | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Lead Pitch | Max Output Current | Configuration | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Diode Type | Case Connection | Forward Current | Output Current-Max | Forward Voltage | Nominal Input Voltage | Number of Phases | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Hole Diameter | Non-rep Pk Forward Current-Max | Max Forward Surge Current (Ifsm) | Isolation Voltage | Outside Diameter | Breakdown Voltage-Min | Repetitive Peak Reverse Voltage | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Diameter | Length | Width | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GBPC3510W+ Multicomp | 14566 | - | - | - | NO | - | - | - | - | - | SILICON | 4 | - | Grey | Class 5 = flexible | Numbers | - | - | SPC TECHNOLOGY/ MULTICOMP | - | No | SPC Multicomp | GBPC3510W+ | Polyvinyl chloride (PVC) | Polyurethane (PUR) | 75 | 38 | - | 1.5 | 500 | 300 | 4 | - | - | 150 °C | -50 °C | 7.5 | PLASTIC/EPOXY | S-PUFM-W4 | SQUARE | FLANGE MOUNT | - | Contact Manufacturer | - | - | -40 - 80 | -20 - 80 | - | - | - | - | 4.16 | - | - | - | Braiding | None | No | - | - | - | - | - | - | - | - | - | UPPER | WIRE | - | unknown | - | S-PUFM-W4 | - | - | BRIDGE, 4 ELEMENTS | - | - | - | BRIDGE RECTIFIER DIODE | ISOLATED | - | 35 A | - | - | 1 | - | 1000 V | - | 400 A | - | - | - | 1000 V | - | - | - | - | - | - | - | - | ||
![]() FL401 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | - | - | - | - | - | ||
![]() KBP208G Multicomp | 13349 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | - | - | - | - | - | - | ||
![]() KBP206G. Multicomp | 5205 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | - | - | - | ||
![]() AM150 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | ||
![]() AM151 Multicomp | In Stock | - | - | Through Hole | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Wire | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | 5.6 mm | 1.5 A | - | - | - | - | - | - | 1.5 A | - | 1 V | 70 V | - | 100 V | - | - | - | 30 A | - | 9.1 mm | - | 100V | - | - | - | - | - | No SVHC | - | ||
![]() GBU1007 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | - | - | - | - | - | - | - | ||
![]() 2W10MG Multicomp | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | - | - | - | - | - | - | - | ||
![]() GBPC2510W Multicomp | In Stock | - | - | - | NO | - | - | - | - | - | SILICON | 4 | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | - | SPC Multicomp | GBPC2510W+ | - | - | - | - | - | - | - | - | 4 | - | - | 150 °C | -50 °C | - | PLASTIC/EPOXY | S-PUFM-W4 | SQUARE | FLANGE MOUNT | - | Contact Manufacturer | - | - | - | - | - | - | - | - | 4.74 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UPPER | WIRE | - | unknown | - | S-PUFM-W4 | - | - | BRIDGE, 4 ELEMENTS | - | - | - | BRIDGE RECTIFIER DIODE | ISOLATED | - | 25 A | - | - | 1 | - | 1000 V | - | 300 A | - | - | - | 1000 V | - | - | - | - | - | - | - | - | ||
![]() DF10S Multicomp | 14265 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() W06G Multicomp | 17545 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() W08G Multicomp | 1517 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABS05 Multicomp | 12008 | - | - | Surface Mount | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | Compliant | - | - | - | - | Cut Tape | - | - | - | - | 150 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | 1.1 V | - | - | 50 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() MB4S Multicomp | 24683 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBU606A Multicomp | In Stock | - | - | - | NO | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | SILICON | 4 | - | - | - | - | - | - | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | - | Yangzhou Yangjie Electronics Co Ltd | GBU606A | - | - | - | - | - | - | - | - | 4 | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PSFM-T4 | RECTANGULAR | FLANGE MOUNT | - | Contact Manufacturer | - | - | - | - | - | - | NOT SPECIFIED | - | 5.12 | - | - | Yes | - | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | UL RECOGNIZED | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | - | R-PSFM-T4 | - | - | BRIDGE, 4 ELEMENTS | Push Pin | 0.700 (17.78mm) | 9.19°C/W @ 100 LFM | BRIDGE RECTIFIER DIODE | ISOLATED | - | 2.8 A | - | - | 1 | - | 600 V | - | 175 A | - | - | - | - | - | -- | -- | -- | 1.450 (36.83mm) | 2.267 (57.60mm) | - | - | ||
![]() MB05S Multicomp | 22837 | - | - | - | - | - | - | - | - | - | - | - | 0.8(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | 1 | -55C to 150C | Military | - | - | - | - | - | - | - | SMD | - | 30(A) | 50(V) | - | - | Single Phase | No | - | 5(mA) | - | 35(V) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 1.1(V) | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | ||
![]() GBPC5006+ Multicomp | 951 | - | - | - | NO | - | - | - | - | - | SILICON | 4 | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | - | SPC Multicomp | GBPC5006+ | - | - | - | - | - | - | - | - | 4 | - | - | 150 °C | -50 °C | - | PLASTIC/EPOXY | S-PUFM-D4 | SQUARE | FLANGE MOUNT | - | Contact Manufacturer | - | - | - | - | - | - | - | - | 4.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UPPER | SOLDER LUG | - | unknown | - | S-PUFM-D4 | - | - | BRIDGE, 4 ELEMENTS | - | - | - | BRIDGE RECTIFIER DIODE | ISOLATED | - | 50 A | - | - | 1 | - | 600 V | - | 400 A | - | - | - | - | 600V | - | - | - | - | - | - | - | ||
![]() GBPC2502 Multicomp | 2131 | - | - | Surface Mount | - | 4 | - | - | - | - | - | - | - | - | - | - | EAR99 | 8536.50.90.65 | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 150 °C | -50 °C | - | - | - | - | - | - | - | - | - | 25 A | - | - | - | - | - | - | 25 A | - | 1.1 V | - | - | 200 V | - | 5.59 mm | - | 300 A | 2.5 kV | - | - | - | - | - | - | - | 19.1 mm | No SVHC | UL94 V-0 | ||
![]() GBPC2502W+ Multicomp | 103 | - | - | - | NO | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | SILICON | 4 | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | - | SPC Multicomp | GBPC2502W+ | - | - | - | - | - | - | - | - | 4 | - | - | 150 °C | -50 °C | - | PLASTIC/EPOXY | S-PUFM-W4 | SQUARE | FLANGE MOUNT | - | Contact Manufacturer | - | - | - | - | - | - | - | - | 5.04 | - | - | - | - | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | UPPER | WIRE | - | unknown | - | S-PUFM-W4 | - | - | BRIDGE, 4 ELEMENTS | Push Pin | 0.394 (10.00mm) | 6.26°C/W @ 100 LFM | BRIDGE RECTIFIER DIODE | ISOLATED | - | 25 A | - | - | 1 | - | 200 V | - | 300 A | - | - | - | 200 V | - | -- | -- | -- | 2.756 (70.00mm) | 2.756 (70.00mm) | - | - | ||
![]() KBP210G Multicomp | 2366 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | - | - | - | - | - | - | - |