- RoHS
- Forward Current
- Packaging
- Reverse Recovery Time
- Qualification
- Repetitive Peak Reverse Voltage
- Diode Configuration
- Number of Pins
- Forward Voltage
- Manufacturer
- Max Operating Temperature
- Number of Terminals
Attribute column
Manufacturer
Multicomp Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Weight | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Peak Pulse Power Dissipation | Power Dissipation (Max) | Qualification | Reverse Stand-off Voltage | Risk Rank | RoHS | Packaging | Applications | Additional Feature | Technology | Terminal Position | Terminal Form | Reach Compliance Code | JESD-30 Code | Polarity | Configuration | Diode Type | Case Connection | Forward Current | Output Current-Max | Forward Voltage | Number of Phases | Reverse Recovery Time | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Non-rep Peak Rev Power Dis-Max | Diode Configuration | Reverse Current-Max | Breakdown Voltage-Min | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Reverse Test Voltage | Breakdown Voltage-Max | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BAS116 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | 500 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS3B Multicomp | 4025 | - | - | - | 250 mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | 1.3 V | - | 150ns | - | - | - | - | Single | - | - | 100V | - | - | - | 7.11 mm | ||
![]() UF304 Multicomp | 459 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50ns | - | - | - | - | Single | - | - | 400V | - | - | - | - | ||
![]() 1N4003... Multicomp | 318 | - | - | NO | - | SILICON | 2 | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | 1N4003+ | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Contact Manufacturer | - | 2.5 W | - | - | 3.46 | - | - | - | - | - | AXIAL | WIRE | unknown | O-PALF-W2 | - | SINGLE | RECTIFIER DIODE | ISOLATED | - | 1 A | - | - | - | 200 V | DO-41 | - | - | - | - | - | - | - | - | - | - | ||
![]() UF4007 Multicomp | In Stock | - | - | NO | - | SILICON | 2 | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | UF4007+ | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Contact Manufacturer | - | - | - | - | 4.5 | - | - | - | - | - | AXIAL | WIRE | unknown | O-PALF-W2 | - | SINGLE | RECTIFIER DIODE | ISOLATED | - | 1 A | - | - | - | 800 V | DO-41 | - | - | - | - | - | - | 0.075 µs | - | - | - | ||
![]() 1.5KE27CA Multicomp | In Stock | - | - | NO | - | SILICON | 2 | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | 1.5KE27CA+ | 1 | 175 °C | -65 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Contact Manufacturer | - | 5 W | - | - | 4.46 | - | - | - | EXCELLENT CLAMPING CAPABILITY, LOW ZENER IMPEDANCE, PRSM-MIN | AVALANCHE | AXIAL | WIRE | unknown | O-PALF-W2 | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | - | 23.1 V | DO-201AE | - | 1500 W | - | - | 25.7 V | - | - | - | 28.4 V | - | ||
![]() 1.5KE11A Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1B Multicomp | 8006 | - | - | - | 64 mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | 1 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.75 mm | ||
![]() 1.5KE11CA Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBR3045CT Multicomp | 2602 | - | - | NO | - | SILICON | 3 | 0.7 V | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MBR3045CT+ | 2 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Contact Manufacturer | - | - | - | - | 4.48 | - | - | EFFICIENCY | LOW POWER LOSS | SCHOTTKY | SINGLE | THROUGH-HOLE | unknown | R-PSFM-T3 | - | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | - | - | 15 A | - | 1 | - | 45 V | TO-220AB | 200 A | - | - | 100 µA | - | - | - | 45 V | - | - | ||
![]() BAT54C Multicomp | 47776 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | 200 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FR107 Multicomp | 816 | - | - | NO | - | SILICON | 2 | 1.3 V | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | FR107+ | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Contact Manufacturer | - | - | - | - | 3.54 | - | - | EFFICIENCY | - | - | AXIAL | WIRE | unknown | O-PALF-W2 | - | SINGLE | RECTIFIER DIODE | ISOLATED | - | 1 A | - | 1 | - | 1000 V | DO-41 | 30 A | - | - | 5 µA | - | - | 0.5 µs | 1000 V | - | - | ||
![]() 1.5KE36CA Multicomp | In Stock | - | - | NO | - | SILICON | 2 | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | 1.5KE36CA+ | 1 | 175 °C | -65 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Contact Manufacturer | - | 5 W | - | - | 5.04 | - | - | - | EXCELLENT CLAMPING CAPABILITY, LOW ZENER IMPEDANCE, PRSM-MIN | AVALANCHE | AXIAL | WIRE | unknown | O-PALF-W2 | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | - | 30.8 V | DO-201AE | - | 1500 W | - | - | 34.2 V | - | - | - | 37.8 V | - | ||
![]() UF108-RH Multicomp | In Stock | - | - | NO | - | SILICON | 2 | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | UF108-RH | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Contact Manufacturer | - | - | - | - | 5.08 | - | - | - | - | - | AXIAL | WIRE | unknown | O-PALF-W2 | - | SINGLE | RECTIFIER DIODE | ISOLATED | - | 1 A | - | - | - | 800 V | DO-41 | - | - | - | - | - | - | 0.075 µs | - | - | - | ||
![]() MBR2045CT Multicomp | 9032 | - | - | NO | - | SILICON | 3 | 0.7 V | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MBR2045CT+ | 2 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Contact Manufacturer | - | - | - | - | 5.08 | - | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | SCHOTTKY | SINGLE | THROUGH-HOLE | unknown | R-PSFM-T3 | - | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | - | - | 10 A | - | 1 | - | 45 V | TO-220AB | 150 A | - | Dual Common Cathode | 150 µA | - | 45V | - | 45 V | - | - | ||
![]() P6KE12A Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600W | - | - | 10.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS16 Multicomp | 19781 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | 200 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBR2060CT Multicomp | 1707 | - | - | NO | - | SILICON | 3 | 0.95 V | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MBR2060CT+ | 2 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Contact Manufacturer | - | - | - | - | 3.94 | - | - | EFFICIENCY | LOW POWER LOSS | SCHOTTKY | SINGLE | THROUGH-HOLE | unknown | R-PSFM-T3 | - | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | - | - | 10 A | - | 1 | - | 60 V | TO-220AB | 150 A | - | - | 100 µA | - | - | - | - | - | - | ||
![]() TBAS16 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4ns | - | - | - | - | Single | - | - | 85V | - | - | - | - | ||
![]() P6KE16A Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600W | - | - | 13.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |