- RoHS
- Forward Current
- Packaging
- Reverse Recovery Time
- Qualification
- Repetitive Peak Reverse Voltage
- Diode Configuration
- Number of Pins
- Forward Voltage
- Manufacturer
- Max Operating Temperature
- Number of Terminals
Attribute column
Manufacturer
Multicomp Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Number of Pins | Weight | Diode Element Material | Number of Terminals | Manufacturer Package Identifier | Breakdown Voltage / V | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Peak Pulse Power Dissipation | Power Dissipation (Max) | Qualification | Reverse Stand-off Voltage | Risk Rank | RoHS | Packaging | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Reach Compliance Code | JESD-30 Code | Polarity | Configuration | Element Configuration | Diode Type | Power Dissipation | Case Connection | Forward Current | Clamping Voltage | Peak Pulse Current | Output Current-Max | Peak Pulse Power | Test Current | Forward Voltage | Number of Phases | Reverse Recovery Time | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Breakdown Voltage-Min | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Reverse Test Voltage | Breakdown Voltage-Max | Min Breakdown Voltage | Height | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6KE24CA Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600W | - | - | 20.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SA24CA Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MUR860 Multicomp | 5940 | - | - | Reverse | NO | 2 | 4.535924 g | SILICON | 2 | MUR8x | - | 1.5 V | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MUR860+ | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PSFM-T2 | RECTANGULAR | FLANGE MOUNT | Contact Manufacturer | - | - | - | - | 3.87 | Compliant | - | 175 °C | -65 °C | EFFICIENCY | LOW POWER LOSS | - | - | - | SINGLE | THROUGH-HOLE | unknown | R-PSFM-T2 | - | SINGLE | Single | RECTIFIER DIODE | - | - | 8 A | - | - | 8 A | - | - | 1.7 V | 1 | 50 ns | 600 V | 600 V | TO-220AC | 100 A | - | - | - | 5 µA | 100 A | - | - | 0.05 µs | - | - | - | 6.35 mm | 6.35 mm | 6.35 mm | No SVHC | ||
![]() BAV70 Multicomp | 27665 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4448 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6KE200CA Multicomp | 1867 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS34 Multicomp | 9942 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1.5KE33A Multicomp | In Stock | - | - | Reverse | - | 2 | - | - | - | - | 34.7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.2 V | - | Compliant | Cut Tape | 175 °C | -65 °C | - | - | 1.5 kW | 5 W | - | - | - | - | - | Unidirectional | - | - | - | 5 W | - | - | 45.7 V | 33 A | - | 1.5 kW | 1 mA | - | - | - | - | - | - | - | - | 34.7 V | - | - | - | - | - | - | - | - | 31.4 V | - | - | - | No SVHC | ||
![]() UF4008 Multicomp | 627 | - | - | Reverse | NO | 2 | - | SILICON | 2 | - | - | 1.7 V | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | UF4008 | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Contact Manufacturer | - | - | - | - | 4.08 | Compliant | Cut Tape | 125 °C | -55 °C | EFFICIENCY | - | - | - | - | AXIAL | WIRE | unknown | O-PALF-W2 | - | SINGLE | Single | RECTIFIER DIODE | - | ISOLATED | 1 A | - | - | 1 A | - | - | 1.7 V | 1 | 75 ns | 1 kV | 1000 V | DO-41 | 30 A | - | - | - | 5 µA | 30 A | - | - | 0.075 µs | 1000 V | - | - | - | - | - | No SVHC | ||
![]() 1.5KE6.8CA Multicomp | In Stock | - | - | - | NO | - | - | SILICON | 2 | - | - | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | 1.5KE6.8CA+ | 1 | 175 °C | -65 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Contact Manufacturer | - | 5 W | - | - | 4.49 | - | - | - | - | - | EXCELLENT CLAMPING CAPABILITY, LOW ZENER IMPEDANCE, PRSM-MIN | - | - | AVALANCHE | AXIAL | WIRE | unknown | O-PALF-W2 | BIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | ISOLATED | - | - | - | - | - | - | - | - | - | - | 5.8 V | DO-201AE | - | 1500 W | - | - | - | - | 6.45 V | - | - | - | 7.14 V | - | - | - | - | - | ||
![]() 1.5KE160CA Multicomp | In Stock | - | - | - | NO | - | - | SILICON | 2 | - | - | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | 1.5KE160CA+ | 1 | 175 °C | -65 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Contact Manufacturer | - | 5 W | - | - | 5.05 | - | - | - | - | - | EXCELLENT CLAMPING CAPABILITY, LOW ZENER IMPEDANCE, PRSM-MIN | - | - | AVALANCHE | AXIAL | WIRE | unknown | O-PALF-W2 | BIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | ISOLATED | - | - | - | - | - | - | - | - | - | - | 136 V | DO-201AE | - | 1500 W | - | - | - | - | 152 V | - | - | - | 168 V | - | - | - | - | - | ||
![]() UF4004 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50ns | - | - | - | - | - | - | Single | - | - | - | 400V | - | - | - | - | - | - | - | - | ||
![]() 1N4148WS Multicomp | 193374 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4ns | - | - | - | - | - | - | Single | - | - | - | 100V | - | - | - | - | - | - | - | - | ||
![]() BA157 Multicomp | In Stock | - | - | - | NO | - | - | SILICON | 2 | - | - | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | BA157+ | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Contact Manufacturer | - | - | - | - | 4.52 | - | - | - | - | - | - | - | - | - | AXIAL | WIRE | unknown | O-PALF-W2 | - | SINGLE | - | RECTIFIER DIODE | - | ISOLATED | - | - | - | 1 A | - | - | - | - | 150ns | - | 400 V | DO-41 | - | - | - | Single | - | - | - | 400V | 0.15 µs | - | - | - | - | - | - | - | ||
![]() P6KE12CA Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4005 Multicomp | 23333 | - | - | - | NO | - | - | SILICON | 2 | - | - | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | 1N4005+ | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Contact Manufacturer | - | 2.5 W | - | - | 4.48 | - | - | - | - | - | - | - | - | - | AXIAL | WIRE | unknown | O-PALF-W2 | - | SINGLE | - | RECTIFIER DIODE | - | ISOLATED | - | - | - | 1 A | - | - | - | - | - | - | 600 V | DO-41 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS70-04. Multicomp | 6918 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 mA | - | - | - | - | - | - | - | 5ns | - | - | - | - | - | - | Dual Series | - | - | - | 70V | - | - | - | - | - | - | - | - | ||
![]() BAT54 Multicomp | 17046 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAT42W Multicomp | 50836 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4933+ Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |