- RoHS
- Forward Current
- Packaging
- Reverse Recovery Time
- Qualification
- Repetitive Peak Reverse Voltage
- Diode Configuration
- Number of Pins
- Forward Voltage
- Manufacturer
- Max Operating Temperature
- Number of Terminals
Attribute column
Manufacturer
Multicomp Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Number of Pins | Weight | Diode Element Material | Number of Terminals | Breakdown Voltage / V | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Peak Forward Voltage | Peak Rep Rev Volt | Power Dissipation (Max) | Qualification | Rad Hardened | Rectifier Type | Rev Curr | Reverse Stand-off Voltage | Risk Rank | RoHS | Packaging | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Reach Compliance Code | JESD-30 Code | Polarity | Configuration | Element Configuration | Diode Type | Power Dissipation | Case Connection | Forward Current | Clamping Voltage | Peak Pulse Current | Output Current-Max | Peak Pulse Power | Test Current | Forward Voltage | Max Reverse Voltage (DC) | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Outside Diameter | Breakdown Voltage-Min | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Breakdown Voltage-Max | Min Breakdown Voltage | Height | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MBR1040 Multicomp | 1589 | - | - | Reverse | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 150 °C | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 10 A | - | - | - | - | - | 550 mV | - | - | - | - | 40 V | - | - | - | - | - | - | - | - | 200 A | - | - | - | - | - | - | - | - | - | Unknown | ||
![]() SS12. Multicomp | 32733 | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 1000(mA) | - | -65C to 150C | Military | - | - | - | - | - | - | - | 0.5(V) | 20(V) | - | - | No | Schottky Diode | 0.2(uA) | - | - | Compliant | Cut Tape | SMD/SMT | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | Single | Single | - | - | - | 1000(mA) | - | - | - | - | - | 0.5(V) | - | - | - | 0.2(uA) | 20 V | - | - | 30(A) | - | - | - | Single | - | 40 A | - | - | 20V | - | - | - | - | - | - | No SVHC | ||
![]() UF3005 Multicomp | In Stock | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6KE68CA Multicomp | 4510 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5819 Multicomp | 34321 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBR20100CT Multicomp | 10274 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual Common Cathode | - | - | - | - | 100V | - | - | - | - | - | - | - | ||
![]() S1D Multicomp | 2944 | - | - | Surface Mount | - | 2 | 64 mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | Cut Tape | SMD/SMT | 150 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 1 A | - | - | - | - | - | 1.1 V | - | - | 1.8 µs | - | 200 V | - | - | - | - | - | - | - | - | 30 A | - | - | - | - | - | - | 6.35 mm | 6.35 mm | 4.75 mm | No SVHC | ||
![]() SA24A Multicomp | 5631 | - | - | Reverse | - | 2 | - | - | - | 30.7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V | - | Compliant | - | - | - | - | - | - | 500 W | 1 W | - | - | - | - | - | Unidirectional | - | - | - | 1 W | - | - | 38.9 V | 12.8 A | - | - | 1 mA | - | - | - | - | - | - | - | - | - | - | - | 30.7 V | - | - | - | - | - | - | - | - | 26.7 V | - | - | - | No SVHC | ||
![]() SA15A Multicomp | 16334 | - | - | - | - | 2 | - | - | - | 19.2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 V | - | Compliant | - | - | - | - | - | - | 500 W | 1 W | - | - | - | - | - | Unidirectional | - | - | - | 1 W | - | - | 24.4 V | 20.6 A | - | - | 1 mA | - | - | - | - | - | - | - | - | - | - | - | 18.5 V | - | - | - | - | - | - | - | - | 16.7 V | - | - | - | No SVHC | ||
![]() SS54 Multicomp | 89770 | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | Cut Tape | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 5 A | - | - | - | - | - | 550 mV | - | - | - | - | 40 V | - | - | - | - | - | - | Single | - | 150 A | - | - | 40V | - | - | - | - | - | - | No SVHC | ||
![]() SS34A Multicomp | 9050 | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | Cut Tape | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 3 A | - | - | - | - | - | 500 mV | - | - | - | - | 40 V | - | - | - | - | - | - | Single | - | 80 A | - | - | 40V | - | - | - | - | - | - | Unknown | ||
![]() 1.5KE16CA Multicomp | In Stock | - | - | Reverse | NO | 2 | - | SILICON | 2 | 16.8 V | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | 1.5KE16CA+ | - | 1 | - | - | 175 °C | -65 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Contact Manufacturer | - | - | 5 W | - | - | - | - | 13.6 V | 4.45 | Compliant | Cut Tape | - | - | - | - | EXCELLENT CLAMPING CAPABILITY, LOW ZENER IMPEDANCE, PRSM-MIN | 1.5 kW | 5 W | AVALANCHE | AXIAL | WIRE | unknown | O-PALF-W2 | Bidirectional | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | 5 W | ISOLATED | - | 22.5 V | 67 A | - | 1.5 kW | 1 mA | - | - | - | - | - | - | 13.6 V | DO-201AE | - | - | 1500 W | 16.8 V | - | - | - | - | 15.2 V | - | - | 16.8 V | 15.2 V | - | - | - | No SVHC | ||
![]() 1.5KE160A Multicomp | In Stock | - | - | - | NO | - | - | SILICON | 2 | - | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | 1.5KE160A+ | - | 1 | - | - | 175 °C | -65 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Contact Manufacturer | - | - | 5 W | - | - | - | - | - | 5.02 | - | - | - | - | - | - | EXCELLENT CLAMPING CAPABILITY, LOW ZENER IMPEDANCE, PRSM-MIN | - | - | AVALANCHE | AXIAL | WIRE | unknown | O-PALF-W2 | UNIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | ISOLATED | - | - | - | - | - | - | - | - | - | - | - | - | 136 V | DO-201AE | - | - | 1500 W | - | - | - | - | - | 152 V | - | - | 162 V | - | - | - | - | - | ||
![]() UF3001 Multicomp | In Stock | - | - | Reverse | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 3 A | - | - | - | - | - | 1 V | - | - | 50 ns | - | 50 V | - | - | - | - | - | - | - | - | 125 A | - | - | - | - | - | - | - | - | - | - | ||
![]() ES3D Multicomp | 3039 | - | - | Surface Mount | YES | 2 | 250 mg | SILICON | 2 | - | 0.95 V | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | ES3D+ | - | 1 | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | - | - | - | - | - | - | - | 4.19 | Compliant | Cut Tape | SMD/SMT | 150 °C | -55 °C | EFFICIENCY | - | - | - | - | DUAL | C BEND | unknown | R-PDSO-C2 | - | SINGLE | Single | RECTIFIER DIODE | - | - | 3 A | - | - | 3 A | - | - | 950 mV | 950 mV | 1 | 35 ns | - | 200 V | 200 V | - | - | 100 A | - | - | - | 5 µA | 100 A | - | - | - | 0.035 µs | - | - | - | - | 7.11 mm | No SVHC | ||
![]() UF2001 Multicomp | In Stock | - | - | Reverse | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | Cut Tape | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 2 A | - | - | - | - | - | 1 V | - | - | 50 ns | - | 50 V | - | - | - | - | - | - | - | - | 60 A | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() SS26 Multicomp | 22851 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UF2008 Multicomp | In Stock | - | - | Reverse | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | Cut Tape | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 2 A | - | - | - | - | - | 1.7 V | - | - | 75ns | - | 1 kV | - | - | - | - | - | - | Single | - | 60 A | - | - | 1kV | - | - | - | - | - | - | No SVHC | ||
![]() 1N4148 Multicomp | 597 | - | - | Reverse | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 200 °C | -65 °C | - | - | - | 500 mW | - | - | - | - | - | - | - | Single | - | - | - | 150 mA | - | - | - | - | - | 1 V | - | - | 4 ns | - | 100 V | - | - | - | - | - | - | - | - | 500 mA | 1.85 mm | - | - | - | - | - | - | - | - | No SVHC | ||
![]() 1N5822 Multicomp | 80 | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | Tape & Reel | Axial | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 3 A | - | - | - | - | - | 950 mV | - | - | - | - | 40 V | - | - | - | - | - | - | - | - | 80 A | 5.6 mm | - | - | - | - | - | - | - | - | Unknown |