- RoHS
- Forward Current
- Packaging
- Reverse Recovery Time
- Qualification
- Repetitive Peak Reverse Voltage
- Diode Configuration
- Number of Pins
- Forward Voltage
- Manufacturer
- Max Operating Temperature
- Number of Terminals
Attribute column
Manufacturer
Multicomp Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Pins | Diode Element Material | Number of Terminals | Breakdown Voltage / V | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Peak Pulse Power Dissipation | Power Dissipation (Max) | Qualification | Rad Hardened | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Test Current (It) | Packaging | Termination | Applications | Additional Feature | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | JESD-30 Code | Polarity | Configuration | Diode Type | Power Dissipation | Case Connection | Forward Current | Clamping Voltage | Peak Pulse Current | Output Current-Max | Peak Pulse Power | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Reverse Breakdown Voltage | Non-rep Pk Forward Current-Max | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Diode Configuration | Reverse Current-Max | Leakage Current (Max) | Breakdown Voltage-Min | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Reverse Test Voltage | Breakdown Voltage-Max | Min Breakdown Voltage | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5KE27A Multicomp | In Stock | - | - | NO | - | SILICON | 2 | - | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | 1.5KE27A+ | - | 1 | - | - | 175 °C | -65 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | - | Contact Manufacturer | - | 5 W | - | - | - | 5.05 | - | - | - | - | - | - | EXCELLENT CLAMPING CAPABILITY, LOW ZENER IMPEDANCE, PRSM-MIN | - | AVALANCHE | AXIAL | WIRE | unknown | - | O-PALF-W2 | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | ISOLATED | - | - | - | - | - | - | 23.1 V | DO-201AE | - | - | 1500 W | - | - | - | - | 25.7 V | - | - | - | 28.4 V | - | - | ||
![]() SA12A Multicomp | 4601 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMBJ16A Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMBJ24 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6SMBJ12A Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600W | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ES1D Multicomp | 5153 | - | - | YES | - | SILICON | 2 | - | 0.95 V | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | ES1D+ | - | 1 | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | - | Contact Manufacturer | - | - | - | - | - | 4.62 | Compliant | Yes | - | Cut Tape | - | EFFICIENCY | - | - | - | DUAL | C BEND | unknown | - | R-PDSO-C2 | - | SINGLE | RECTIFIER DIODE | - | - | 1 A | - | - | 1 A | - | 1 | 200 V | DO-214AC | - | 30 A | - | - | - | 5 µA | - | - | - | 0.035 µs | 200 V | - | - | - | ||
![]() SS16 Multicomp | 6141 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 60V | - | - | - | - | - | ||
![]() P6KE15A Multicomp | 6030 | - | - | - | - | - | - | - | - | - | - | - | Through Hole | 1 | -55C to 175C | Military | - | - | - | - | - | - | DO-15 | - | 600(W) | - | - | No | 12.8(V) | - | - | - | 1(mA) | - | - | - | - | - | - | - | - | - | 2 | - | Uni-Directional | - | - | - | - | - | 21.2(V) | 29(A) | - | - | - | - | - | 14.3(V) | - | - | - | - | - | 0.005(uA) | - | - | - | - | - | - | - | ||
![]() P6KE200A Multicomp | 5150 | - | - | - | - | - | - | - | - | - | - | - | Through Hole | 1 | -55C to 175C | Military | - | - | - | - | - | - | DO-15 | - | 600(W) | - | - | No | 171(V) | - | - | - | 1(mA) | - | - | - | - | - | - | - | - | - | 2 | - | Uni-Directional | - | - | - | - | - | 274(V) | 2.2(A) | - | - | - | - | - | 190(V) | - | - | - | - | - | 0.005(uA) | - | - | - | - | - | - | - | ||
![]() P6KE150A Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600W | - | - | - | 128V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6KE33CA Multicomp | 95 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600W | - | - | - | 28.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6KE120A Multicomp | In Stock | - | - | - | 2 | - | - | 126 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 102 V | - | Compliant | - | - | - | Axial | - | - | 5 W | - | - | - | - | - | - | Unidirectional | - | - | 5 W | - | - | 165 V | 3.8 A | - | - | - | - | - | - | - | - | 126 V | - | - | - | - | - | - | - | - | 114 V | No SVHC | ||
![]() P6KE160A Multicomp | In Stock | - | - | - | 2 | - | - | 168 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 136 V | - | Compliant | - | - | Cut Tape | - | - | - | 5 W | - | - | - | - | - | - | Unidirectional | - | - | 5 W | - | - | 219 V | 2.8 A | - | 600 W | - | - | - | - | - | - | 168 V | - | - | - | - | - | - | - | - | 152 V | No SVHC | ||
![]() P6KE7.5A Multicomp | 4000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600W | - | - | - | 6.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZW06-20B Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6KE110CA Multicomp | In Stock | - | - | - | 2 | - | - | 116 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 94 V | - | Compliant | - | - | - | - | - | - | 5 W | - | - | - | - | - | - | Bidirectional | - | - | 5 W | - | - | 152 V | 4.1 A | - | 600 W | - | - | - | - | - | - | 116 V | - | - | - | - | - | - | - | - | 105 V | No SVHC | ||
![]() BZW06-13 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6KE100CA Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600W | - | - | - | 85.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6KE7.5CA Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600W | - | - | - | 6.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6KE13A Multicomp | In Stock | - | - | - | 2 | - | - | 13.7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600W | - | - | - | 11.1V | - | Compliant | - | - | Cut Tape | - | - | - | 5 W | - | - | - | - | - | - | Unidirectional | - | - | 5 W | - | - | 18.2 V | 34 A | - | 600 W | - | - | - | - | - | - | 13.7 V | - | - | - | - | - | - | - | - | 12.4 V | No SVHC |