- RoHS
- Forward Current
- Packaging
- Reverse Recovery Time
- Qualification
- Repetitive Peak Reverse Voltage
- Diode Configuration
- Number of Pins
- Forward Voltage
- Manufacturer
- Max Operating Temperature
- Number of Terminals
Attribute column
Manufacturer
Multicomp Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Number of Pins | Weight | Diode Element Material | Number of Terminals | Breakdown Voltage / V | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Peak Forward Voltage | Peak Pulse Power Dissipation | Peak Rep Rev Volt | Power Dissipation (Max) | Qualification | Rad Hardened | Rectifier Type | Rev Curr | Reverse Stand-off Voltage | Risk Rank | RoHS | Packaging | Termination | Max Operating Temperature | Min Operating Temperature | Additional Feature | Power Rating | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | JESD-30 Code | Polarity | Configuration | Element Configuration | Diode Type | Power Dissipation | Case Connection | Forward Current | Clamping Voltage | Peak Pulse Current | Peak Pulse Power | Test Current | Forward Voltage | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Diode Configuration | Max Forward Surge Current (Ifsm) | Outside Diameter | Breakdown Voltage-Min | Repetitive Peak Reverse Voltage | Breakdown Voltage-Max | Min Breakdown Voltage | Height | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6KE27A Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600W | - | - | - | - | - | - | 23.1V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HER103 Multicomp | In Stock | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 150 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 1 A | - | - | - | - | 1 V | 50 ns | - | 200 V | - | - | - | - | - | - | 30 A | 2.7 mm | - | - | - | - | - | - | - | No SVHC | ||
![]() MBR3040CT Multicomp | 1548 | - | - | Reverse | - | 3 | - | - | - | - | - | - | - | 30000(mA) | Through Hole | - | -65C to 150C | Military | - | - | - | - | - | - | TO-220AB | - | 0.55(V) | - | 40(V) | - | - | No | Schottky Diode | 500(uA) | - | - | Compliant | - | - | 150 °C | - | - | - | - | - | - | - | - | 3 +Tab | - | - | Dual Common Cathode | Common Cathode | - | - | - | 30000(mA) | - | - | - | - | 0.55(V) | - | 500(uA) | 40 V | - | - | 250(A) | - | - | - | 250 A | - | - | - | - | - | - | - | - | Unknown | ||
![]() BAT54S Multicomp | 66506 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAT54A Multicomp | 24214 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1.5KE47CA Multicomp | In Stock | - | - | Reverse | NO | 2 | - | SILICON | 2 | 49.4 V | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | 1.5KE47CA+ | - | - | 1 | - | - | 175 °C | -65 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | - | Contact Manufacturer | - | - | - | 5 W | - | - | - | - | 40.2 V | 4.48 | Compliant | Cut Tape | - | 175 °C | -65 °C | EXCELLENT CLAMPING CAPABILITY, LOW ZENER IMPEDANCE, PRSM-MIN | 1.5 kW | 5 W | AVALANCHE | AXIAL | WIRE | unknown | - | O-PALF-W2 | Bidirectional | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | 5 W | ISOLATED | - | 64.8 V | 23.2 A | 1.5 kW | 1 mA | - | - | - | - | 40.2 V | DO-201AE | - | 1500 W | 49.4 V | - | - | - | 44.7 V | - | 49.4 V | 44.7 V | - | - | - | No SVHC | ||
![]() MCUF4006 Multicomp | In Stock | - | - | Reverse | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCUF4001 Multicomp | In Stock | - | - | Reverse | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMAJ26CA Multicomp | 736 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMAJ24CA Multicomp | 2404 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1.5KE16A Multicomp | In Stock | - | - | - | NO | - | - | SILICON | 2 | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | 1.5KE16A+ | - | - | 1 | - | - | 175 °C | -65 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | - | Contact Manufacturer | - | - | - | 5 W | - | - | - | - | - | 5.03 | - | - | - | - | - | EXCELLENT CLAMPING CAPABILITY, LOW ZENER IMPEDANCE, PRSM-MIN | - | - | AVALANCHE | AXIAL | WIRE | unknown | - | O-PALF-W2 | UNIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | ISOLATED | - | - | - | - | - | - | - | - | - | 13.6 V | DO-201AE | - | 1500 W | - | - | - | - | 15.2 V | - | 16.8 V | - | - | - | - | - | ||
![]() P6KE39CA Multicomp | 87 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS36 Multicomp | 8358 | - | - | Surface Mount | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | Cut Tape | SMD/SMT | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 3 A | - | - | - | - | 700 mV | - | - | 60 V | - | - | - | - | - | - | 100 A | - | - | - | - | - | - | - | - | No SVHC | ||
![]() SMCJ43CA Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SA12CA Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500W | - | - | - | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS110B Multicomp | 58994 | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | Cut Tape | - | 150 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 1 A | - | - | - | - | 850 mV | - | - | 100 V | - | - | - | - | - | Single | 40 A | - | - | 100V | - | - | - | - | - | No SVHC | ||
![]() S1G Multicomp | 66910 | - | - | Surface Mount | - | 2 | 4.535924 g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | Cut Tape | SMD/SMT | 150 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 1 A | - | - | - | - | 1 V | 1.8 µs | - | 400 V | - | - | - | - | - | Single | 30 A | - | - | 400V | - | - | 6.35 mm | 6.35 mm | 4.75 mm | No SVHC | ||
![]() MURF1660CT Multicomp | In Stock | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 150 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | Common Cathode | - | - | - | 16 A | - | - | - | - | 1.5 V | 50 ns | - | 600 V | - | - | - | - | - | - | 125 A | - | - | - | - | - | - | - | - | No SVHC | ||
![]() UF3002 Multicomp | In Stock | - | - | Reverse | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | Cut Tape | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 3 A | - | - | - | - | 1 V | 50 ns | - | 100 V | - | - | - | - | - | - | 125 A | - | - | - | - | - | - | - | - | No SVHC | ||
![]() BZW04-154 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |