- RoHS
- Forward Current
- Packaging
- Reverse Recovery Time
- Qualification
- Repetitive Peak Reverse Voltage
- Diode Configuration
- Number of Pins
- Forward Voltage
- Manufacturer
- Max Operating Temperature
- Number of Terminals
Attribute column
Manufacturer
Multicomp Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Maximum Forward Current | Mounting | Operating Temp Range | Operating Temperature Classification | Package Type | Peak Forward Voltage | Peak Pulse Power Dissipation | Peak Rep Rev Volt | Peak Reverse Recovery Time | Qualification | Rad Hardened | Rectifier Type | Rev Curr | Rev Recov Time | Reverse Stand-off Voltage | RoHS | Packaging | Max Operating Temperature | Min Operating Temperature | Pin Count | Configuration | Element Configuration | Forward Current | Forward Voltage | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Peak Non-Repetitive Surge Current | Diode Configuration | Max Forward Surge Current (Ifsm) | Repetitive Peak Reverse Voltage | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMAJ5.0A Multicomp | 5072 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBRF3045CT Multicomp | 2767 | - | - | Reverse | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 150 °C | - | - | - | Common Cathode | 30 A | 550 mV | - | - | 45 V | - | - | 250 A | - | Unknown | ||
![]() MUR1640CT Multicomp | In Stock | - | - | - | 3 | 16000(mA) | Through Hole | -65C to 150C | Military | TO-220AB | 1.3(V) | - | 400(V) | 50(ns) | - | No | Switching Diode | 10(uA) | 50(ns) | - | Compliant | - | 150 °C | - | 3 +Tab | Dual Common Cathode | Dual | 16000(mA) | 1.3(V) | 50 ns | 10(uA) | 400 V | 125(A) | - | 125 A | - | No SVHC | ||
![]() SMBJ9.0CA Multicomp | 51 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBR845 Multicomp | 741 | - | - | Reverse | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 150 °C | - | - | - | Single | 8 A | 550 mV | - | - | 45 V | - | - | 150 A | - | Unknown | ||
![]() SMAJ33A Multicomp | 4942 | - | - | - | - | - | - | - | - | - | - | 400W | - | - | - | - | - | - | - | 33V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMAJ36CA Multicomp | 883 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UF3004 Multicomp | In Stock | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | Cut Tape | 125 °C | -55 °C | - | - | Single | 3 A | 1.3 V | 50 ns | - | 300 V | - | - | 125 A | - | No SVHC | ||
![]() SMAJ20CA Multicomp | 2468 | - | - | - | - | - | - | - | - | - | - | 400W | - | - | - | - | - | - | - | 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS14 Multicomp | 929 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | 40V | - | ||
![]() SMAJ15A+ Multicomp | 10546 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMCJ6.0CA Multicomp | 2485 | - | - | - | - | - | - | - | - | - | - | 1.5kW | - | - | - | - | - | - | - | 60V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SR160 Multicomp | 7541 | - | - | Reverse | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | Cut Tape | 125 °C | -55 °C | - | - | Single | 1 A | 700 mV | - | - | 60 V | - | - | 40 A | - | No SVHC | ||
![]() SMCJ33A Multicomp | 3879 | - | - | - | - | - | - | - | - | - | - | 1.5kW | - | - | - | - | - | - | - | 33V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMBJ6.0A Multicomp | 2722 | - | - | - | - | - | - | - | - | - | - | 600W | - | - | - | - | - | - | - | 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMCJ5.0A Multicomp | 4962 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMBJ7.5A Multicomp | 5001 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MURF1620CT Multicomp | 3145 | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 150 °C | -65 °C | - | - | Common Cathode | 16 A | 975 mV | 35 ns | - | 200 V | - | - | 150 A | - | No SVHC | ||
![]() 1N5817 Multicomp | 5764 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBR16100CT Multicomp | 1000 | - | - | - | 3 | 8000(mA) | Through Hole | -65C to 150C | Military | TO-220AB | 0.85(V) | - | 100(V) | - | - | No | Schottky Diode | 200(uA) | - | - | Compliant | - | 150 °C | - | 3 +Tab | Dual Common Cathode | Common Cathode | 8000(mA) | 0.85(V) | - | 200(uA) | 100 V | 150(A) | - | 150 A | - | Unknown |