- RoHS
- Forward Current
- Packaging
- Reverse Recovery Time
- Qualification
- Repetitive Peak Reverse Voltage
- Diode Configuration
- Number of Pins
- Forward Voltage
- Manufacturer
- Max Operating Temperature
- Number of Terminals
Attribute column
Manufacturer
Multicomp Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Material | Diode Element Material | Number of Terminals | Brand | Case Style | DCL | DF | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | Ihs Manufacturer | Lead Diameter (nom) | Lead Spacing (nom) | Length W/Weld | Manufacturer | Manufacturer Part Number | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Qualification | Rad Hardened | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Seal | Seated Plane Height | Temp Coeff (Dielectric) | Tolerance (+ or -) | Packaging | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Construction | Reach Compliance Code | Termination Style | JESD-30 Code | Failure Rate | Polarity | Configuration | Voltage | Element Configuration | Diode Type | Forward Current | Output Current-Max | Forward Voltage | Insulation | Number of Phases | Reverse Recovery Time | ESR | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Diode Configuration | Size(mm) | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Outside Diameter | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Reverse Test Voltage | Product Category | Product Length (mm) | Product Height (mm) | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SF61G Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS29 Multicomp | In Stock | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Cut Tape | SMD/SMT | - | 150 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | 2 A | - | 850 mV | - | - | - | - | 90 V | - | - | - | - | - | - | 50 A | - | - | - | - | - | - | - | No SVHC | ||
![]() SS25 Multicomp | 12107 | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Cut Tape | SMD/SMT | - | 150 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | 2 A | - | 700 mV | - | - | - | - | 50 V | - | - | - | - | - | - | 50 A | - | - | - | - | - | - | - | No SVHC | ||
![]() MB220_R1_00001 Multicomp | In Stock | - | - | - | - | YES | - | Steel | SILICON | 2 | - | - | - | - | - | 0.9 V | PAN JIT INTERNATIONAL INC | - | - | - | PanJit Semiconductor | MB220_R1_00001 | - | 1 | - | - | - | 175 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | NOT SPECIFIED | 5.28 | - | Yes | - | - | - | - | - | - | EAR99 | - | - | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | SCHOTTKY | DUAL | C BEND | NOT SPECIFIED | - | - | compliant | - | R-PDSO-C2 | - | - | SINGLE | - | - | RECTIFIER DIODE | - | 2 A | - | - | 1 | - | - | - | 200 V | DO-214AA | 50 A | - | - | 50 µA | - | - | - | - | - | - | - | - | - | ||
![]() SR509 Multicomp | In Stock | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Axial | - | 150 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | 5 A | - | 850 mV | - | - | - | - | 90 V | - | - | - | - | - | - | 120 A | 5.6 mm | - | - | - | - | - | - | No SVHC | ||
![]() ES2D+ Multicomp | 6055 | - | - | - | - | YES | - | - | SILICON | 2 | - | - | - | - | - | 0.95 V | SPC TECHNOLOGY/ MULTICOMP | - | - | - | SPC Multicomp | ES2D+ | - | 1 | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | - | - | - | - | 5.04 | Compliant | - | - | - | - | - | Cut Tape | - | - | - | - | EFFICIENCY | - | - | - | - | DUAL | C BEND | - | - | - | unknown | - | R-PDSO-C2 | - | - | SINGLE | - | - | RECTIFIER DIODE | 2 A | 2 A | - | - | 1 | 35ns | - | - | 200 V | - | 50 A | Single | - | 5 µA | - | - | 200V | 0.035 µs | 200 V | - | - | - | - | ||
![]() S1J-13-F Multicomp | 6840 | - | - | - | 7343-19 | - | - | - | - | - | - | Molded | 94.5(uA) | 10% | - | - | - | Not Required(mm) | - | Not Required(mm) | - | - | Surface Mount | - | -55C to 105C | 105C | -55C | - | - | - | - | - | - | - | 4.3(mm) | Not Required(mm) | - | - | - | - | - | - | Not Required | - | - | 20% | Tape and Reel | - | - | - | - | - | - | - | 150UF(pF) | - | - | - | - | - | SMT Chip | - | Not Required | - | - | Polar | - | 6.3VDC | - | - | - | - | - | Not Required | - | - | 0.025(ohm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.3(mm) | 1.8(mm) | - | ||
![]() SD103CW-7-F Multicomp | In Stock | - | - | - | 7343-19 | - | - | - | - | - | - | Molded | 63(uA) | 10% | - | - | - | Not Required(mm) | - | Not Required(mm) | - | - | Surface Mount | - | -55C to 105C | 105C | -55C | - | - | - | - | - | - | - | 4.3(mm) | Not Required(mm) | - | - | - | - | Compliant | - | Not Required | - | - | 20% | Tape and Reel | - | - | - | - | - | - | - | 100000000(pF) | - | - | - | - | - | SMT Chip | - | Not Required | - | - | Polar | - | 6.3VDC | - | - | 350 mA | - | - | Not Required | - | - | 0.045(ohm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.3(mm) | 1.8(mm) | - | ||
![]() BAV21WS-7-F Multicomp | 27220 | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | 0.8 mm | 22.5 mm | - | - | - | Through Hole | - | -55C to 110C | - | - | - | - | - | - | - | - | - | 7 mm | Not Required mm | - | No | - | - | - | - | - | 16.5 mm | PP | 10% | Bulk | - | - | - | - | - | - | - | 470000 pF | - | - | - | - | - | Radial | - | - | - | Not Required | - | - | 310VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 X 7 X 16.5 | - | - | - | - | - | - | - | 26 mm | 16.5 mm | - | ||
![]() S3D Multicomp | 2341 | - | - | - | 1206 | - | - | CERAMIC | - | 8 | - | - | - | - | - | - | - | Not Required(mm) | - | - | - | - | Surface Mount | - | -55C to 125C | - | - | - | - | - | - | - | - | - | 1.6(mm) | - | - | No | - | - | Compliant | - | - | - | C0G | 5% | Tape and Reel | - | - | - | - | - | - | - | 180PF(pF) | - | - | - | - | 0.8(mm) | SMT Chip | - | PAD | - | Not Required | - | - | 50VDC | - | - | 3 A | - | - | - | - | 2.5µs | - | - | - | - | - | Single | 3.2 X 1.6 X 1.3 | - | - | - | 200V | - | - | - | 3.2(mm) | 1.3(mm) | - | ||
![]() S3GB+ Multicomp | 2769 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B240A-13-F Multicomp | 4529 | - | - | - | 3216-10 | - | - | - | - | - | - | Molded | 33(uA) | 6% | - | - | - | Not Required(mm) | - | Not Required(mm) | - | - | Surface Mount | - | -55C to 105C | 105C | -55C | - | - | - | - | - | - | - | 1.6(mm) | Not Required(mm) | - | - | - | - | - | - | Not Required | - | - | 20% | Tape and Reel | - | - | - | - | - | - | - | 33UF(pF) | - | - | - | - | - | SMT Chip | - | Not Required | - | - | Polar | - | 10VDC | - | - | - | - | - | Not Required | - | - | 0.2(ohm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2(mm) | 0.9(mm) | - | ||
![]() SR104.. Multicomp | In Stock | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Cut Tape | - | - | 125 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | 1 A | - | 550 mV | - | - | - | - | 40 V | - | - | - | - | - | - | 30 A | - | - | - | - | - | - | - | No SVHC | ||
![]() SS22 Multicomp | 4103 | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Cut Tape | SMD/SMT | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | 2 A | - | 500 mV | - | - | - | - | 20 V | - | - | - | - | - | - | 50 A | - | - | - | - | - | - | - | No SVHC | ||
![]() SS39 Multicomp | In Stock | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | SMD/SMT | - | 150 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | 3 A | - | 850 mV | - | - | - | - | 90 V | - | - | - | - | - | - | 70 A | - | - | - | - | - | - | - | No SVHC | ||
![]() SS35 Multicomp | In Stock | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Cut Tape | SMD/SMT | - | 150 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | 3 A | - | 750 mV | - | - | - | - | 50 V | - | - | - | - | - | - | 70 A | - | - | - | - | - | - | - | No SVHC | ||
![]() MBR750 Multicomp | In Stock | - | - | Reverse | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 150 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | 7.5 A | - | 750 mV | - | - | - | - | 50 V | - | - | - | - | - | - | 150 A | - | - | - | - | - | - | - | No SVHC | ||
![]() HER204G+ Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | - | - | SPC Multicomp | HER204G+ | - | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | 4.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FR604G Multicomp | In Stock | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Axial | - | 150 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | 6 A | - | 1.3 V | - | - | 150 ns | - | 400 V | - | - | - | - | - | - | 250 A | 7.2 mm | - | - | - | - | - | - | No SVHC | ||
![]() UG06A Multicomp | In Stock | - | - | - | - | - | 2 | - | - | - | Olimex Ltd. | - | - | - | 1 | - | - | - | - | - | Olimex Ltd. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Cut Tape | - | - | 150 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | 600 mA | - | 950 mV | - | - | 15 ns | - | 50 V | - | - | - | - | - | - | 40 A | - | - | - | - | Olimex Ltd. | - | - | No SVHC |