- RoHS
- Forward Current
- Packaging
- Reverse Recovery Time
- Qualification
- Repetitive Peak Reverse Voltage
- Diode Configuration
- Number of Pins
- Forward Voltage
- Manufacturer
- Max Operating Temperature
- Number of Terminals
Attribute column
Manufacturer
Multicomp Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Number of Pins | Weight | Diode Element Material | Number of Terminals | Actuator Style | Base/Housing Material | Cable Types | Forward Voltage-Max (VF) | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Applications | Gender | Additional Feature | Terminal Position | Terminal Form | Style | Reach Compliance Code | JESD-30 Code | Configuration | Element Configuration | Diode Type | Case Connection | Mechanical Life | Forward Current | Output Current-Max | Illumination Type | Forward Voltage | Max Reverse Voltage (DC) | Terminal Type | Number of Phases | Reverse Recovery Time | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | 1st Connector | 2nd Connector | Non-rep Pk Forward Current-Max | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Outside Diameter | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Reverse Test Voltage | Features | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ES1B+ Multicomp | 18383 | - | - | Surface Mount | YES | 2 | 68 mg | SILICON | 2 | - | - | - | 0.95 V | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | ES1B+ | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | 4.62 | Compliant | Yes | - | Cut Tape | - | - | - | SMD/SMT | 150 °C | -55 °C | - | EFFICIENCY | - | - | DUAL | C BEND | - | unknown | R-PDSO-C2 | SINGLE | Single | RECTIFIER DIODE | - | - | 1 A | 1 A | - | 950 mV | 950 mV | - | 1 | 35 ns | 100 V | 100 V | DO-214AC | - | - | 30 A | Single | 5 µA | 30 A | - | 100V | 0.035 µs | 100 V | - | - | 4.75 mm | No SVHC | ||
![]() FR601G Multicomp | In Stock | - | - | - | - | 2 | - | - | - | - | - | Hand Formable .085 | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | -- | - | -- | Active | -- | Axial | 150 °C | -65 °C | -- | - | Female to Male | - | - | - | SMA to SMA | - | - | - | Single | - | - | - | 6 A | - | - | 1.3 V | - | - | - | 150 ns | 50 V | - | - | SMA Female Jack | SMA Male Plug | - | - | - | 250 A | 7.2 mm | - | - | - | -- | 24.00 (609.60mm) | - | No SVHC | ||
![]() 1N4448WS Multicomp | In Stock | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBR1050 Multicomp | 1378 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FR105G Multicomp | In Stock | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 150 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 1 A | - | - | 1.3 V | - | - | - | 250 ns | 600 V | - | - | - | - | - | - | - | 30 A | - | - | - | - | - | - | - | No SVHC | ||
![]() BAT42 R0G Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4007G+ Multicomp | 442836 | - | - | - | NO | - | - | SILICON | 2 | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | 1N4007G+ | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Contact Manufacturer | - | 3.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | HIGH RELIABILITY | AXIAL | WIRE | - | unknown | O-PALF-W2 | SINGLE | - | RECTIFIER DIODE | ISOLATED | - | - | 1 A | - | - | - | - | - | - | - | 1000 V | DO-41 | - | - | - | Single | - | - | - | 1kV | - | - | - | - | - | - | ||
![]() MUR160G Multicomp | 27784 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UG06C Multicomp | In Stock | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Cut Tape | - | - | - | - | 150 °C | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 600 mA | - | - | 950 mV | - | - | - | 15 ns | 150 V | - | - | - | - | - | - | - | 40 A | - | - | - | - | - | - | - | No SVHC | ||
![]() MBR745 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 45V | - | - | - | - | - | - | ||
![]() MBR30100CT Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual Common Cathode | - | - | - | 100V | - | - | - | - | - | - | ||
![]() MBR1560CT Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual Common Cathode | - | - | - | 60V | - | - | - | - | - | - | ||
![]() S4J Multicomp | In Stock | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Cut Tape | - | - | - | SMD/SMT | 150 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 4 A | - | - | 1.15 V | - | - | - | 2.5 µs | 600 V | - | - | - | - | - | Single | - | 100 A | - | 600V | - | - | - | - | - | No SVHC | ||
![]() SB540 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 40V | - | - | - | - | - | - | ||
![]() ES1H. Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35ns | - | - | - | - | - | - | Single | - | - | - | 500V | - | - | - | - | - | - | ||
![]() BAS40-04 Multicomp | 14650 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5ns | - | - | - | - | - | - | Dual Series | - | - | - | 40V | - | - | - | - | - | - | ||
![]() BAS40W-04 Multicomp | 30417 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5ns | - | - | - | - | - | - | Dual Series | - | - | - | 40V | - | - | - | - | - | - | ||
![]() BAS70W-04 Multicomp | 2584 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5ns | - | - | - | - | - | - | Dual Series | - | - | - | 70V | - | - | - | - | - | - | ||
![]() MUR440G Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MR854 Multicomp | In Stock | - | - | - | - | 2 | - | - | - | Flush Round Button | PBT (Polybutylene Terephthalate) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | -20 to 70 °C | - | - | - | - | Axial | 150 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | Single | - | - | 1000000 Cycles | 3 A | - | LED | 1.25 V | - | Solder Lug | - | 100 ns | 400 V | - | - | - | - | - | - | - | 150 A | 5.6 mm | - | - | - | - | - | - | No SVHC |