- RoHS
- Forward Current
- Packaging
- Reverse Recovery Time
- Qualification
- Repetitive Peak Reverse Voltage
- Diode Configuration
- Number of Pins
- Forward Voltage
- Manufacturer
- Max Operating Temperature
- Number of Terminals
Attribute column
Manufacturer
Multicomp Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Number of Pins | Weight | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Qualification | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Packaging | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Lead Length | Polarity | Configuration | Element Configuration | Diode Type | Case Connection | Forward Current | Output Current-Max | Forward Voltage | Number of Phases | Reverse Recovery Time | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Non-rep Peak Rev Power Dis-Max | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Outside Diameter | Breakdown Voltage-Min | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Reverse Test Voltage | Breakdown Voltage-Max | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RS1J+ Multicomp | 41564 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBR760 Multicomp | In Stock | - | - | Through Hole | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 150 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | 7.5 A | - | 750 mV | - | - | 60 V | - | - | - | - | - | - | 150 A | - | - | - | - | - | - | - | No SVHC | ||
![]() SS23 Multicomp | 1553 | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Cut Tape | SMD/SMT | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | 2 A | - | 500 mV | - | - | 30 V | - | - | - | - | - | - | 50 A | - | - | - | - | - | - | - | No SVHC | ||
![]() UF1A Multicomp | In Stock | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 150 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | 1 A | - | 1 V | - | 50 ns | 50 V | - | - | - | - | - | - | 30 A | - | - | - | - | - | - | - | No SVHC | ||
![]() SR1630 Multicomp | In Stock | - | - | Reverse | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 150 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | Common Cathode | - | - | 16 A | - | 550 mV | - | - | 30 V | - | - | - | - | - | - | 170 A | - | - | - | - | - | - | - | No SVHC | ||
![]() RS1D+ Multicomp | 3754 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | 150ns | - | - | - | - | - | Single | - | - | - | - | 200V | - | - | - | - | - | ||
![]() MBR1645CT Multicomp | In Stock | - | - | Reverse | NO | 3 | - | SILICON | 3 | - | PAN JIT INTERNATIONAL INC | PanJit Semiconductor | MBR1645CT | 2 | 175 °C | -65 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-3 | RECTANGULAR | FLANGE MOUNT | Active | TO-220AB | - | - | NOT SPECIFIED | 5.49 | Compliant | Yes | - | - | EAR99 | 150 °C | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | SCHOTTKY | SINGLE | THROUGH-HOLE | NOT SPECIFIED | not_compliant | 3 | R-PSFM-T3 | - | - | COMMON CATHODE, 2 ELEMENTS | Common Cathode | RECTIFIER DIODE | - | 16 A | 16 A | 550 mV | 1 | - | 45 V | 45 V | TO-220AB | 150 A | - | - | - | 150 A | - | - | - | - | - | - | - | Unknown | ||
![]() 1N4006 Multicomp | 39569 | - | - | - | NO | - | - | SILICON | 2 | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | 1N4006+ | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Contact Manufacturer | - | 2.5 W | - | - | 4.5 | - | - | - | - | - | - | - | - | - | - | - | AXIAL | WIRE | - | unknown | - | O-PALF-W2 | - | - | SINGLE | - | RECTIFIER DIODE | ISOLATED | - | 1 A | - | - | - | - | 1000 V | DO-41 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LL4007G Multicomp | In Stock | - | - | - | YES | - | - | SILICON | 2 | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | LL4007G+ | 1 | 175 °C | -65 °C | PLASTIC/EPOXY | O-PELF-R2 | ROUND | LONG FORM | Contact Manufacturer | - | - | - | - | 4.24 | Compliant | - | - | - | - | - | - | - | - | - | - | END | WRAP AROUND | - | unknown | - | O-PELF-R2 | - | - | SINGLE | - | RECTIFIER DIODE | ISOLATED | 1 A | 1 A | - | - | - | - | 1000 V | DO-213AA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1.5KE22CA Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UF2006 Multicomp | In Stock | - | - | Reverse | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Cut Tape | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | 2 A | - | 1.7 V | - | 75ns | 600 V | - | - | - | - | Single | - | 60 A | - | - | 600V | - | - | - | - | No SVHC | ||
![]() UF2003 Multicomp | In Stock | - | - | - | NO | 2 | - | SILICON | 2 | 1 V | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | UF2003 | 1 | 125 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Contact Manufacturer | - | - | - | - | 4.59 | Compliant | - | Cut Tape | - | - | 125 °C | -55 °C | EFFICIENCY | - | - | - | AXIAL | WIRE | - | unknown | - | O-PALF-W2 | - | - | SINGLE | Single | RECTIFIER DIODE | ISOLATED | 2 A | 2 A | 1 V | 1 | 50 ns | 200 V | 200 V | DO-15 | 60 A | - | - | 5 µA | 60 A | - | - | - | 0.05 µs | 200 V | - | - | No SVHC | ||
![]() UF4006 Multicomp | In Stock | - | - | - | - | 2 | 300 mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Axial | - | 150 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | 25.4 mm | - | - | Single | - | - | 1 A | - | 1.7 V | - | 75 ns | 800 V | - | - | - | - | - | - | 30 A | 2.7 mm | - | - | - | - | - | 2.7 mm | No SVHC | ||
![]() MBR20200CT Multicomp | 1669 | - | - | - | NO | - | - | SILICON | 3 | 0.92 V | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MBR20200CT+ | 2 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Contact Manufacturer | - | - | - | - | 5.07 | - | - | - | - | - | - | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | - | SCHOTTKY | SINGLE | THROUGH-HOLE | - | unknown | - | R-PSFM-T3 | - | - | COMMON CATHODE, 2 ELEMENTS | - | RECTIFIER DIODE | - | - | 10 A | - | 1 | - | - | 200 V | TO-220AB | 150 A | - | - | 100 µA | - | - | - | - | - | 200 V | - | - | - | ||
![]() MBR840 Multicomp | 2015 | - | - | Reverse | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 150 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | 8 A | - | 550 mV | - | - | 40 V | - | - | - | - | - | - | 150 A | - | - | - | - | - | - | - | Unknown | ||
![]() UF3006 Multicomp | In Stock | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | 3 A | - | 1.7 V | - | 75 ns | 600 V | - | - | - | - | - | - | 125 A | - | - | - | - | - | - | - | No SVHC | ||
![]() 1N5404 Multicomp | In Stock | - | - | - | NO | - | - | SILICON | 2 | 1.2 V | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | 1N5404+ | 1 | 150 °C | -55 °C | UNSPECIFIED | O-XALF-W2 | ROUND | LONG FORM | Contact Manufacturer | - | 6.25 W | - | - | 3.88 | - | - | - | - | - | - | - | GENERAL PURPOSE | - | - | - | AXIAL | WIRE | - | unknown | - | O-XALF-W2 | - | - | SINGLE | - | RECTIFIER DIODE | ISOLATED | - | 3 A | - | 1 | - | - | 400 V | DO-201AD | 200 A | - | - | 5 µA | - | - | - | - | - | - | - | - | - | ||
![]() SS24 Multicomp | 17310 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 40V | - | - | - | - | - | ||
![]() 1N5408 Multicomp | In Stock | - | - | - | NO | - | - | SILICON | 2 | 1.2 V | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | 1N5408+ | 1 | 150 °C | -55 °C | UNSPECIFIED | - | ROUND | LONG FORM | Contact Manufacturer | - | 6.25 W | - | - | 3.52 | - | - | - | - | - | - | - | GENERAL PURPOSE | - | - | - | AXIAL | WIRE | - | unknown | - | O-XALF-W2 | - | - | SINGLE | - | RECTIFIER DIODE | ISOLATED | - | 3 A | - | 1 | - | - | 1000 V | DO-201AD | 200 A | - | - | 5 µA | - | - | - | - | - | - | - | - | - | ||
![]() 1.5KE30A Multicomp | In Stock | - | - | - | NO | - | - | SILICON | 2 | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | 1.5KE30A+ | 1 | 175 °C | -65 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Contact Manufacturer | - | 5 W | - | - | 4.47 | - | - | - | - | - | - | - | - | EXCELLENT CLAMPING CAPABILITY, LOW ZENER IMPEDANCE, PRSM-MIN | - | AVALANCHE | AXIAL | WIRE | - | unknown | - | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | - | - | 25.6 V | DO-201AE | - | 1500 W | - | - | - | - | 28.5 V | - | - | - | 31.5 V | - | - |