- Power Dissipation
- Qualification
- Packaging
- Max Operating Temperature
- Max Power Dissipation
- Number of Pins
- Polarity
- REACH SVHC
- RoHS
- Zener Voltage
- Configuration
- Diode Element Material
Attribute column
Manufacturer
Multicomp Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Pins | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Elements | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Qualification | Reference Voltage-Nom | Risk Rank | RoHS | Packaging | Tolerance | Termination | Max Operating Temperature | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Reach Compliance Code | JESD-30 Code | Polarity | Configuration | Diode Type | Power Dissipation | Case Connection | Forward Current | Test Current | Forward Voltage | Zener Voltage | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Reverse Current-Max | Dynamic Impedance-Max | Reverse Test Voltage | Voltage Temp Coeff-Max | Knee Impedance-Max | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N759A Multicomp | 348 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4759A Multicomp | 4446 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | Cut Tape | - | - | 200 °C | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | 62 V | - | - | - | - | - | - | - | - | No SVHC | ||
![]() 1N750A Multicomp | 2180 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5230B Multicomp | In Stock | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | Cut Tape | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.7 V | - | - | - | - | - | - | - | - | - | ||
![]() 1N5366B Multicomp | 184 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5229B Multicomp | 2642 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | Cut Tape | - | - | 200 °C | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.3 V | - | - | - | - | - | - | - | - | Unknown | ||
![]() BZV55C22 Multicomp | 7663 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZT52C30 Multicomp | 12791 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5232B Multicomp | 13291 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5236B Multicomp | 17277 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | Cut Tape | - | - | 200 °C | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 V | - | - | - | - | - | - | - | - | No SVHC | ||
![]() 1N5245B Multicomp | 10155 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5248B Multicomp | 18462 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | Cut Tape | - | - | 200 °C | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 V | - | - | - | - | - | - | - | - | Unknown | ||
![]() 1N5235B Multicomp | 7348 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | Cut Tape | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.8 V | - | - | - | - | - | - | - | - | - | ||
![]() 1N4748A Multicomp | 5212 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5234B Multicomp | 8860 | - | - | NO | 2 | SILICON | 2 | 1 V | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | 1N5234B+ | 1 | 175 °C | GLASS | O-LALF-W2 | ROUND | LONG FORM | Contact Manufacturer | 0.5 W | - | 6.2 V | 4.45 | Compliant | Cut Tape | - | - | - | 500 mW | ZENER | AXIAL | WIRE | unknown | O-LALF-W2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | ISOLATED | - | - | - | 6.2 V | 5% | DO-35 | 20 mA | 5 µA | 7 Ω | 4 V | 2.79 mV/°C | 1000 Ω | - | ||
![]() BZV55C30 Multicomp | 60598 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 5 % | SMD/SMT | 200 °C | 500 mW | - | - | - | - | - | - | - | - | - | - | 250 mA | 2 mA | 900 mV | 30 V | - | - | - | - | - | - | - | - | No SVHC | ||
![]() 1N5344B Multicomp | 1886 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5388B Multicomp | 483 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZV55C4V7 Multicomp | 27445 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N746A Multicomp | 4063 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - |