- Power Dissipation
- Qualification
- Packaging
- Max Operating Temperature
- Max Power Dissipation
- Number of Pins
- Polarity
- REACH SVHC
- RoHS
- Zener Voltage
- Configuration
- Diode Element Material
Attribute column
Manufacturer
Multicomp Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Base Product Number | Case Style | DCL | DF | Lead Diameter (nom) | Length W/Weld | Mfr | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Seal | Tolerance (+ or -) | Packaging | Series | Capacitance | Construction | Termination Style | Polarity | Voltage | Power Dissipation | Insulation | ESR | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX84C12. Multicomp | 24338 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300mW | - | - | - | - | ||
![]() BZX84C6V2 Multicomp | 48395 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300mW | - | - | - | - | ||
![]() BZX84C16. Multicomp | 26470 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300mW | - | - | - | - | ||
![]() BZX84C18. Multicomp | 8789 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300mW | - | - | - | - | ||
![]() BZX84C24 Multicomp | 25062 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300mW | - | - | - | - | ||
![]() BZX84C22 Multicomp | 14341 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300mW | - | - | - | - | ||
![]() BZX84C13. Multicomp | 28206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300mW | - | - | - | - | ||
![]() BZX84C10 Multicomp | 2021 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300mW | - | - | - | - | ||
![]() BZX84C47 Multicomp | 33965 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300mW | - | - | - | - | ||
![]() BZX84C33. Multicomp | 26049 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300mW | - | - | - | - | ||
![]() BZT52C27 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4730A Multicomp | 11085 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1W | - | - | - | - | ||
![]() 1N4732A Multicomp | 3802 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1W | - | - | - | - | ||
![]() BZT52C15 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZT52C12S-7-F Multicomp | 7111 | - | - | 3528-19 | - | Molded | 138.6(uA) | 8% | Not Required(mm) | Not Required(mm) | - | Surface Mount | -55C to 105C | 105C | -55C | - | 2.8(mm) | Not Required(mm) | - | - | Not Required | 20% | Tape and Reel | - | 220UF(pF) | SMT Chip | Not Required | Polar | 6.3VDC | - | Not Required | 0.025(ohm) | 3.5(mm) | 1.9(mm) | ||
![]() BZX84C16-7-F Multicomp | 48 | - | - | 3528-21 | - | Molded | 63(uA) | 8% | Not Required(mm) | Not Required(mm) | - | Surface Mount | -55C to 105C | 105C | -55C | - | 2.8(mm) | Not Required(mm) | - | - | Not Required | 20% | Tape and Reel | - | 100UF(pF) | SMT Chip | Not Required | Polar | 6.3VDC | - | Not Required | 0.045(ohm) | 3.5(mm) | 1.9(mm) | ||
![]() BZX84C51-7-F Multicomp | In Stock | - | - | 3216-16 | - | Molded | 47(uA) | 8% | Not Required(mm) | Not Required(mm) | - | Surface Mount | -55C to 105C | 105C | -55C | - | 1.6(mm) | Not Required(mm) | - | - | Not Required | 20% | Tape and Reel | - | 47UF(pF) | SMT Chip | Not Required | Polar | 10VDC | - | Not Required | 0.045(ohm) | 3.2(mm) | 1.6(mm) | ||
![]() MMBZ5226B-7-F Multicomp | 76 | - | - | - | - | Molded | 63(uA) | 8% | Not Required(mm) | Not Required(mm) | - | Surface Mount | -55C to 105C | 105C | -55C | - | 2.8(mm) | Not Required(mm) | - | - | Not Required | 20% | - | - | 100UF(pF) | SMT Chip | Not Required | Polar | 6.3VDC | - | Not Required | 0.045(ohm) | 3.5(mm) | 1.1(mm) | ||
![]() BZT52C18S-7-F Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84C3V3+ Multicomp | 4268 | - | - | - | 74HC4066 | - | - | - | - | - | NXP Semiconductors | - | - | - | - | Bulk | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - |