- Power Dissipation
- Qualification
- Packaging
- Max Operating Temperature
- Max Power Dissipation
- Number of Pins
- Polarity
- REACH SVHC
- RoHS
- Zener Voltage
- Configuration
- Diode Element Material
Attribute column
Manufacturer
Multicomp Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Terminals | Case Style | DCL | DF | Forward Voltage-Max (VF) | Ihs Manufacturer | Lead Diameter (nom) | Lead Spacing (nom) | Length W/Weld | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Product Depth (mm) | Product Diameter (mm) | Qualification | Rad Hardened | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Seal | Seated Plane Height | Temp Coeff (Dielectric) | Tolerance (+ or -) | Packaging | ECCN Code | Max Operating Temperature | Additional Feature | HTS Code | Capacitance | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Construction | Reach Compliance Code | Termination Style | JESD-30 Code | Failure Rate | Polarity | Configuration | Voltage | Diode Type | Power Dissipation | Case Connection | Insulation | Zener Voltage | Voltage Tol-Max | ESR | JEDEC-95 Code | Working Test Current | Size(mm) | Reverse Current-Max | Dynamic Impedance-Max | Reverse Test Voltage | Voltage Temp Coeff-Max | Knee Impedance-Max | Product Length (mm) | Product Height (mm) | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMSZ5252B+ Multicomp | 1762 | - | - | - | YES | - | SILICON | 2 | - | - | - | 0.9 V | SPC TECHNOLOGY/ MULTICOMP | - | - | - | SPC Multicomp | MMSZ5252B+ | - | - | 1 | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | 0.5 W | - | - | - | - | 24 V | - | 4.49 | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER | DUAL | GULL WING | - | - | unknown | - | R-PDSO-G2 | - | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | - | - | - | - | 5% | - | - | 5.2 mA | - | 0.1 µA | 33 Ω | 18 V | - | - | - | - | - | ||
![]() ZMM5236B-7 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMBZ5231B-7-F Multicomp | 757 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZT52C36S-7-F Multicomp | 102 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZV55C62 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMSZ5232B+ Multicomp | 23686 | - | - | - | YES | - | SILICON | 2 | - | - | - | 0.9 V | SPC TECHNOLOGY/ MULTICOMP | - | - | - | SPC Multicomp | MMSZ5232B+ | - | - | 1 | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | 0.5 W | - | - | - | - | 5.6 V | - | 3.56 | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER | DUAL | GULL WING | - | - | unknown | - | R-PDSO-G2 | - | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | - | - | - | - | 5% | - | - | 20 mA | - | 5 µA | 11 Ω | 3 V | - | - | - | - | - | ||
![]() MMSZ5234B-7-F Multicomp | 1237 | - | - | 3216-10 | - | - | - | - | Molded | 47(uA) | 6% | - | - | Not Required(mm) | - | Not Required(mm) | - | - | - | Surface Mount | - | -55C to 105C | 105C | -55C | - | - | - | - | - | - | - | - | 1.6(mm) | Not Required(mm) | - | - | - | - | - | - | - | Not Required | - | - | 20% | Tape and Reel | - | - | - | - | 47UF(pF) | - | - | - | - | - | SMT Chip | - | Not Required | - | - | Polar | - | 10VDC | - | - | - | Not Required | - | - | 0.2(ohm) | - | - | - | - | - | - | - | - | 3.2(mm) | 0.9(mm) | - | ||
![]() BZX84C3V3-7-F Multicomp | 4148 | - | - | Not Required | - | - | - | - | - | - | - | - | - | 0.5 mm | 5.08 mm | - | - | - | - | Through Hole | - | -55C to 100C | - | - | - | - | - | - | - | - | - | - | 6 mm | Not Required mm | - | No | - | - | - | - | - | - | 11 mm | PET | 10% | Tape and Reel | - | - | - | - | 1000000 pF | - | - | - | - | - | Radial | - | - | - | Not Required | - | - | 63VDC/40VAC | - | - | - | - | - | - | - | - | - | 7.2 X 6 X 11 | - | - | - | - | - | 7.2 mm | 11 mm | - | ||
![]() MMSZ5236B+ Multicomp | 18641 | - | - | - | YES | - | SILICON | 2 | - | - | - | 0.9 V | SPC TECHNOLOGY/ MULTICOMP | - | - | - | SPC Multicomp | MMSZ5236B+ | - | - | 1 | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | 0.5 W | - | - | - | - | 7.5 V | - | 4.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER | DUAL | GULL WING | - | - | unknown | - | R-PDSO-G2 | - | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | - | - | - | - | 5% | - | - | 20 mA | - | 3 µA | 6 Ω | 6 V | - | - | - | - | - | ||
![]() 1N5250B-T Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N757D SPC Multicomp | In Stock | - | Datasheet | - | NO | - | SILICON | 2 | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | - | - | - | - | - | - | 1 | - | - | - | 200 °C | - | GLASS | O-LALF-W2 | ROUND | LONG FORM | Contact Manufacturer | 0.5 W | - | - | - | - | 9.1 V | - | - | - | - | - | - | - | - | - | EAR99 | - | HIGH RELIABILITY | 8541.10.00.50 | - | - | - | AXIAL | WIRE | - | - | unknown | - | O-LALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | - | ISOLATED | - | - | 1% | - | DO-35 | 20 mA | - | - | - | - | - | - | - | - | - | ||
![]() BZT52C5V6 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZT52C13S Multicomp | In Stock | - | - | - | YES | - | SILICON | 2 | - | - | - | 0.9 V | GOOD-ARK ELECTRONICS CO LTD | - | - | - | Suzhou Good-Ark Electronics Co Ltd | BZT52C13S | 1 | - | 1 | - | - | - | 150 °C | -65 °C | PLASTIC/EPOXY | SOD-323, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | 0.5 W | - | - | - | - | 13 V | NOT SPECIFIED | 5.6 | - | Yes | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | ZENER | DUAL | GULL WING | NOT SPECIFIED | - | compliant | - | R-PDSO-G2 | - | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | - | - | - | - | 6.42% | - | - | 5 mA | - | 0.1 µA | 30 Ω | 8 V | 11 mV/°C | 170 Ω | - | - | - | ||
![]() BZT52C9V1S Multicomp | In Stock | - | - | - | YES | - | SILICON | 2 | - | - | - | 0.9 V | GOOD-ARK ELECTRONICS CO LTD | - | - | - | Suzhou Good-Ark Electronics Co Ltd | BZT52C9V1S | 1 | - | 1 | - | - | - | 150 °C | -65 °C | PLASTIC/EPOXY | SOD-323, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | 0.5 W | - | - | - | - | 9.1 V | NOT SPECIFIED | 5.6 | - | Yes | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | ZENER | DUAL | GULL WING | NOT SPECIFIED | - | compliant | - | R-PDSO-G2 | - | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | - | - | - | - | 6.08% | - | - | 5 mA | - | 0.5 µA | 15 Ω | 6 V | 7 mV/°C | 100 Ω | - | - | - | ||
![]() 1N5925B Multicomp | In Stock | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Cut Tape | - | 150 °C | - | - | - | 3 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 V | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() 1N5920B Multicomp | In Stock | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | 150 °C | - | - | - | 3 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.2 V | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() 1N4733A Multicomp | 7714 | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Cut Tape | - | 175 °C | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1W | - | - | 5.1 V | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() BZT52C12 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 410mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5932B Multicomp | 51 | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Cut Tape | - | 150 °C | - | - | - | 3 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 V | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() BZT52C9V1 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 410mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |