- Power Dissipation
- Qualification
- Packaging
- Max Operating Temperature
- Max Power Dissipation
- Number of Pins
- Polarity
- REACH SVHC
- RoHS
- Zener Voltage
- Configuration
- Diode Element Material
Attribute column
Manufacturer
Multicomp Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Pins | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Knee Impedance | Manufacturer | Manufacturer Part Number | Maximum Regulator Current | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Power Dissipation (Max) | Qualification | Rad Hardened | Reference Voltage-Nom | Rev Curr | Risk Rank | RoHS | Test Current (It) | Typical Voltage Temperature Coefficient | Packaging | Type | Max Operating Temperature | Additional Feature | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | JESD-30 Code | Polarity | Configuration | Diode Type | Power Dissipation | Case Connection | Zener Voltage | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Reverse Current-Max | Dynamic Impedance-Max | Reverse Test Voltage | Voltage Temp Coeff-Max | Knee Impedance-Max | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N4739A Multicomp | 9423 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Cut Tape | - | 200 °C | - | 1 W | - | - | - | - | - | - | - | - | - | 500mW | - | 9.1 V | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() 1N5241B Multicomp | 6759 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Cut Tape | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | 11 V | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5240B Multicomp | 3764 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Cut Tape | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | 10 V | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5226B Multicomp | 6545 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Cut Tape | - | 200 °C | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | Unknown | ||
![]() 1N4754A Multicomp | 2715 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Cut Tape | - | 175 °C | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | 39 V | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() 1N5231B Multicomp | 15239 | - | - | NO | 2 | SILICON | 2 | 1 V | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | 1N5231B+ | - | - | 1 | - | - | 175 °C | GLASS | O-LALF-W2 | ROUND | LONG FORM | - | Contact Manufacturer | 0.5 W | - | - | 5.1 V | - | 4.45 | Compliant | - | - | Tape & Reel | - | 175 °C | - | 500 mW | ZENER | AXIAL | WIRE | unknown | - | O-LALF-W2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | ISOLATED | 5.1 V | 5% | DO-35 | 20 mA | - | 5 µA | 17 Ω | 2 V | 1.53 mV/°C | 1600 Ω | Unknown | ||
![]() 1N4751A Multicomp | 5552 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4736A Multicomp | 781 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Cut Tape | - | 200 °C | - | 1 W | - | - | - | - | - | - | - | - | - | 1W | - | 6.8 V | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() 1N4737A Multicomp | 1000 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Cut Tape | - | 200 °C | - | 1 W | - | - | - | - | - | - | - | - | - | 1W | - | 7.5 V | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() 1N4735A Multicomp | 7256 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Cut Tape | - | 175 °C | - | 1 W | - | - | - | - | - | - | - | - | - | 1W | - | 6.2 V | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() 1N4728A Multicomp | 490 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4734A Multicomp | 12155 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Cut Tape | - | 200 °C | - | 1 W | - | - | - | - | - | - | - | - | - | 500mW | - | 5.6 V | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() 1N5228B Multicomp | 5139 | - | - | - | 2 | - | - | - | - | 23 | - | - | - | Through Hole | - | -65C to 200C | Military | - | - | - | - | - | DO-35 | - | - | - | No | - | 0.01(mA) | - | Compliant | 20(mA) | -0.06%/K(MAX) | Cut Tape | Voltage Regulator | - | - | 500 mW | - | - | - | - | 2 | - | - | Single | - | 0.5(W) | - | 3.9 | - | - | - | 5% | - | - | - | - | - | - | ||
![]() 1N5363B Multicomp | 497 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4755A Multicomp | 446 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Cut Tape | - | 200 °C | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | 43 V | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() BZT52C18+ Multicomp | 19069 | - | - | YES | - | SILICON | 2 | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | BZT52C18+ | - | - | 1 | - | - | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | - | Contact Manufacturer | 0.5 W | - | - | 18 V | - | 5.1 | - | - | - | - | - | - | HIGH RELIABILITY | - | ZENER | DUAL | GULL WING | unknown | - | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | 6.41% | - | 5 mA | - | - | - | - | - | - | - | ||
![]() 1N748A Multicomp | In Stock | - | - | - | - | - | - | - | - | 23 | - | - | 95(mA) | Through Hole | - | -65C to 200C | Military | - | - | - | - | - | DO-35 | - | - | - | No | - | 0.01(mA) | - | - | 20(mA) | - | - | Voltage Regulator | - | - | - | - | - | - | - | 2 | - | - | Single | - | 0.5(W) | - | 3.9 | - | - | - | 5% | - | - | - | - | - | - | ||
![]() BZT52C3V9S Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5238B Multicomp | 144 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Cut Tape | - | 200 °C | - | 500 mW | - | - | - | - | - | - | - | - | - | 500mW | - | 8.7 V | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() 1N5353B Multicomp | 9232 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |