- Bearing Type
- Current Rating
- IP Rating
- Power Rating
- Rated Speed
- Flammability Rating
- Height
- Hole Diameter
- Max Operating Temperature
- Min Operating Temperature
- Operating Supply Voltage
- Power Consumption
Attribute column
Manufacturer
Multicomp AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Rated Speed | RoHS | Voltage Rating (AC) | Max Operating Temperature | Min Operating Temperature | Power Rating | Current Rating | Lead Length | Operating Supply Voltage | Hole Diameter | Bearing Type | Power Consumption | Outside Diameter | IP Rating | Height | Width | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP101A/1123HSL.GN Multicomp | 48 | - | - | 2900rpm | - | - | - | - | - | 210mA | - | - | - | Sleeve Bearing | - | - | - | - | - | - | - | ||
![]() SF23080AT/2082HBL.GN Multicomp | 241 | - | - | 2450rpm | - | - | - | - | - | 70mA | - | - | - | Ball Bearing | - | - | - | - | - | - | - | ||
![]() SF11580AT/1082HBL.GN Multicomp | 211 | - | - | 2900rpm | - | - | - | - | - | 120mA | - | - | - | Ball Bearing | - | - | - | - | - | - | - | ||
![]() SF11580A/1083HSL.GN Multicomp | 55 | - | - | 2750rpm | - | - | - | - | - | 150mA | - | - | - | Sleeve Bearing | - | - | - | - | - | - | - | ||
![]() SF11592A/1092HBL.GN Multicomp | 125 | - | - | 2850rpm | Compliant | 115 V | 70 °C | -10 °C | - | 120mA | - | 115 V | 4.3 mm | Precision Ball Bearing | 12 W | - | - | 92 mm | 92 mm | No SVHC | UL94 V-0 | ||
![]() DP201A/2123HSL.GN Multicomp | 662 | - | - | 2550rpm | Compliant | 230 V | 70 °C | -10 °C | - | 125 mA | 300 mm | 230 V | 4.3 mm | Sleeve | 18 W | 119 mm | - | 119 mm | 119 mm | - | UL94 V-0 | ||
![]() DP203A/2123LSL.GN Multicomp | 166 | - | - | 2000rpm | - | - | - | - | - | 80mA | - | - | - | Sleeve Bearing | - | - | - | - | - | - | - |