- REACH SVHC
- RoHS Status
- Height
- Length
- Mount
- Diameter - Inside
- Diameter - Outside
- Frequency
- Width
- Frequency(Max)
- Package / Case
- Resistance
Attribute column
Manufacturer
Multicomp Ferrite Beads and Chips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Weight | Frequency(Max) | Frequency-Self-Resonant | Material-Core | RoHS | Packaging | Published | Resistance | Current Rating | Frequency | Insulation Resistance | Impedance | Max DC Current | Filter Type | Wire/Cable Diameter | DC Resistance (DCR) - Parallel | Height | Length | Width | Diameter - Outside | Diameter - Inside | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TUB4/2/5-3B1 Multicomp | In Stock | - | - | - | - | - | 45.359237 g | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | 4.064 mm | 4.064 mm | 3.048 mm | - | - | - | - | - | ||
![]() TN14/9/5-4C65 Multicomp | In Stock | - | - | - | - | - | 113.398093 g | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | 14.986 mm | 6.096 mm | 11.938 mm | - | - | - | - | - | ||
![]() LF-65B Multicomp | 36839 | - | Datasheet | Cable | - | - | - | 300MHz | - | - | - | - | - | 10MOhm | - | 300MHz | 10MOhm | 220Ohm | - | - | 6.5 mm | - | - | - | 19.5mm | - | - | No SVHC | RoHS Compliant | UL94 V-0 | ||
![]() 23NB423226 Multicomp | 602314 | - | Datasheet | - | SMD/SMT | 2 | - | 100MHz | 100MHz | Ferrite | - | Cut Tape | - | 600μOhm | - | 100MHz | - | - | 5A | - | - | 600μOhm | 2.55mm | - | 3mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() LF-130B Multicomp | 1807 | - | Datasheet | Cable | - | - | - | 300MHz | - | - | - | - | - | 10MOhm | - | 300MHz | 10MOhm | 190Ohm | - | - | 13 mm | - | 30mm | - | 31.5mm | - | - | No SVHC | RoHS Compliant | UL94 V-0 | ||
![]() MCAB035060-33 Multicomp | 67209 | - | Datasheet | - | Axial | 2 | 4.535924g | - | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | 12.7mm | 6mm | 12.7mm | 3.5 mm | 650 μm | No SVHC | RoHS Compliant | - | ||
![]() SPC5302 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 308Ohm | - | - | - | - | - | FERRITE BEAD | 6.5 mm | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() LF-100B Multicomp | 3096 | - | - | Cable | - | - | - | - | - | - | - | - | 2006 | 10MOhm | - | 300MHz | 10MOhm | 256Ohm | - | - | 10 mm | - | - | - | 24.5mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() LF50B Multicomp | 4017 | - | Datasheet | Cable | - | - | - | 300MHz | - | - | - | - | - | 10MOhm | - | 300MHz | 10MOhm | 115Ohm | - | - | 5 mm | - | 29.6mm | - | - | 16 mm | 5 mm | No SVHC | RoHS Compliant | UL94 V-0 | ||
![]() 33RI28X13X16 Multicomp | 758 | - | Datasheet | External | 120 | - | - | 100MHz | - | - | - | - | - | - | - | 100MHz | - | - | - | - | - | - | 13mm | 13mm | - | 28 mm | 16 mm | No SVHC | RoHS Compliant | - | ||
![]() 33RI25X12X15 Multicomp | 5252 | - | Datasheet | External | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12mm | 12mm | - | 25 mm | 15 mm | No SVHC | RoHS Compliant | - | ||
![]() 33RH17.5X28.5X10.7 Multicomp | 47501 | - | - | External | - | - | 22.679619g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.892mm | 28.5mm | 29.972mm | 17.5 mm | 10.7 mm | No SVHC | RoHS Compliant | - | ||
![]() 33RH17.5X28.5X9.5 Multicomp | 30916 | - | Datasheet | External | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.5mm | 28.5mm | - | 17.5 mm | 9.5 mm | No SVHC | RoHS Compliant | - | ||
![]() 33RI28X20X16 Multicomp | 2216 | - | Datasheet | External | 100 | - | - | 100MHz | - | - | - | - | - | - | - | 100MHz | - | - | - | - | - | - | 20mm | 20mm | - | 28 mm | 16 mm | No SVHC | RoHS Compliant | - | ||
![]() 33RH16X17X9 Multicomp | 23204 | - | - | External | - | - | - | - | - | - | - | - | 2001 | - | - | - | - | - | - | - | - | - | 17mm | 17mm | - | 16.9 mm | 9 mm | No SVHC | RoHS Compliant | - | ||
![]() 33RI16X14X10 Multicomp | 7975 | - | Datasheet | External | 100 | - | - | 100MHz | - | - | - | - | - | - | - | 100MHz | - | - | - | - | - | - | 14mm | 14mm | - | 16 mm | 10 mm | No SVHC | RoHS Compliant | - | ||
![]() 33RI31.5X16X19 Multicomp | 4186 | - | Datasheet | External | - | - | - | 100MHz | - | - | - | - | - | - | - | 100MHz | - | - | - | - | - | - | - | 16mm | - | 31.5 mm | 19 mm | No SVHC | RoHS Compliant | - | ||
![]() 33RH14.2X28.5X6.35 Multicomp | 11182 | - | - | External | - | - | 18.143695g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.938mm | 28.5mm | 11.938mm | 14.2 mm | 6.35 mm | No SVHC | RoHS Compliant | - | ||
![]() MCAB035090-33 Multicomp | 16213 | - | - | - | Axial | 2 | 4.535924g | - | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | 6.35mm | 9mm | 6.35mm | 3.5 mm | 650 μm | No SVHC | RoHS Compliant | - | ||
![]() 33RH14.2X28.5X7 Multicomp | 9239 | - | - | External | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.5mm | 28.5mm | - | 14.2 mm | 7 mm | No SVHC | RoHS Compliant | - |