- Series
- RoHS
- Operating Temperature
- Color
- Part Status
- Features
- Mounting Type
- Packaging
- Voltage, Rating
- Wire Gauge
- Manufacturer
- Mfr
Attribute column
Manufacturer
Multicomp Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Material | Housing Material | Material - Insulation | Conductor Material | Terminal Screw Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Approvals | Contact Sizes | Jacket Material | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mounting | RoHS | Torque-Screw | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Color | Number of Rows | Capacitance | Pitch | Current Rating | Wire Gauge | Voltage | Number of Circuits | Number of Levels | Current | Terminal Block Type | Bottom Termination | Barrier Type | Positions Per Level | Top Termination | Mating Orientation | Wire Termination | Screw Thread | Terminal Screw Finish | Max Frequency | Number of Wire Entries | Self Resonant Frequency | Outside Diameter | Disconnect Type | Element Type | Features | Nominal Input Voltage (AC) | IP Rating | Height | Material Flammability Rating | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC002416 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC003038 Multicomp | 22037 | - | - | - | Through Hole | - | Thermoplastic | - | - | - | -- | Brass - Nickel Plated | Steel - Zinc Plated | - | - | - | - | - | - | - | - | 0.4 Nm (3.5 Lb-In) | - | -40°C ~ 115°C | Bulk | YE | - | Active | - | Green | - | - | 0.200 (5.08mm) | - | 12-24 AWG | 300V | - | 1 | 10A | - | - | - | 7 | - | Horizontal with Board | Screw - Rising Cage Clamp | M2.5 | - | - | - | - | - | - | - | Interlocking (Front, Side), Mid Wire Entry Level | - | - | - | - | - | ||
![]() MC002828 Multicomp | In Stock | - | - | - | Chassis, Panel | - | - | Thermoplastic | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK506 | - | Active | - | Black | 1 | - | 0.374 (9.50mm) | 20A | 12-22 AWG | - | 4 | - | - | Barrier Block | Solder Turret | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | Zinc | - | 4 | - | - | - | - | Flange | - | - | - | UL94 V-0 | - | ||
![]() MC002266 Multicomp | 46 | - | - | - | Through Hole | - | - | Thermoplastic | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK511 | - | Active | - | Black | 1 | - | 0.374 (9.50mm) | 30A | 10-22 AWG | - | 7 | - | - | Barrier Block | PC Pin | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | Nickel | - | 7 | - | - | - | - | -- | - | - | - | UL94 V-0 | - | ||
![]() PP000352 Multicomp | In Stock | - | - | - | Through Hole | - | - | Thermoplastic | Tinned Copper | Steel | - | - | - | - | - | PVC | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK211 | - | Active | - | Black | 1 | - | 0.250 (6.35mm) | 10A | 16-22 AWG | - | 19 | - | - | Barrier Block | PC Pin | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | Zinc | - | 19 | - | - | - | - | -- | - | - | - | UL94 V-0 | - | ||
![]() MC-SVS1-D10-G Multicomp | 3813 | - | - | - | Through Hole | - | Thermoplastic | - | - | - | -- | Brass - Nickel Plated | Steel - Zinc Plated | - | - | - | - | - | - | - | - | 0.4 Nm (3.5 Lb-In) | - | -40°C ~ 115°C | Bulk | YS | - | Active | - | Green | - | - | 0.197 (5.00mm) | - | 16-26 AWG | 300V | - | 2 | 10A | - | - | - | 17 | - | Horizontal with Board | Screw - Rising Cage Clamp | M3.5 | - | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | ||
![]() MC002254 Multicomp | In Stock | - | - | - | Through Hole | - | - | Thermoplastic | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | -- | -40°C ~ 115°C | Bulk | YK70A | - | Active | - | Black | 1 | - | 0.433 (11.00mm) | -- | 8-18 AWG | - | 10 | - | - | Barrier Block | PC Pin | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | Zinc | - | 10 | - | - | - | - | -- | - | - | - | UL94 V-0 | - | ||
![]() ABT-402-RC Multicomp | 13014 | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | -- | -- | Active | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC002379 Multicomp | 41 | - | - | - | Through Hole | - | - | Thermoplastic | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK504 | - | Active | - | Black | 1 | - | 0.374 (9.50mm) | 20A | 12-22 AWG | - | 13 | - | - | Barrier Block | PC Pin | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | Zinc | - | 13 | - | - | - | - | Cover | - | - | - | UL94 V-0 | - | ||
![]() 24-16457 Multicomp | 294 | - | - | - | Through Hole | - | - | Thermoplastic | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK604 | - | Active | - | Black | 1 | - | 0.394 (10.00mm) | 20A | 12-22 AWG | - | 16 | - | - | Barrier Block | PC Pin | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | Zinc | - | 16 | - | - | - | - | -- | - | - | - | UL94 V-0 | - | ||
![]() SPC23198 Multicomp | 313 | - | - | - | Chassis, Panel, Right Angle | - | - | Thermoplastic | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -40°C ~ 115°C | Bulk | YK223 | - | Active | - | Black | 1 | - | 0.250 (6.35mm) | 10A | 18-22 AWG | - | 22 | - | - | Barrier Block | Solder Eyelets | 3 Wall (Tri) | - | Screws with Captive Plate | - | - | - | Zinc | - | 22 | - | - | - | - | -- | - | - | - | UL94 V-0 | - | ||
![]() MC000910 Multicomp | 80 | - | - | - | Through Hole | - | Thermoplastic | - | - | - | -- | Brass - Nickel Plated | Steel - Zinc Plated | - | - | - | - | - | - | - | - | 0.4 Nm (3.5 Lb-In) | - | -40°C ~ 115°C | Bulk | YL | - | Active | - | Green | - | - | 0.197 (5.00mm) | - | 12-22 AWG | 300V | - | 2 | 20A | - | - | - | 23 | - | Horizontal with Board | Screw - Rising Cage Clamp | M2.5 | - | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | ||
![]() PP001389 Multicomp | In Stock | - | - | - | Chassis, Panel | - | - | Thermoplastic | - | Steel | - | - | - | - | - | - | - | - | - | - | Compliant | - | 300V | -40°C ~ 115°C | Bulk | YK505 | - | Active | - | Black | 1 | - | 0.374 (9.50mm) | 20A | 12-22 AWG | - | 15 | - | - | Barrier Block | Solder Eyelets | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | Zinc | - | 15 | - | - | - | - | Flange | - | - | - | UL94 V-0 | - | ||
![]() PSG03439 Multicomp | 120 | - | - | - | Through Hole | - | - | Thermoplastic | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK61A | - | Active | - | Black | 1 | - | 0.394 (10.00mm) | 20A | 12-22 AWG | - | 22 | - | - | Barrier Block | PC Pin | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | Nickel | - | 22 | - | - | - | - | -- | - | - | - | UL94 V-0 | - | ||
![]() MP700337 Multicomp | In Stock | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCABT-455-RC Multicomp | 354 | - | - | External | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG34P0600E5WL | Panel | Compliant | - | - | - | - | - | - | - | - | - | - | 37000pF | - | 600 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.8 kHz | 35 mm | - | Piezo | - | - | - | 510 µm | - | No SVHC | ||
![]() MP700445 Multicomp | 69 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PP002378 Multicomp | In Stock | - | - | - | - | - | - | - | Tinned Copper | - | - | - | - | - | - | PVC | - | ABB | ACH550-CC-125A-6+F267 | Panel, Wall | - | - | 300V | - | - | - | - | - | - | - | - | - | - | - | 18AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 Hz | - | - | - | Circuit Breaker | - | - | 575 VAC | IP21 | - | - | - | ||
![]() PP002545 Multicomp | In Stock | - | - | - | - | - | - | - | Tinned Copper | - | - | - | - | - | - | PVC | - | Mitsubishi Electric Automation | RUFC22/480 | - | - | - | 300V | - | - | - | - | - | - | - | - | - | - | - | 16AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP700464 Multicomp | 236 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | D525R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |