- Series
- RoHS
- Operating Temperature
- Color
- Part Status
- Features
- Mounting Type
- Packaging
- Voltage, Rating
- Wire Gauge
- Manufacturer
- Mfr
Attribute column
Manufacturer
Multicomp Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Material - Insulation | Terminal Screw Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Lead Free Status / RoHS Status | Mfr | Package | Product Status | Torque-Screw | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Color | Number of Rows | Pitch | Current Rating | Wire Gauge | Voltage | Number of Circuits | Number of Levels | Current | Terminal Block Type | Bottom Termination | Barrier Type | Positions Per Level | Top Termination | Mating Orientation | Wire Termination | Screw Thread | Terminal Screw Finish | Number of Wire Entries | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC002411 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC002412 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC-254-12-SR Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC002322 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC002257 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC010921 Multicomp | 86 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC008368 Multicomp | 8040 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP-L-0500-ST Multicomp | 139 | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PP002149 Multicomp | 84 | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC003057 Multicomp | 9024 | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC003353 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PP002275 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC002214 Multicomp | 56 | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC003254 Multicomp | 5230 | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC003225 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC-254-60-SR Multicomp | In Stock | - | - | Through Hole | Thermoplastic | - | - | -- | Brass - Nickel Plated | Steel - Zinc Plated | - | - | - | - | 0.4 Nm (3.5 Lb-In) | - | -40°C ~ 115°C | Bulk | YC | Active | Green | - | 0.200 (5.08mm) | - | 16-26 AWG | 300V | - | 1 | 10A | - | - | - | 9 | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | Interlocking (Side) | - | ||
![]() MC-SVS1-S04-G Multicomp | 4543 | - | - | Through Hole | Thermoplastic | - | - | -- | Brass - Nickel Plated | Steel - Zinc Plated | - | - | - | - | 0.2 Nm (1.7 Lb-In) | - | -40°C ~ 115°C | Bulk | YQ | Active | Green | - | 0.138 (3.50mm) | - | 16-24 AWG | 300V | - | 2 | 10A | - | - | - | 3 | - | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | - | Interlocking (Side) | - | ||
![]() PP002197 Multicomp | 49 | - | - | Through Hole | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK303 | Active | Black | 1 | 0.300 (7.62mm) | 15A | 14-22 AWG | - | 2 | - | - | Barrier Block | PC Pin | 3 Wall (Tri) | - | Screws with Captive Plate | - | - | - | Zinc | 2 | -- | UL94 V-0 | ||
![]() MC-254-64-SR Multicomp | In Stock | - | - | Chassis, Panel, Right Angle | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK615 | Active | Black | 1 | 0.394 (10.00mm) | 25A | 12-22 AWG | - | 2 | - | - | Barrier Block | Solder Tab | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | Zinc | 2 | -- | UL94 V-0 | ||
![]() MC-HVS1-S10-G Multicomp | 4048 | - | - | Through Hole | -- | - | - | -- | Brass | Steel | - | - | - | - | 0.2 Nm (1.7 Lb-In) | - | -- | Bulk | YP | Active | Green | - | 0.150 (3.81mm) | - | 16-24 AWG | 300V | - | 1 | 10A | - | - | - | 9 | - | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | - | Mid Wire Entry Level | - |