- Series
- RoHS
- Operating Temperature
- Color
- Part Status
- Features
- Mounting Type
- Packaging
- Voltage, Rating
- Wire Gauge
- Manufacturer
- Mfr
Attribute column
Manufacturer
Multicomp Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Mounting Feature | Shell Material | Housing Material | Insert Material | Backshell Material, Plating | Conductor Material | Contact Finish Mating | Contact Materials | Jacket Material | Lead Free Status / RoHS Status | Mfr | Package | Primary Material | Product Status | Rated Speed | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Part Status | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Number of Rows | Gender | Fastening Type | Power Rating | Current Rating (Amps) | Pitch | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Shell Finish | Shell Size - Insert | Housing Color | Contact Resistance | Wire Gauge | Max Voltage Rating (AC) | Max Current Rating | Shell Size, MIL | Cable Opening | Bearing Type | Features | IP Rating | Height | Length | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3183Y-1.25MMBLK100M Multicomp | 63 | - | - | - | - | - | - | - | - | - | Copper | - | - | PVC | -- | - | - | - | - | - | - | 500V | - | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC002829 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PP002273 Multicomp | 21 | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC002458 Multicomp | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PP002269 Multicomp | 51 | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP700453 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP700468 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC001628 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4800rpm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.72W | - | - | - | - | - | - | 310mA | - | - | - | - | - | - | - | - | - | Ball Bearing | - | IP68 | - | - | - | - | ||
![]() MC002161 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC002188 Multicomp | 42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | 1 % | - | - | 50 ppm/°C | - | 6.98 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() MC002185 Multicomp | 58 | - | - | Tin | - | - | - | Polybutylene | - | - | - | - | Bronze | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | - | IDT | - | - | - | - | 120 °C | -40 °C | - | - | - | 2 | Female | - | - | - | 2.54 mm | Right Angle | - | - | 7 mm | - | - | - | - | 10 mΩ | - | 32 V | 1.2 A | - | - | - | - | - | - | 15.21 mm | - | - | ||
![]() 1820-10PK Multicomp | In Stock | - | - | - | Panel Mount | Flange | Aluminum Alloy | - | Rubber | - | - | Silver | Copper Alloy | - | - | Radiall USA, Inc. | Bulk | Metal | Active | - | - | 900VAC, 1250VDC | -55°C ~ 125°C | - | CVS | - | - | Solder Cup | - | Receptacle, Female Sockets | - | 14 | - | - | - | Green | Industrial | - | - | Threaded | - | 13A, 23A | - | - | Unshielded | - | - | - | Green Cadmium | 28-2 | - | - | - | - | - | - | - | - | Backshell | - | - | - | - | UL94 V-0 | ||
![]() MC011486 Multicomp | 255 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GW-85028 Multicomp | 42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP700479 Multicomp | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC011485 Multicomp | 192 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC007829 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC010950 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC010941 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC010926 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |