- Series
- RoHS
- Operating Temperature
- Color
- Part Status
- Features
- Mounting Type
- Packaging
- Voltage, Rating
- Wire Gauge
- Manufacturer
- Mfr
Attribute column
Manufacturer
Multicomp Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Material - Insulation | Terminal Screw Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Base Product Number | Mfr | Package | Product Status | Rated Speed | Torque-Screw | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Color | Number of Rows | Power Rating | Pitch | Current Rating | Wire Gauge | Voltage | Number of Circuits | Number of Levels | Current | Terminal Block Type | Bottom Termination | Barrier Type | Positions Per Level | Top Termination | Mating Orientation | Wire Termination | Screw Thread | Terminal Screw Finish | Bearing Type | Number of Wire Entries | Features | IP Rating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PP000814 Multicomp | In Stock | - | - | Through Hole, Right Angle | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK401 | Active | Black | 1 | - | 0.325 (8.26mm) | 20A | 12-22 AWG | - | 5 | - | - | Barrier Block | PC Pin | 3 Wall (Tri) | - | Screws with Captive Plate | - | - | - | Zinc | - | 5 | Cover | - | UL94 V-0 | ||
![]() MC002457 Multicomp | 37 | - | - | Chassis, Panel | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK603 | Active | Black | 1 | - | 0.394 (10.00mm) | 20A | 12-22 AWG | - | 3 | - | - | Barrier Block | Solder Eyelets | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | Zinc | - | 3 | Flange | - | UL94 V-0 | ||
![]() MC002190 Multicomp | 46 | - | - | Through Hole | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK612 | Active | Black | 1 | - | 0.394 (10.00mm) | 25A | 12-22 AWG | - | 5 | - | - | Barrier Block | PC Pin | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | Zinc | - | 5 | -- | - | UL94 V-0 | ||
![]() MC001676 Multicomp | 42 | - | - | Through Hole | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | 250V | -40°C ~ 115°C | Bulk | YK221 | Active | Black | 1 | - | 0.250 (6.35mm) | 10A | 18-22 AWG | - | 8 | - | - | Barrier Block | PC Pin | 3 Wall (Tri) | - | Screws with Captive Plate | - | - | - | Zinc | - | 8 | -- | - | UL94 V-0 | ||
![]() MC002191 Multicomp | In Stock | - | - | Through Hole | Thermoplastic | - | - | -- | Brass - Nickel Plated | Steel - Zinc Plated | - | - | - | - | - | 0.4 Nm (3.5 Lb-In) | - | -40°C ~ 115°C | Bulk | YN | Active | Green | - | - | 0.200 (5.08mm) | - | 12-24 AWG | 300V | - | 3 | 10A | - | - | - | 7 | - | Horizontal with Board | Screw - Rising Cage Clamp | M2.5 | - | - | - | Interlocking (Side) | - | - | ||
![]() MC002208 Multicomp | In Stock | - | - | Through Hole | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK414 | Active | Black | 1 | - | 0.325 (8.26mm) | 20A | 12-22 AWG | - | 8 | - | - | Barrier Block | PC Pin | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | Zinc | - | 8 | -- | - | UL94 V-0 | ||
![]() MC002263 Multicomp | In Stock | - | - | Chassis, Panel, Right Angle | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK334 | Active | Black | 1 | - | 0.325 (8.26mm) | 20A | 12-22 AWG | - | 7 | - | - | Barrier Block | Solder Tab | 3 Wall (Tri) | - | Screws with Captive Plate | - | - | - | Zinc | - | 7 | -- | - | UL94 V-0 | ||
![]() MC002373 Multicomp | In Stock | - | - | Through Hole | Thermoplastic | - | - | -- | Brass - Nickel Plated | Steel - Zinc Plated | - | - | - | - | - | 0.4 Nm (3.5 Lb-In) | - | -40°C ~ 115°C | Bulk | YL | Active | Green | - | - | 0.200 (5.08mm) | - | 12-22 AWG | 300V | - | 2 | 20A | - | - | - | 12 | - | Horizontal with Board | Screw - Rising Cage Clamp | M2.5 | - | - | - | Interlocking (Side) | - | - | ||
![]() MC003428 Multicomp | In Stock | - | - | Through Hole, Right Angle | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK503 | Active | Black | 1 | - | 0.374 (9.50mm) | 20A | 12-22 AWG | - | 10 | - | - | Barrier Block | Solder Tab | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | Zinc | - | 10 | -- | - | UL94 V-0 | ||
![]() MC-HRT1-S04-G Multicomp | 5421 | - | - | Through Hole | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK321 | Active | Black | 1 | - | 0.300 (7.62mm) | 15A | 14-22 AWG | - | 21 | - | - | Barrier Block | PC Pin | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | Zinc | - | 21 | -- | - | UL94 V-0 | ||
![]() PP000358 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC001078 Multicomp | 77 | - | - | Through Hole | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | -- | -40°C ~ 115°C | Bulk | YK70A | Active | Black | 1 | - | 0.433 (11.00mm) | -- | 8-18 AWG | - | 13 | - | - | Barrier Block | PC Pin | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | Zinc | - | 13 | Cover | - | UL94 V-0 | ||
![]() D03059 Multicomp | 71 | - | - | Chassis, Panel | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK603 | Active | Black | 1 | - | 0.394 (10.00mm) | 20A | 12-22 AWG | - | 13 | - | - | Barrier Block | Solder Eyelets | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | Zinc | - | 13 | Flange | - | UL94 V-0 | ||
![]() PSG01681 Multicomp | In Stock | - | - | Through Hole, Right Angle | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK503 | Active | Black | 1 | - | 0.374 (9.50mm) | 20A | 12-22 AWG | - | 17 | - | - | Barrier Block | Solder Tab | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | Zinc | - | 17 | -- | - | UL94 V-0 | ||
![]() MC002296 Multicomp | In Stock | - | - | Through Hole | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | 600V | -40°C ~ 115°C | Bulk | YK902 | Active | Black | 1 | - | 0.630 (16.00mm) | 65A | 6-10 AWG | - | 4 | - | - | Barrier Block | Solder Tab | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | Zinc | - | 4 | Cover | - | UL94 V-0 | ||
![]() MC001864. Multicomp | In Stock | - | - | Through Hole | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK501 | Active | Black | 1 | - | 0.374 (9.50mm) | 20A | 12-22 AWG | - | 19 | - | - | Barrier Block | PC Pin | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | Zinc | - | 19 | -- | - | UL94 V-0 | ||
![]() PP000349 Multicomp | In Stock | - | - | Through Hole | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK501 | Active | Black | 1 | - | 0.374 (9.50mm) | 20A | 12-22 AWG | - | 15 | - | - | Barrier Block | PC Pin | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | Zinc | - | 15 | Cover | - | UL94 V-0 | ||
![]() MC001615 Multicomp | In Stock | - | - | Through Hole | - | Thermoplastic | Steel | - | - | - | - | - | - | - | 4200rpm | - | 250V | -40°C ~ 115°C | Bulk | YK221 | Active | Black | 1 | 2.4W | 0.250 (6.35mm) | 10A | 18-22 AWG | - | 28 | - | - | Barrier Block | PC Pin | 3 Wall (Tri) | - | Screws with Captive Plate | - | - | - | Zinc | Ball Bearing | 28 | -- | IP68 | UL94 V-0 | ||
![]() MC001964 Multicomp | In Stock | - | - | Through Hole | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | -- | -40°C ~ 115°C | Bulk | YK70A | Active | Black | 1 | - | 0.433 (11.00mm) | -- | 8-18 AWG | - | 15 | - | - | Barrier Block | PC Pin | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | Zinc | - | 15 | -- | - | UL94 V-0 | ||
![]() PSG00666 Multicomp | 586 | - | - | - | - | - | - | - | - | - | D38999/20SH | Corsair | Bag | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |