- Series
- RoHS
- Operating Temperature
- Color
- Part Status
- Features
- Mounting Type
- Packaging
- Voltage, Rating
- Wire Gauge
- Manufacturer
- Mfr
Attribute column
Manufacturer
Multicomp Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Conductor Material | Approvals | Base Product Number | Channel-to-Channel Matching (ΔRon) | ECCN | Frequency-Max | Harmonized Code | Itar Registered | Jacket Material | Manufacturer | Manufacturer Part Number | Mfr | Mounting Method | Package | Positions | Product Status | RoHS | Slot Width | Torque | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Color | Applications | Power (Watts) | Capacitance | Voltage - Supply | Style | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Failure Rate | Lead Spacing | Wire Gauge | Current - Supply (Disable) (Max) | Number of Circuits | Current | Cable Length | Lead Style | Spread Spectrum Bandwidth | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Input | Ratio - Input:Output | Connector Type A | -3db Bandwidth | On-State Resistance (Max) | PLL | Differential - Input:Output | Connector Type B | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Absolute Pull Range (APR) | Charge Injection | Divider/Multiplier | Crosstalk | Voltage - Supply, Single (V+) | Voltage - Supply, Dual (V±) | Features | Height Seated (Max) | Length | Thickness (Max) | Length (mm) | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24-14785 Multicomp | 2486 | - | - | - | - | - | - | - | 074040 | - | - | - | - | - | - | - | - | Molex | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PP002293 Multicomp | In Stock | - | - | - | Axial | Axial | - | - | RNC55 | - | - | - | - | - | - | - | - | Vishay Dale | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | -65°C ~ 175°C | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | 2 | ±25ppm/°C | - | 1.59 kOhms | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | ||
![]() 24-15614 Multicomp | 687 | - | - | - | 2010 (5025 Metric) | 2010 | - | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | Bulk | - | Active | - | - | - | - | - | -65°C ~ 170°C | WSL | 0.200 L x 0.100 W (5.08mm x 2.54mm) | ±1% | 2 | ±75ppm/°C | - | 392 mOhms | Metal Element | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 0.035 (0.89mm) | - | - | - | - | AEC-Q200 | ||
![]() PP002145 Multicomp | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | Tape & Reel (TR) | - | Obsolete | - | - | - | 100V | - | -55°C ~ 150°C | GA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | - | C0G, NP0 | - | - | - | - | Automotive | - | 10 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Mountable, High Temperature | - | - | 0.038 (0.97mm) | - | - | AEC-Q200 | ||
![]() MP001683 Multicomp | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | 200MHz | - | - | - | - | - | Renesas Electronics America Inc | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | Clock/Frequency Synthesizer, Spread Spectrum Clock Generator | - | - | - | - | - | - | 3.135V ~ 3.465V | - | - | - | CMOS | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Clock, Crystal | 1:2 | - | - | - | Yes with Bypass | No/No | - | - | - | - | - | - | - | - | Yes/Yes | - | - | - | - | - | - | - | - | - | - | ||
![]() MC001987 Multicomp | In Stock | - | - | - | - | - | - | - | 121050 | - | - | - | - | - | - | - | - | Molex | - | Bulk | - | Active | - | - | - | - | - | - | Brad 121050 mPm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PP000323 Multicomp | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | Tinned Copper | - | MAX326 | 175Ohm | - | - | - | - | PVC | - | - | Analog Devices Inc./Maxim Integrated | - | Tube | - | Active | - | - | - | - | 440V | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 3.5kOhm | - | - | - | 1:1 | 10pA | 1.7pF, 1.7pF | SPST - NC | 1µs, 500ns | - | 2pC | - | -90dB @ 100kHz | 10V ~ 30V | ±5V ~ 18V | - | - | - | - | - | - | - | ||
![]() PP000289 Multicomp | In Stock | - | - | Surface Mount | 20-WQFN Exposed Pad | 20-TQFN (5x5) | Tinned Copper | - | MAX6792 | - | - | - | - | - | PVC | - | - | Analog Devices Inc./Maxim Integrated | - | Tube | - | Obsolete | - | - | - | - | 440V | -40°C ~ 125°C | - | - | - | - | - | Regulator/Supervisor | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | 2.313V, Adj | 2 | 8.75ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP001831 Multicomp | 939 | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | Bulk | - | Active | - | - | - | - | - | -55°C ~ 235°C | RSF | 0.177 Dia x 0.433 L (4.50mm x 11.00mm) | ±5% | 2 | ±200ppm/°C | - | 27 kOhms | Metal Oxide Film | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | ||
![]() MCA20B-V4E11R Multicomp | 25 | - | - | - | - | - | - | UL | - | - | - | - | - | - | - | Altech | B80x80T/W-R | - | DIN Standard Mounting Holes | - | - | - | - | 0.16 | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | Slotted, High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78.74 | - | 2,000 mm | - | - | ||
![]() MC002297 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | 3.5 lb-in | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12A @ 300V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC-HVS1-S08-G Multicomp | 3794 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC003066 Multicomp | 4388 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83-22050 Multicomp | 47 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JR1155A+S/ 2PCS (2PCS/BAG) Multicomp | 73 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC002434 Multicomp | 40 | - | - | - | - | - | - | - | - | - | EAR99 | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC002422 Multicomp | 83 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC002827 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC001037 Multicomp | 714 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | Non-Compliant | - | - | - | - | - | * | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200.66 mm | - | - | - | - | - | - | - | - | SMA | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() PP001395 Multicomp | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | SG-8101 | - | - | - | - | - | - | - | - | EPSON | - | Tape & Reel (TR) | - | Active | Compliant | - | - | - | - | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V ~ 3.3V | - | 5.7143 MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - |