- Series
- RoHS
- Operating Temperature
- Color
- Part Status
- Features
- Mounting Type
- Packaging
- Voltage, Rating
- Wire Gauge
- Manufacturer
- Mfr
Attribute column
Manufacturer
Multicomp Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Surface Mount | Housing Material | Material - Insulation | Diode Element Material | Number of Terminals | Conductor Material | Terminal Screw Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Contact Materials | Ihs Manufacturer | Jacket Material | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Samacsys Description | Torque-Screw | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Termination | Color | Number of Rows | Gender | Pitch | Terminal Position | Terminal Form | Reach Compliance Code | Current Rating | JESD-30 Code | Wire Gauge | Configuration | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Diode Type | Wire Gauge (Max) | Wire Gauge (Min) | Output Current-Max | Terminal Block Type | Bottom Termination | Barrier Type | Positions Per Level | Top Termination | Number of Phases | Mating Orientation | Wire Termination | Rep Pk Reverse Voltage-Max | Screw Thread | Terminal Screw Finish | Non-rep Pk Forward Current-Max | Number of Wire Entries | Breakdown Voltage-Min | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSG00249 Multicomp | 77 | - | - | - | Chassis, Panel, Right Angle | - | - | Thermoplastic | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK615 | Active | - | Black | 1 | - | 0.394 (10.00mm) | - | - | - | 25A | - | 12-22 AWG | - | - | 17 | - | - | - | - | - | - | - | - | Barrier Block | Solder Tab | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | - | - | Zinc | - | 17 | - | -- | UL94 V-0 | ||
![]() PP001375 Multicomp | In Stock | - | - | - | Chassis, Panel, Right Angle | - | - | Thermoplastic | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK334 | Active | - | Black | 1 | - | 0.325 (8.26mm) | - | - | - | 20A | - | 12-22 AWG | - | - | 27 | - | - | - | - | - | - | - | - | Barrier Block | Solder Tab | 3 Wall (Tri) | - | Screws with Captive Plate | - | - | - | - | - | Zinc | - | 27 | - | -- | UL94 V-0 | ||
![]() MC0425-01-BN Multicomp | 178 | - | - | - | Through Hole | - | Thermoplastic | - | - | - | - | - | -- | Brass - Nickel Plated | Steel - Zinc Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.49 Nm (4.3 Lb-In) | - | -40°C ~ 115°C | Bulk | Yi | Active | - | Green | - | - | 0.197 (5.00mm) | - | - | - | - | - | 12-28 AWG | - | 300V | - | - | - | 4 | 15A | - | - | - | - | - | - | - | 22 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | - | M3 | - | - | - | - | Interlocking (Side) | - | ||
![]() MC002302 Multicomp | In Stock | - | - | - | Through Hole | - | - | Thermoplastic | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK402 | Active | - | Black | 1 | - | 0.325 (8.26mm) | - | - | - | 20A | - | 12-22 AWG | - | - | 21 | - | - | - | - | - | - | - | - | Barrier Block | PC Pin | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | - | - | Zinc | - | 21 | - | Cover | UL94 V-0 | ||
![]() MC002405 Multicomp | 135 | - | - | - | Chassis, Panel | - | - | Thermoplastic | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK510 | Active | - | Black | 1 | - | 0.374 (9.50mm) | - | - | - | 30A | - | 10-12 AWG | - | - | 25 | - | - | - | - | - | - | - | - | Barrier Block | Closed | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | - | - | Zinc | - | 25 | - | Flange | UL94 V-0 | ||
![]() MC002762 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBU1508F Multicomp | 1548 | - | - | - | - | NO | - | - | SILICON | 4 | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | - | SPC Multicomp | GBU1508F | 4 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PSFM-T4 | RECTANGULAR | FLANGE MOUNT | Contact Manufacturer | 4.63 | - | MULTICOMP - GBU1508F - DIODE, BRIDGE RECT, 1-PH, 15A, 800V, SIP | - | - | - | - | - | - | - | - | - | - | - | SINGLE | THROUGH-HOLE | unknown | - | R-PSFM-T4 | - | BRIDGE, 4 ELEMENTS | - | - | - | - | - | - | BRIDGE RECTIFIER DIODE | - | - | 3.2 A | - | - | - | - | - | 1 | - | - | 800 V | - | - | 240 A | - | 800 V | - | - | ||
![]() GW-151643 Multicomp | 357 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Screw | - | - | Female | - | - | - | - | - | - | - | - | - | - | 160 V | 8 A | - | - | - | 28 AWG | 16 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC002489 Multicomp | In Stock | - | - | Nickel Plated Contacts | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCRC600-50 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PP002287 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP001678 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PP000488 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PP000194 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | Tinned Copper | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 750V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC4925 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSG00036 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSG02782 Multicomp | 168 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PP002200 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP002058 Multicomp | 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS000256 Multicomp | 123 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |