- Series
- RoHS
- Operating Temperature
- Color
- Part Status
- Features
- Mounting Type
- Packaging
- Voltage, Rating
- Wire Gauge
- Manufacturer
- Mfr
Attribute column
Manufacturer
Multicomp Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Conductor Material | Base Product Number | Colour front ring | Contact Finish Mating | Contact Materials | Degree of protection (IP) | Degree of protection (NEMA) | Jacket Material | Material front ring | Mfr | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Primary Material | Product Status | RoHS | Type of electric connection | Voltage Rated | Voltage, Rating | With front ring | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Connector Type | Type | Number of Positions | Color | Applications | Capacitance | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Circuit | Failure Rate | Lead Spacing | Wire Gauge | Impedance | Shell Size, MIL | Lead Style | Cable Opening | Current - Output High, Low | Voltage Supply Source | Independent Circuits | Features | Height Seated (Max) | Thickness (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PP000953 Multicomp | In Stock | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | - | 24-TSSOP | - | - | Copper | - | - | - | - | - | - | Polychloroprene | - | NXP USA Inc. | - | - | - | Bulk | - | Active | - | - | - | 750V | - | -40°C ~ 85°C | - | - | - | - | - | - | Bus Switch | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | 10 x 1:1 | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | ||
![]() PP000624 Multicomp | In Stock | - | - | Free Hanging (In-Line) | - | - | Composite | - | Thermoplastic | - | Tinned Copper | ACT96WC | - | Gold | Copper Alloy | - | - | PVC | - | TE Connectivity Deutsch Connectors | - | - | - | Bag | Composite | Active | - | - | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, ACT | - | - | Crimp | - | Plug, Male Pins | - | 22 | Olive Drab | Aerospace, Military | - | Threaded | 5A | - | N (Normal) | Shielded | Environment Resistant | Olive Drab Cadmium | 13-35 | - | - | - | - | 50ohm | C | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP002061 Multicomp | 269 | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | 100V | - | - | -55°C ~ 150°C | GA | 0.132 L x 0.063 W (3.35mm x 1.60mm) | ±10% | - | C0G, NP0 | - | - | - | - | Automotive, Boardflex Sensitive | 47 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Soft Termination, High Temperature | - | 0.067 (1.70mm) | - | - | AEC-Q200 | ||
![]() MP001151 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | 01072 | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GW-85016 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | Chrome | - | - | IP67/IP69K | Other | - | Metal | - | 0 | 1 | 0 | - | - | - | - | Spring clamp connection | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TM-K018VA-00502100PH-Z Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | IP67/IP69K | Other | - | Metal | - | 0 | 0 | 1 | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PP001406 Multicomp | 110 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PP001465 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCCFB0603TFF/250 Multicomp | 5196 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC-HVS1-D06-G Multicomp | 3983 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC-HVS1-D10-G Multicomp | 2391 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC010965 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCA20B-V4E12R Multicomp | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCA20L-V4E11Q5R Multicomp | 61 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC001140 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCC2E-BPE01R Multicomp | 124 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCB2-BD2 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DEL-MP000938 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC010973 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC010995 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |