- Series
- RoHS
- Operating Temperature
- Color
- Part Status
- Features
- Mounting Type
- Packaging
- Voltage, Rating
- Wire Gauge
- Manufacturer
- Mfr
Attribute column
Manufacturer
Multicomp Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Housing Material | Insert Material | Material - Insulation | Shape | Package Cooled | Material Finish | Terminal Screw Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Base Product Number | Breaking capacity | Contact Sizes | ECCN | Harmonized Code | Itar Registered | Mfr | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Package | Positions | Product Status | Programmable | Rated frequency | Rated Speed | RoHS | Standard Frequency | Torque | Torque-Screw | Voltage type | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Fastening Type | Power Rating | Contact Type | Pitch | Orientation | Shielding | Ingress Protection | Current Rating | Frequency Stability | Shell Finish | Shell Size - Insert | Number of Outputs | Housing Color | Symmetry-Max | Wire Gauge | Note | Voltage | Number of Circuits | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Load Capacitance | Number of Levels | Current | Cable Length | Shell Size, MIL | Voltage - Output | Terminal Block Type | Bottom Termination | Barrier Type | Positions Per Level | Top Termination | Mating Orientation | Wire Termination | Screw Thread | Includes | Terminal Screw Finish | Bearing Type | Connector Type A | Connector Type B | Number of Wire Entries | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Standard | IP Rating | Diameter | Length | Width | Material Flammability Rating | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC000910 Multicomp | 80 | - | - | Through Hole | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | -- | Brass - Nickel Plated | Steel - Zinc Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.4 Nm (3.5 Lb-In) | - | - | -40°C ~ 115°C | Bulk | YL | Active | - | - | - | Green | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | - | - | - | 12-22 AWG | - | 300V | - | - | - | - | - | 2 | 20A | - | - | - | - | - | - | 23 | - | Horizontal with Board | Screw - Rising Cage Clamp | M2.5 | - | - | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | - | - | ||
![]() PP001389 Multicomp | In Stock | - | - | Chassis, Panel | - | - | - | - | - | - | - | - | Thermoplastic | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK505 | Active | - | - | - | Black | - | 1 | - | - | - | 0.374 (9.50mm) | - | - | - | 20A | - | - | - | - | - | - | 12-22 AWG | - | - | 15 | - | - | - | - | - | - | - | - | - | Barrier Block | Solder Eyelets | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | - | Zinc | - | - | - | 15 | - | - | Flange | - | - | - | - | - | UL94 V-0 | - | ||
![]() PSG03439 Multicomp | 120 | - | - | Through Hole | - | - | - | - | - | - | - | - | Thermoplastic | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK61A | Active | - | - | - | Black | - | 1 | - | - | - | 0.394 (10.00mm) | - | - | - | 20A | - | - | - | - | - | - | 12-22 AWG | - | - | 22 | - | - | - | - | - | - | - | - | - | Barrier Block | PC Pin | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | - | Nickel | - | - | - | 22 | - | - | -- | - | - | - | - | - | UL94 V-0 | - | ||
![]() PP001396 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | 50 - 60 | - | Compliant | - | - | - | AC | - | - | - | - | - | - | - | - | - | Primary side transformer protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | British Standard | - | 63.5 | 254 | - | - | - | ||
![]() PCL8010/B Multicomp | 33 | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.75(V) | 2.25(V) | -40C to 85C | - | - | - | No | - | - | - | 2.048 | - | - | - | - | - | Bulk | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | - | - | - | - | - | ±25(ppm) | - | - | - | - | 55(%) | - | - | - | - | - | - | - | 15(pF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC007563 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC002826 Multicomp | In Stock | - | - | Surface Mount | SOT-89-5/6 | - | - | - | SOT-89-5 | - | - | - | - | - | - | - | - | - | - | - | S-1701 | - | - | - | - | - | ABLIC Inc. | - | - | - | Tape & Reel (TR) | - | Not For New Designs | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | Converter, Battery Powered Devices | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC002297 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | 3.5 lb-in | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12A @ 300V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC-HVS1-S08-G Multicomp | 3794 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC003066 Multicomp | 4388 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83-22050 Multicomp | 47 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JR1155A+S/ 2PCS (2PCS/BAG) Multicomp | 73 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC002434 Multicomp | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC002422 Multicomp | 83 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC002827 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC001037 Multicomp | 714 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | Retail Package | - | Active | - | - | - | Non-Compliant | - | - | - | - | - | - | - | * | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200.66 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | SMA | Plug | - | - | - | - | - | - | - | - | - | - | Unknown | ||
![]() MC008547 Multicomp | 7679 | - | - | - | - | - | - | - | - | Aluminum | - | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 3.62°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | ||
![]() MC001649 Multicomp | In Stock | - | - | Free Hanging (In-Line) | - | - | Circular | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | TV06RS | - | 23 | - | - | - | Amphenol Aerospace Operations | - | - | - | Bulk | - | Active | - | - | 3200rpm | - | - | - | - | - | - | -65°C ~ 200°C | - | MIL-DTL-38999 Series III, Tri-Start™ HD | - | Plug Housing | For Female Sockets | 9 | - | - | - | Threaded | - | Crimp | - | A | Shielded | - | - | - | Nickel | 9-9 | - | Silver | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ball Bearing | - | - | - | - | - | Coupling Nut, Firewall Usage | - | - | - | - | - | - | - | ||
![]() PP002298 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC002435 Multicomp | 127 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |