- Manufacturer
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Width
- Packaging
- REACH SVHC
- Package / Case
- DC Resistance (DCR) - Parallel
- Inductance
Attribute column
Manufacturer
Multicomp Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Number of Terminations | ECCN Code | Resistance | HTS Code | Voltage - Rated DC | Shielding | Number of Functions | Construction | Current Rating | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | Impedance | Max DC Current | Inductor Application | Terminal Placement | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance Tolerance | Inductance-Nom (L) | RMS Current (Irms) | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCFT000204 Multicomp | In Stock | - | - | Surface Mount | - | - | 2 | - | - | 17MHz | Ferrite | - | - | Cut Tape | - | - | - | 2.5Ohm | - | - | - | - | - | 200mA | - | 4532 | 1812 | - | 15 μH | 2.52MHz | - | 200mA | - | - | - | - | 50 | - | 2.5Ohm | 10% | - | - | - | - | 4.8mm | No SVHC | RoHS Compliant | ||
![]() MCSCH664-100KU Multicomp | In Stock | - | - | - | Radial | - | 4 | 4.535924g | - | 1MHz | - | - | - | - | 2011 | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 μH | - | - | 2.1A | - | - | - | - | - | - | 50mOhm | 10% | - | 2.1A | 6.35mm | 6.35mm | 6.35mm | Unknown | RoHS Compliant | ||
![]() MCSDC0805-150MU Multicomp | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | 2 | - | - | 16MHz | Ferrite | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.6mm | 15 μH | - | - | 1.8A | - | - | - | 2.7A | 25 | - | 90mOhm | 20% | - | 1.8A | - | - | 8mm | Unknown | RoHS Compliant | ||
![]() MCBFS7330-151MU Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | 2 | - | - | - | - | - | - | Cut Tape | 2011 | - | - | - | - | - | - | - | - | - | - | - | - | 12.7mm | 150 μH | - | - | 1.7A | - | - | - | - | - | - | 293mOhm | 20% | - | 1.3A | - | - | 15.24mm | Unknown | RoHS Compliant | ||
![]() MCSDC0805-100MU Multicomp | 641 | - | Datasheet | Surface Mount | SMD/SMT | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 22MHz | Ferrite | 130°C | -55°C | Cut Tape | - | 2 | - | - | - | - | NO | 1 | RECTANGULAR | - | - | - | - | 2.6mm | 10 μH | 0.001MHz | - | 2.3A | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 3.2A | 25 | 3131 | 70mOhm | 20% | 10 µH | 2.3A | 5.3mm | - | 8mm | Unknown | RoHS Compliant | ||
![]() MCNL12KT681 Multicomp | In Stock | - | - | - | 1812 | - | 2 | - | - | 3MHz | Ferrite | - | - | Cut Tape | - | - | - | 30Ohm | - | - | - | - | - | - | - | 4532 | 1812 | - | 680 μH | 796kHz | - | 50mA | - | - | - | - | 30 | - | 30Ohm | 10% | - | - | - | - | - | Unknown | RoHS Compliant | ||
![]() MCFT000136 Multicomp | In Stock | - | - | Surface Mount | 0805 | - | 2 | - | - | 2.35MHz | Ceramic | - | - | Cut Tape | - | - | - | 280mOhm | - | - | - | - | - | 500mA | - | 2012 | 0805 | - | 33 nH | 500MHz | - | 600mA | - | - | - | - | 50 | - | 280mOhm | 5% | - | - | - | - | 2.29mm | No SVHC | RoHS Compliant | ||
![]() MCAS809535-600U Multicomp | In Stock | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 2011 | - | - | 89mOhm | - | 50V | - | - | - | 500mA | 50V | - | - | - | 60 μH | - | 2.3kOhm | 500mA | - | - | - | - | - | - | 89mOhm | 35% | - | - | - | - | 8mm | No SVHC | RoHS Compliant | ||
![]() MCFT0FT10N8 Multicomp | In Stock | - | - | Surface Mount | 0402 | - | - | - | - | 4.5GHz | Ceramic | - | - | Cut Tape | 2012 | - | - | - | - | - | - | - | - | - | - | 1005 | 0402 | - | 10.8 nH | 500MHz | - | 200mA | - | - | - | - | 13 | - | 1.35Ohm | 1% | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCFT000038 Multicomp | In Stock | - | - | Surface Mount | 0603 | - | 2 | - | - | 6GHz | Ceramic | - | - | - | - | - | - | 100mOhm | - | - | - | - | - | - | - | 1608 | 0603 | - | 1.5 nH | 100MHz | - | 500mA | - | - | - | - | 14 | - | 100mOhm | - | - | - | - | - | 1.6mm | No SVHC | RoHS Compliant | ||
![]() MCFT000039 Multicomp | In Stock | - | - | Surface Mount | 0603 | - | 2 | - | - | 6GHz | Ceramic | - | - | Cut Tape | - | - | - | 100mOhm | - | - | - | - | - | - | - | 1608 | 0603 | - | 2.2 nH | 100MHz | - | 500mA | - | - | - | - | 15 | - | 100mOhm | - | - | - | - | - | 1.6mm | No SVHC | RoHS Compliant | ||
![]() MCSDC0604-470KU Multicomp | 465 | - | Datasheet | Surface Mount | SMD/SMT | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 12MHz | Ferrite | 130°C | -55°C | Cut Tape | - | 2 | EAR99 | - | 8504.50.80.00 | - | NO | 1 | - | - | - | - | - | 1.8mm | 47 μH | 0.001MHz | - | 720mA | RF INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | 22 | - | 370mOhm | 10% | 47 µH | 720mA | - | - | 6mm | No SVHC | RoHS Compliant | ||
![]() MCFT000108 Multicomp | In Stock | - | - | Surface Mount | 0805 | - | 2 | - | - | 2.6MHz | Ceramic | - | - | Cut Tape | - | - | - | 220mOhm | - | - | - | - | - | 500mA | - | 2012 | 0805 | - | 22 nH | 500MHz | - | 500mA | - | - | - | - | 55 | - | 220mOhm | 5% | - | - | - | - | 2.29mm | No SVHC | RoHS Compliant | ||
![]() MCFT000049 Multicomp | In Stock | - | - | Surface Mount | 0603 | - | 2 | - | - | 600MHz | - | - | - | Cut Tape | - | - | - | 1.2Ohm | - | - | - | - | - | - | - | 1608 | 0603 | - | 100 nH | - | - | 300mA | - | - | - | - | 18 | - | 1.2Ohm | 5% | - | - | - | - | 1.6mm | No SVHC | RoHS Compliant | ||
![]() MCBS3019P-510U Multicomp | In Stock | - | - | External | SMD/SMT | - | 4 | - | - | 100MHz | Ferrite | - | - | - | 2012 | - | - | - | - | - | - | - | - | 500mA | - | - | - | 7mm | 51 μH | 1kHz | - | 500mA | - | - | - | - | - | - | 50mOhm | 20% | - | - | - | - | 10mm | Unknown | RoHS Compliant | ||
![]() MCSD105-821KU Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | 2 | - | - | 100kHz | Ferrite | - | - | Cut Tape | 2011 | - | - | - | - | - | - | - | - | - | - | - | - | 3.5mm | 820 μH | - | - | 240mA | - | - | - | - | - | - | 2.55Ohm | 10% | - | 240mA | - | - | 10.2mm | No SVHC | RoHS Compliant | ||
![]() MCFT000185 Multicomp | In Stock | - | - | - | 1210 | - | 2 | - | - | 60MHz | Ferrite | - | - | Cut Tape | - | - | - | 1.2Ohm | - | - | - | - | - | 260mA | - | 3225 | 1210 | - | 3.3 μH | 7.96MHz | - | 260mA | - | - | - | - | 30 | - | 1.2Ohm | 10% | - | - | - | - | 3.5mm | No SVHC | RoHS Compliant | ||
![]() MCSD106-802KU Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | 2 | - | - | 100kHz | Ferrite | - | - | Cut Tape | 2013 | - | - | - | - | - | - | - | - | - | - | - | - | 3.5mm | 8 mH | - | - | 220mA | - | - | - | - | - | - | 16Ohm | 10% | - | 220mA | - | - | 10mm | No SVHC | RoHS Compliant | ||
![]() MCFT000019 Multicomp | In Stock | - | - | Surface Mount | 0603 | - | 2 | - | - | 2GHz | Ceramic | - | - | Cut Tape | - | - | - | 1.95Ohm | - | - | - | - | - | - | - | 1608 | 0603 | - | 22 nH | 300MHz | - | 250mA | - | - | - | - | 15 | - | 1.95Ohm | 1% | - | - | - | - | 1.6mm | No SVHC | RoHS Compliant | ||
![]() MCSD75-802KU Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | 2 | - | - | 100kHz | Ferrite | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | 8 mH | - | - | 85mA | - | - | - | - | - | - | 40Ohm | 10% | - | 85mA | - | - | 7.8mm | Unknown | RoHS Compliant |