- Manufacturer
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Width
- Packaging
- REACH SVHC
- Package / Case
- DC Resistance (DCR) - Parallel
- Inductance
Attribute column
Manufacturer
Multicomp Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency(Max) | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Number of Terminations | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Packing Method | Shielding | Number of Functions | Construction | Current Rating | Frequency | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Insulation Resistance | Inductance | Test Frequency | Impedance | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Filter Type | Case/Size Code | Rated Current | DC Resistance (DCR) - Parallel | Inductance Tolerance | Inductance-Nom (L) | RMS Current (Irms) | High Pot | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCSDRH125B-471MHF Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Ferrite | 130°C | -55°C | Cut Tape | - | 2 | EAR99 | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | Shielded | - | - | - | - | - | 3.9mm | - | 470 μH | 0.1MHz | - | 370mA | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1A | - | - | 4747 | - | 753mOhm | 20% | 470 µH | 1.2A | - | - | - | 12.5mm | Unknown | RoHS Compliant | ||
![]() MCSDC0503-103JU Multicomp | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | 2 | - | - | - | 1MHz | Ferrite | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | - | 10 mH | - | - | 27mA | - | - | - | - | - | 40 | - | - | - | 110Ohm | 5% | - | 27mA | - | - | - | 5mm | No SVHC | RoHS Compliant | ||
![]() MCNL453232-2R2K Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 65MHz | Ferrite | - | - | Cut Tape | - | 2 | - | - | - | - | - | - | - | NO | 1 | - | - | - | - | 4532 | 1812 | 1.7mm | - | 2.2 μH | 7.96MHz | - | 380mA | RF INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | 1713 | - | 700mOhm | 10% | 2.2 µH | - | - | - | - | 3.2mm | No SVHC | RoHS Compliant | ||
![]() MCFT000129 Multicomp | 5994 | - | - | Surface Mount | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 100kHz | Ceramic | - | -40°C | Cut Tape | - | 2 | - | 2.5Ohm | - | - | - | - | - | NO | 1 | - | 170mA | - | - | 2012 | 0805 | - | - | 1.5 μH | 25MHz | - | 170mA | RF INDUCTOR | DUAL ENDED | 16 | GENERAL PURPOSE INDUCTOR | - | 16 | - | - | - | 2.5Ohm | 5% | 1.5 µH | - | - | - | - | 2.29mm | No SVHC | RoHS Compliant | ||
![]() MCSDRH125B-151MHF Multicomp | 2580 | - | - | Surface Mount | SMD/SMT | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | Cut Tape | 2008 | 2 | EAR99 | - | 130°C | -55°C | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | Shielded | - | - | - | - | - | 3.9mm | - | 150 μH | 0.1MHz | - | 650mA | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1.8A | - | - | 4747 | - | 260mOhm | 20% | 150 µH | 2.05A | - | - | - | 12.5mm | No SVHC | RoHS Compliant | ||
![]() MCSD54-680KU Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | 2 | - | - | - | 100kHz | Ferrite | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | - | 68 μH | - | - | 610mA | - | - | - | - | - | - | - | - | - | 460mOhm | 10% | - | 610mA | - | - | - | 5.8mm | Unknown | RoHS Compliant | ||
![]() MCFT000165 Multicomp | In Stock | - | - | Surface Mount | - | - | 2 | - | - | - | 600MHz | Ferrite | - | - | Cut Tape | - | - | - | 250mOhm | - | - | - | - | - | - | - | - | 1.2A | - | - | 2516 | 1008 | - | - | 220 nH | 25.2MHz | - | 1.2A | - | - | - | - | - | 30 | - | - | - | 250mOhm | 5% | - | - | - | - | - | 2.92mm | No SVHC | RoHS Compliant | ||
![]() MCFT000173 Multicomp | In Stock | - | - | Surface Mount | - | - | 2 | - | - | - | 43MHz | Ferrite | - | - | Cut Tape | - | - | - | 1.28Ohm | - | - | - | - | - | - | - | - | 300mA | - | - | 2516 | 1008 | - | - | 4.7 μH | 7.96MHz | - | 300mA | - | - | - | - | - | 25 | - | - | - | 1.28Ohm | 5% | - | - | - | - | - | 2.92mm | No SVHC | RoHS Compliant | ||
![]() MCSCH895-561KU Multicomp | In Stock | - | - | - | Radial | - | 4 | - | - | - | 1kHz | - | - | - | - | 2011 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 560 μH | - | - | 800mA | - | - | - | - | - | - | - | - | - | 2Ohm | 10% | - | 800mA | - | - | - | - | Unknown | RoHS Compliant | ||
![]() MCAP104428087A-361MU Multicomp | In Stock | - | - | - | Radial | - | 2 | 4.535924g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 360 μH | - | - | - | - | - | - | - | - | - | - | - | - | 450mOhm | 20% | - | 400mA | - | 1.016mm | 1.016mm | 1.016mm | No SVHC | RoHS Compliant | ||
![]() MCSD75-390KU Multicomp | 9623 | - | - | Surface Mount | SMD/SMT | - | 2 | - | - | - | 100kHz | Ferrite | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | - | 39 μH | - | - | 1.1A | - | - | - | - | - | - | - | - | - | 160mOhm | 10% | - | 1.15A | - | - | - | 7.8mm | No SVHC | RoHS Compliant | ||
![]() MCWL02JT6N2 Multicomp | In Stock | - | - | - | 0402 | - | 2 | - | - | - | 4.8GHz | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1005 | 0402 | - | - | 6.2 nH | 250MHz | - | 760mA | - | - | - | - | - | 20 | - | - | - | 83mOhm | 5% | - | - | - | - | - | - | Unknown | RoHS Compliant | ||
![]() MCFT0BT1N501 Multicomp | In Stock | - | - | Surface Mount | 0201 | - | - | - | - | - | 6GHz | Ceramic | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0603 | 0201 | - | - | 1.5 nH | 500MHz | - | 600mA | - | - | - | - | - | 10 | - | - | - | 250mOhm | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() SU9V-01100 Multicomp | 1247 | - | - | Through Hole | Radial | - | 4 | - | - | 10MHz | 10MHz | - | - | - | - | 2006 | - | - | 8Ohm | 80°C | -25°C | - | 250V | - | - | - | - | - | 10MHz | 250V | - | - | - | 100MOhm | 10 mH | - | - | 100mA | - | - | - | - | - | - | SINGLE PHASE EMI FILTER | - | 0.1A | 8Ohm | - | - | - | 500 V | 17mm | 17mm | 11mm | No SVHC | RoHS Compliant | ||
![]() MCSDRH73B-101MHF Multicomp | 4978 | - | - | Surface Mount | SMD/SMT | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Ferrite | 130°C | -55°C | Cut Tape | 2007 | 2 | - | - | - | - | - | - | - | YES | 1 | - | - | - | - | - | - | 7mm | - | 100 μH | 0.1MHz | - | 860mA | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 790mA | - | - | - | - | 589mOhm | 20% | 100 µH | 860mA | - | - | - | 7.3mm | Unknown | RoHS Compliant | ||
![]() MCPD3340MT221 Multicomp | In Stock | - | - | - | SMD/SMT | - | 2 | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 μH | - | - | 1.6A | - | - | - | - | - | - | - | - | - | 440mOhm | 20% | - | 1.6A | - | - | - | - | Unknown | RoHS Compliant | ||
![]() MCPS1608MT330 Multicomp | In Stock | - | - | - | 1608 | - | 2 | - | - | - | 20MHz | - | - | - | Cut Tape | - | - | - | 190mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 μH | 100kHz | - | 600mA | - | - | - | - | - | 40 | - | - | - | 190mOhm | 20% | - | 600mA | - | - | - | - | Unknown | RoHS Compliant | ||
![]() MCAS809535-100U Multicomp | In Stock | - | - | Through Hole | - | - | 2 | - | - | - | - | - | - | - | - | 2007 | - | - | - | - | - | - | 50V | - | - | - | - | 500mA | - | 50V | - | - | - | - | 10 μH | - | 600Ohm | 500mA | - | - | - | - | - | - | - | - | - | 25mOhm | 50% | - | - | - | 9.5mm | - | 8mm | No SVHC | RoHS Compliant | ||
![]() MCFT000012 Multicomp | In Stock | - | - | Surface Mount | 0603 | - | 2 | - | - | - | 10GHz | Ceramic | - | - | Cut Tape | - | - | - | 350mOhm | - | - | - | - | - | - | - | - | - | - | - | 1608 | 0603 | - | - | 1.5 nH | 300MHz | - | 800mA | - | - | - | - | - | 15 | - | - | - | 350mOhm | - | - | - | - | - | - | 1.6mm | No SVHC | RoHS Compliant | ||
![]() MCSC5015-R67MU Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | 2 | - | - | - | 300kHz | - | - | - | Cut Tape | 2011 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | - | 670 nH | - | - | 25A | - | - | - | - | - | - | - | - | - | 1.33mOhm | 20% | - | 25A | - | 4.2mm | - | 12.6mm | Unknown | RoHS Compliant |