- Manufacturer
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Width
- Packaging
- REACH SVHC
- Package / Case
- DC Resistance (DCR) - Parallel
- Inductance
Attribute column
Manufacturer
Multicomp Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Tolerance | Number of Terminations | ECCN Code | Resistance | HTS Code | Packing Method | Shielding | Number of Functions | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance Tolerance | Inductance-Nom (L) | RMS Current (Irms) | Height | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCNL453232-3R3K Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 45MHz | Ferrite | - | - | Cut Tape | - | - | 2 | - | - | - | - | NO | 1 | - | - | 4532 | 1812 | 1.7mm | 3.3 μH | 7.96MHz | 355mA | RF INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | 1713 | 800mOhm | 10% | 3.3 µH | - | - | 3.2mm | Unknown | RoHS Compliant | ||
![]() MCFT0BT2N701 Multicomp | In Stock | - | - | Surface Mount | - | - | - | - | 6GHz | Ceramic | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | 0603 | 0201 | - | 2.7 nH | 500MHz | 450mA | - | - | - | - | - | 10 | - | 350mOhm | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCSD54-470LU Multicomp | 195 | - | - | Surface Mount | SMD/SMT | - | 2 | - | 100kHz | Ferrite | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | 47 μH | - | 720mA | - | - | - | - | - | - | - | 370mOhm | 15% | - | 720mA | - | 5.8mm | No SVHC | RoHS Compliant | ||
![]() MCSDC1006-180MU Multicomp | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | 2 | - | 15MHz | Ferrite | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.8mm | 18 μH | - | 2.15A | - | - | - | - | - | 30 | - | 90mOhm | 20% | - | 2.15A | - | 9.8mm | No SVHC | RoHS Compliant | ||
![]() MCSDC1006-330KU Multicomp | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | 2 | - | 10MHz | Ferrite | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.8mm | 33 μH | - | 1.5A | - | - | - | - | - | 25 | - | 120mOhm | 10% | - | 1.5A | - | 9.8mm | Unknown | RoHS Compliant | ||
![]() MCFT0BT3N6 Multicomp | In Stock | - | - | Surface Mount | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 6GHz | Ceramic | - | - | Cut Tape | - | 2.778% | 2 | - | - | - | - | NO | 1 | - | - | 1005 | 0402 | - | 3.6 nH | 500MHz | 380mA | RF INDUCTOR | DUAL ENDED | 13 | GENERAL PURPOSE INDUCTOR | - | 13 | - | 550mOhm | - | 0.0036 µH | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCSDC1006-6R8MU Multicomp | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | 2 | - | 32MHz | Ferrite | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.8mm | 6.8 μH | - | 3.4A | - | - | - | - | - | 33 | - | 44mOhm | 20% | - | 3.4A | - | 9.8mm | No SVHC | RoHS Compliant | ||
![]() MCFT000138. Multicomp | In Stock | - | - | Surface Mount | 0805 | - | 2 | - | 1.5MHz | Ceramic | - | - | Cut Tape | - | - | - | - | 400mOhm | - | - | - | - | - | - | 2012 | 0805 | - | 68 nH | 500MHz | 500mA | - | - | - | - | - | 50 | - | 380mOhm | 5% | - | - | - | 2.29mm | No SVHC | RoHS Compliant | ||
![]() MCFT000183 Multicomp | In Stock | - | - | Surface Mount | 1210 | - | 2 | - | 85MHz | Ferrite | - | - | Cut Tape | - | - | - | - | 850mOhm | - | - | - | - | - | 370mA | 3225 | 1210 | - | 1.5 μH | 7.96MHz | 370mA | - | - | - | - | - | 30 | - | 850mOhm | 10% | - | - | - | 3.5mm | No SVHC | RoHS Compliant | ||
![]() MCSDRH125B-4R7MHF. Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | WRAPAROUND | 2 | RECTANGULAR PACKAGE | - | Ferrite | 130°C | -55°C | Cut Tape | - | - | 2 | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | Shielded | - | - | - | 3.9mm | 4.7 μH | 0.1MHz | 3.78A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 10.1A | - | 4747 | 12.85mOhm | 20% | 4.7 µH | 9.3A | - | 12.5mm | Unknown | RoHS Compliant | ||
![]() MCFT0BT0N901 Multicomp | In Stock | - | - | Surface Mount | 0201 | - | - | - | 6GHz | Ceramic | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | 0603 | 0201 | - | 900 pH | 500MHz | 600mA | - | - | - | - | - | 10 | - | 100mOhm | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCNL322522B2-470K Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 15MHz | Ferrite | - | - | Cut Tape | - | - | 2 | - | - | - | - | NO | 1 | - | - | 3225 | 1210 | 1.7mm | 47 μH | 2.52MHz | 60mA | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | 7Ohm | 5% | 47 µH | - | - | 2.2mm | No SVHC | RoHS Compliant | ||
![]() MCNL322522B2-R10K Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 700MHz | Ferrite | - | - | Cut Tape | - | - | 2 | - | - | - | - | NO | 1 | - | - | 3225 | 1210 | 1.7mm | 100 nH | 100MHz | 450mA | RF INDUCTOR | DUAL ENDED | 28 | GENERAL PURPOSE INDUCTOR | - | 28 | - | 440mOhm | 5% | 0.1 µH | - | 3.2mm | 2.2mm | No SVHC | RoHS Compliant | ||
![]() MCFT000052 Multicomp | In Stock | - | - | - | 0805 | - | 2 | - | 6GHz | Ceramic | - | - | - | - | - | - | - | 100mOhm | - | - | - | - | - | - | 2012 | 0805 | - | 2.2 nH | 100MHz | 300mA | - | - | - | - | - | 10 | - | 100mOhm | - | - | - | - | 2mm | No SVHC | RoHS Compliant | ||
![]() MCBF7330-5R6MU Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | 2 | - | 30MHz | - | - | - | Cut Tape | 2011 | - | - | - | - | - | - | - | - | - | - | - | - | 12.92mm | 5.6 μH | - | 5.3A | - | - | - | - | - | - | - | 20mOhm | 20% | - | 7.5A | - | 18.54mm | Unknown | RoHS Compliant | ||
![]() MCSD54-560KU Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | 2 | - | 100kHz | Ferrite | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | 56 μH | - | 680mA | - | - | - | - | - | - | - | 420mOhm | 10% | - | 680mA | - | 5.8mm | Unknown | RoHS Compliant | ||
![]() MCPD5022MT470 Multicomp | In Stock | - | - | - | 5022 | - | 2 | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47 μH | - | 4.5A | - | - | - | - | - | - | - | 95mOhm | 20% | - | 4.5A | - | - | Unknown | RoHS Compliant | ||
![]() MCBF7344-802KU Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | 2 | - | - | - | - | - | Cut Tape | 2011 | - | - | - | - | - | - | - | - | - | - | - | - | 12.92mm | 8 mH | - | 250mA | - | - | - | - | - | - | - | 8Ohm | 10% | - | 250mA | - | 18.54mm | Unknown | RoHS Compliant | ||
![]() MCBF7330-101MU Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | 2 | - | - | - | - | - | Cut Tape | 2011 | - | - | - | - | - | - | - | - | - | - | - | - | 12.92mm | 100 μH | - | 1.8A | - | - | - | - | - | - | - | 190mOhm | 20% | - | 1.8A | - | 18.54mm | Unknown | RoHS Compliant | ||
![]() MCFT000200 Multicomp | In Stock | - | - | Surface Mount | - | - | 2 | - | 45MHz | Ferrite | - | - | Cut Tape | - | - | - | - | 800mOhm | - | - | - | - | - | 355mA | 4532 | 1812 | - | 3.3 μH | 7.96MHz | 355mA | - | - | - | - | - | 50 | - | 800mOhm | 10% | - | - | - | 4.8mm | No SVHC | RoHS Compliant |