- Manufacturer
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Width
- Packaging
- REACH SVHC
- Package / Case
- DC Resistance (DCR) - Parallel
- Inductance
Attribute column
Manufacturer
Multicomp Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Number of Terminations | ECCN Code | Resistance | HTS Code | Voltage - Rated DC | Packing Method | Shielding | Number of Functions | Construction | Current Rating | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | Impedance | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance Tolerance | Inductance-Nom (L) | RMS Current (Irms) | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCSD54-560KU Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | 2 | - | - | 100kHz | Ferrite | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | 56 μH | - | - | 680mA | - | - | - | - | - | - | - | 420mOhm | 10% | - | 680mA | - | - | 5.8mm | Unknown | RoHS Compliant | ||
![]() MCPD5022MT470 Multicomp | In Stock | - | - | - | 5022 | - | 2 | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47 μH | - | - | 4.5A | - | - | - | - | - | - | - | 95mOhm | 20% | - | 4.5A | - | - | - | Unknown | RoHS Compliant | ||
![]() MCSC4015-1R2MU Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | 2 | - | - | 300kHz | - | - | - | Cut Tape | 2011 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | 1.2 μH | - | - | 16A | - | - | - | - | - | - | - | 4.37mOhm | 20% | - | 17A | - | - | 10mm | No SVHC | RoHS Compliant | ||
![]() MCFT000014 Multicomp | In Stock | - | - | Surface Mount | 0603 | - | 2 | - | - | 6GHz | Ceramic | - | - | Cut Tape | - | - | - | 450mOhm | - | - | - | - | - | - | - | - | 1608 | 0603 | - | 3.3 nH | 300MHz | - | 300mA | - | - | - | - | - | 15 | - | 450mOhm | - | - | - | - | - | 1.6mm | No SVHC | RoHS Compliant | ||
![]() MCSDRH125B-1R5MHF Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | Ferrite | 130°C | -55°C | Cut Tape | - | 2 | EAR99 | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | Shielded | - | - | - | - | 3.9mm | 1.5 μH | 0.1MHz | - | 6.52A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 18.5A | - | 4747 | 6.25mOhm | 20% | 1.5 µH | 13.3A | - | - | 12.5mm | Unknown | RoHS Compliant | ||
![]() MCFT000213 Multicomp | In Stock | - | - | Surface Mount | - | - | 2 | - | - | 3MHz | Ferrite | - | - | Cut Tape | - | - | - | 26Ohm | - | - | - | - | - | - | 62mA | - | 4532 | 1812 | - | 470 μH | 796kHz | - | 62mA | - | - | - | - | - | 30 | - | 26Ohm | 10% | - | - | - | - | 4.8mm | No SVHC | RoHS Compliant | ||
![]() MCFT000194 Multicomp | In Stock | - | - | Surface Mount | 1210 | - | 2 | - | - | 10MHz | Ferrite | - | - | Cut Tape | - | - | - | 10Ohm | - | - | - | - | - | - | 40mA | - | 3225 | 1210 | - | 100 μH | 796kHz | - | 40mA | - | - | - | - | - | 20 | - | 10Ohm | 10% | - | - | - | - | 3.5mm | No SVHC | RoHS Compliant | ||
![]() MCSCH110-802MU Multicomp | In Stock | - | - | - | Radial | - | 4 | 4.535924g | - | 10MHz | - | - | - | - | 2007 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 mH | - | - | 220mA | - | - | - | - | - | - | - | 13Ohm | 20% | - | 220mA | 12.7mm | 12.7mm | 12.7mm | Unknown | RoHS Compliant | ||
![]() MCNL453232-R47M Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 145MHz | Ferrite | - | - | Cut Tape | - | 2 | - | - | - | - | - | NO | 1 | - | - | - | 4532 | 1812 | 1.7mm | 470 nH | 25.2MHz | - | 545mA | RF INDUCTOR | DUAL ENDED | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | 1713 | 320mOhm | 10% | 0.47 µH | - | - | - | 3.2mm | Unknown | RoHS Compliant | ||
![]() MCPD1608MT221 Multicomp | In Stock | - | - | - | 1608 | - | 2 | - | - | - | - | - | - | Cut Tape | 2011 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 μH | - | - | 220mA | - | - | - | - | - | - | - | 3.11Ohm | 20% | - | 220mA | - | - | - | Unknown | RoHS Compliant | ||
![]() MCSCH110-101MU Multicomp | In Stock | - | - | - | Radial | - | 4 | - | - | 1kHz | - | - | - | - | 2007 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 μH | - | - | - | - | - | - | - | - | - | - | 160mOhm | 20% | - | 1.7A | - | - | - | Unknown | RoHS Compliant | ||
![]() MCBFS5220-6R8MU Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | 2 | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.62mm | 6.8 μH | - | - | 3.2A | - | - | - | - | - | - | - | 70mOhm | 20% | - | 3.39A | - | - | 9.5mm | Unknown | RoHS Compliant | ||
![]() MCSD105-390MU Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | 2 | - | - | - | Ferrite | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5mm | 39 μH | - | - | 1.5A | - | - | - | - | - | - | - | 140mOhm | 20% | - | 1.5A | - | - | 10.2mm | Unknown | RoHS Compliant | ||
![]() MCSC5015-1R2MU Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | 2 | - | - | 300kHz | - | - | - | Cut Tape | 2011 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | 1.2 μH | - | - | 20A | - | - | - | - | - | - | - | 2.8mOhm | 20% | - | 18.5A | - | - | 12.6mm | Unknown | RoHS Compliant | ||
![]() MCFT000191 Multicomp | In Stock | - | - | Surface Mount | 1210 | - | 2 | - | - | 17MHz | - | - | - | Cut Tape | - | - | - | 5.6Ohm | - | - | - | - | - | - | 70mA | - | 3225 | 1210 | - | 33 μH | - | - | 70mA | - | - | - | - | - | 30 | - | 5.6Ohm | 10% | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCSD75-100KU Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | 2 | - | - | 100kHz | Ferrite | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | 10 μH | - | - | 2.3A | - | - | - | - | - | - | - | 70mOhm | 10% | - | 2.3A | 5mm | - | 7.8mm | Unknown | RoHS Compliant | ||
![]() MCFT000214 Multicomp | In Stock | - | - | Surface Mount | - | - | 2 | - | - | 3MHz | Ferrite | - | - | Cut Tape | - | - | - | 30Ohm | - | - | - | - | - | - | - | - | 4532 | 1812 | - | 680 μH | 796kHz | - | 50mA | - | - | - | - | - | 30 | - | 30Ohm | 10% | - | - | - | - | 4.8mm | No SVHC | RoHS Compliant | ||
![]() MCFT0BT2N901 Multicomp | In Stock | - | - | Surface Mount | - | - | - | - | - | 6GHz | Ceramic | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | 0603 | 0201 | - | 2.9 nH | 500MHz | - | 450mA | - | - | - | - | - | 10 | - | 500mOhm | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCAS809535-820U Multicomp | In Stock | - | - | External | - | - | 2 | - | - | - | - | - | - | - | 2007 | - | - | - | - | 50V | - | - | - | - | 500mA | 50V | - | - | - | 82 μH | - | 2.5kOhm | 500mA | - | - | - | - | - | - | - | 110mOhm | 35% | - | - | - | - | 8mm | Unknown | RoHS Compliant | ||
![]() MCBFS5220-100MU Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | 2 | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.62mm | 10 μH | - | - | 2.6A | - | - | - | - | - | - | - | 100mOhm | 20% | - | 2.6A | - | - | 9.5mm | Unknown | RoHS Compliant |