- Manufacturer
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Width
- Packaging
- REACH SVHC
- Package / Case
- DC Resistance (DCR) - Parallel
- Inductance
Attribute column
Manufacturer
Multicomp Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency(Max) | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Number of Terminations | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Packing Method | Shielding | Number of Functions | Construction | Current Rating | Frequency | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Insulation Resistance | Inductance | Test Frequency | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Filter Type | Case/Size Code | Rated Current | DC Resistance (DCR) - Parallel | Inductance Tolerance | Inductance-Nom (L) | RMS Current (Irms) | High Pot | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCBS3019P-150U Multicomp | In Stock | - | - | External | SMD/SMT | - | - | 4 | - | - | - | 100MHz | Ferrite | - | - | - | 2012 | - | - | - | - | - | - | - | - | - | - | - | 500mA | - | - | - | - | 7mm | - | 15 μH | 1kHz | 500mA | - | - | - | - | - | - | - | - | - | 35mOhm | 20% | - | - | - | 5mm | - | 10mm | Unknown | RoHS Compliant | ||
![]() MCFT000149 Multicomp | In Stock | - | - | Surface Mount | 1206 | - | - | 2 | - | - | - | 450kHz | Ceramic | - | - | Cut Tape | 2009 | - | - | 1.3Ohm | - | - | - | - | - | - | - | - | 490mA | - | - | 3216 | 1206 | - | - | 470 nH | 150MHz | 490mA | - | - | - | - | - | 45 | - | - | - | 1.3Ohm | 5% | - | - | - | - | - | 3.56mm | No SVHC | RoHS Compliant | ||
![]() MCSDRH125B-R82MHF Multicomp | In Stock | - | - | Surface Mount | 8012 | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Ferrite | 130°C | -55°C | Cut Tape | - | 2 | EAR99 | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | Shielded | - | - | - | - | - | 3.9mm | - | 820 nH | 0.1MHz | 280mA | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 24.2A | - | - | 4747 | - | 4.7mOhm | 20% | 0.82 µH | 15.5A | - | 12.5mm | - | 12.5mm | No SVHC | RoHS Compliant | ||
![]() MCFT000071 Multicomp | In Stock | - | - | Surface Mount | 0402 | - | - | 2 | - | - | - | 3.1MHz | Ceramic | - | - | Cut Tape | - | - | - | 230mOhm | - | - | - | - | - | - | - | - | 420mA | - | - | 1005 | 0402 | - | - | 18 nH | 250MHz | 420mA | - | - | - | - | - | 25 | - | - | - | 230mOhm | 5% | - | - | - | - | - | 1.27mm | No SVHC | RoHS Compliant | ||
![]() MCSDC1006-1R5MU Multicomp | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 2 | - | - | - | 105MHz | Ferrite | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.8mm | - | 1.5 μH | - | 6.4A | - | - | - | - | - | 35 | - | - | - | 18mOhm | 20% | - | 6.4A | - | - | - | 9.8mm | No SVHC | RoHS Compliant | ||
![]() MCSDC0604-151KU. Multicomp | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 2 | - | - | - | 6MHz | Ferrite | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8mm | - | 150 μH | - | 400mA | - | - | - | - | - | 20 | - | - | - | 1.1Ohm | 10% | - | 400mA | - | - | - | 6mm | Unknown | RoHS Compliant | ||
![]() MCFT000112 Multicomp | 1750 | - | - | Surface Mount | - | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 1.65MHz | Ceramic | - | -40°C | Cut Tape | 2009 | 2 | - | 310mOhm | - | - | - | - | - | NO | 1 | - | 500mA | - | - | 2012 | 0805 | - | - | 47 nH | 500MHz | 500mA | RF INDUCTOR | DUAL ENDED | 60 | GENERAL PURPOSE INDUCTOR | - | 60 | - | - | - | 310mOhm | 5% | 0.047 µH | - | - | - | - | 2.29mm | No SVHC | RoHS Compliant | ||
![]() MCFT000089 Multicomp | In Stock | - | - | Surface Mount | 0603 | - | - | 2 | - | - | - | 2.3MHz | Ceramic | - | - | Cut Tape | - | - | - | 220mOhm | - | - | - | - | - | - | - | - | 600mA | - | - | 1608 | 0603 | - | - | 33 nH | 250MHz | 600mA | - | - | - | - | - | 40 | - | - | - | 220mOhm | 5% | - | - | - | - | - | 1.8mm | No SVHC | RoHS Compliant | ||
![]() SU9V-05020 Multicomp | 2131 | - | - | Through Hole | - | - | - | 4 | - | - | 10MHz | 10MHz | - | - | - | - | 2006 | - | - | 1Ohm | 80°C | -25°C | - | 250V | - | - | - | - | 500mA | 10MHz | 250V | - | - | - | 100MOhm | 2 mH | - | 500mA | - | - | - | - | - | - | SINGLE PHASE EMI FILTER | - | - | 1Ohm | - | - | - | 500 V | 17mm | 17mm | 11mm | No SVHC | RoHS Compliant | ||
![]() SU9V-07010 Multicomp | 1298 | - | - | Through Hole | - | - | - | 4 | - | - | 10MHz | 10MHz | - | - | - | - | 2006 | - | - | 600mOhm | 80°C | -25°C | - | 250V | - | - | - | - | - | 10MHz | 250V | - | - | - | 100MOhm | 1 mH | - | 700mA | - | - | - | - | - | - | SINGLE PHASE EMI FILTER | - | 0.7A | 600mOhm | - | - | - | 500 V | 17mm | 17mm | 11mm | No SVHC | RoHS Compliant | ||
![]() MCPD5022MT330 Multicomp | In Stock | - | - | - | 5022 | - | - | 2 | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 μH | - | 5.5A | - | - | - | - | - | - | - | - | - | 66mOhm | 20% | - | 5.5A | - | - | - | - | Unknown | RoHS Compliant | ||
![]() MCWL03JT23N Multicomp | In Stock | - | - | - | 0603 | - | - | 2 | - | - | - | 2.85GHz | Ceramic | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1608 | 0603 | - | - | 23 nH | 250MHz | 700mA | - | - | - | - | - | 38 | - | - | - | 190mOhm | 5% | - | - | - | - | - | - | Unknown | RoHS Compliant | ||
![]() MCSCH895-470KU Multicomp | 19090 | - | - | - | Radial | NO | WIRE | 4 | 4.535924g | CYLINDRICAL PACKAGE | - | 1kHz | - | 130°C | -55°C | - | 2011 | 2 | - | - | - | - | - | - | - | NO | 1 | - | - | - | - | - | - | - | - | 47 μH | 0.001MHz | 1.3A | POWER INDUCTOR | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 120mOhm | 10% | 47 µH | 1.3A | - | 12.7mm | 12.7mm | 19.05mm | Unknown | RoHS Compliant | ||
![]() MCNL453232-R68M Multicomp | In Stock | - | - | Surface Mount | - | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 135MHz | Ferrite | - | - | Cut Tape | - | 2 | - | - | - | - | - | - | - | NO | 1 | - | - | - | - | 4532 | 1812 | 1.7mm | - | 680 nH | 25.2MHz | 500mA | RF INDUCTOR | DUAL ENDED | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | 1713 | - | 400mOhm | 10% | 0.68 µH | - | - | - | - | 3.2mm | Unknown | RoHS Compliant | ||
![]() MCNL322522B2-3R3K Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 60MHz | Ferrite | - | - | Cut Tape | - | 2 | - | - | - | - | - | - | - | NO | 1 | - | - | - | - | 3225 | 1210 | 1.7mm | - | 3.3 μH | 7.96MHz | 260mA | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | 1.2Ohm | 10% | 3.3 µH | - | - | - | - | 2.2mm | Unknown | RoHS Compliant | ||
![]() MCBF7330-681MU Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 2 | - | - | - | - | - | - | - | Cut Tape | 2011 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.92mm | - | 680 μH | - | 720mA | - | - | - | - | - | - | - | - | - | 1.1Ohm | 20% | - | 720mA | - | - | - | 18.54mm | Unknown | RoHS Compliant | ||
![]() MCSC5018-1R8MU Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 2 | - | - | - | 300kHz | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | - | 1.8 μH | - | 19A | - | - | - | - | - | - | - | - | - | 3.43mOhm | 20% | - | 16A | - | - | - | 12.6mm | Unknown | RoHS Compliant | ||
![]() MCSDC0805-221KU Multicomp | 113 | - | Datasheet | Surface Mount | SMD/SMT | - | - | 2 | - | - | - | 5MHz | Ferrite | - | - | Cut Tape | 2011 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.6mm | - | 220 μH | - | 490mA | - | - | - | - | 800mA | 12 | - | - | - | 960mOhm | 10% | - | 490mA | - | - | - | 8mm | Unknown | RoHS Compliant | ||
![]() MCFT000006 Multicomp | In Stock | - | - | Surface Mount | 0402 | - | - | 2 | - | - | - | 4GHz | Ceramic | - | - | Cut Tape | - | - | - | 1.25Ohm | - | - | - | - | - | - | - | - | - | - | - | 1005 | 0402 | - | - | 8.2 nH | 500MHz | 220mA | - | - | - | - | - | 13 | - | - | - | 1.25Ohm | - | - | - | - | - | - | 1mm | No SVHC | RoHS Compliant | ||
![]() MCNL08JT1R2 Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | 230MHz | Ferrite | - | - | Cut Tape | - | - | - | 740mOhm | - | - | - | - | - | - | - | - | - | - | - | 2516 | 1008 | - | - | 1.2 μH | 7.96MHz | 600mA | - | - | - | - | - | 25 | - | - | - | 740mOhm | 5% | - | - | - | - | - | - | Unknown | RoHS Compliant |