- Manufacturer
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Width
- Packaging
- REACH SVHC
- Package / Case
- DC Resistance (DCR) - Parallel
- Inductance
Attribute column
Manufacturer
Multicomp Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Number of Terminations | Resistance | Shielding | Number of Functions | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance Tolerance | Inductance-Nom (L) | RMS Current (Irms) | Height | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCPD1608MT2R2 Multicomp | In Stock | - | - | - | 1608 | - | - | 2 | - | - | - | - | - | Cut Tape | 2011 | - | - | - | - | - | - | - | - | - | 2.2 μH | - | 2.3A | - | - | - | - | - | - | 70mOhm | 20% | - | 2.3A | - | - | Unknown | RoHS Compliant | ||
![]() MCPS1608MT470 Multicomp | In Stock | - | - | - | 1608 | - | - | 2 | - | 20MHz | - | - | - | Cut Tape | - | - | 230mOhm | - | - | - | - | - | - | - | 47 μH | 100kHz | 500mA | - | - | - | - | 40 | - | 230mOhm | 20% | - | 500mA | - | - | Unknown | RoHS Compliant | ||
![]() MCPS1608MT101 Multicomp | In Stock | - | - | - | 1608 | - | - | 2 | - | 10MHz | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | 100 μH | 100kHz | 300mA | - | - | - | - | 40 | - | 480mOhm | 20% | - | 300mA | - | - | Unknown | RoHS Compliant | ||
![]() MCBF7344-302KU Multicomp | 52 | - | - | Surface Mount | SMD/SMT | - | - | 2 | - | - | - | - | - | Cut Tape | 2011 | - | - | - | - | - | - | - | - | 12.92mm | 3 mH | - | 400mA | - | - | - | - | - | - | 3.5Ohm | 10% | - | 400mA | 15.2mm | 18.54mm | Unknown | RoHS Compliant | ||
![]() MCNL453232-3R9K Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 40MHz | Ferrite | - | - | Cut Tape | - | 2 | - | NO | 1 | - | - | 4532 | 1812 | 1.7mm | 3.9 μH | 7.96MHz | 330mA | RF INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | 50 | 1713 | 900mOhm | 10% | 3.9 µH | - | - | 3.2mm | Unknown | RoHS Compliant | ||
![]() MCPS1608MT1R5 Multicomp | In Stock | - | - | - | 1608 | - | - | 2 | - | 125MHz | - | - | - | Cut Tape | - | - | 45mOhm | - | - | - | - | - | - | - | 1.5 μH | 200kHz | 2.3A | - | - | - | - | 30 | - | 45mOhm | 20% | - | 2.3A | - | - | Unknown | RoHS Compliant | ||
![]() MCFT0BT0N8 Multicomp | In Stock | - | - | Surface Mount | 0402 | - | - | - | - | 14GHz | Ceramic | - | - | Cut Tape | - | - | - | - | - | - | - | 1005 | 0402 | - | 800 pH | 500MHz | 700mA | - | - | - | - | 13 | - | 150mOhm | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCNL08KT1R2 Multicomp | In Stock | - | - | - | - | - | - | 2 | - | 230MHz | Ferrite | - | - | Cut Tape | - | - | 740mOhm | - | - | - | - | 2516 | 1008 | - | 1.2 μH | 7.96MHz | 600mA | - | - | - | - | 25 | - | 740mOhm | 10% | - | - | - | - | Unknown | RoHS Compliant | ||
![]() MCBFS5220-1R5MU Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 2 | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | 7.62mm | 1.5 μH | - | 6.7A | - | - | - | - | - | - | 18mOhm | 20% | - | 6.7A | - | 9.5mm | Unknown | RoHS Compliant | ||
![]() MCBF7330-391MU Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 2 | - | - | - | - | - | Cut Tape | 2011 | - | - | - | - | - | - | - | - | 12.92mm | 390 μH | - | 900mA | - | - | - | - | - | - | 670mOhm | 20% | - | 900mA | - | 18.54mm | Unknown | RoHS Compliant | ||
![]() MCSD105-271KU Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 2 | - | - | Ferrite | - | - | Cut Tape | 2011 | - | - | - | - | - | - | - | - | 3.5mm | 270 μH | - | 570mA | - | - | - | - | - | - | 970mOhm | 10% | - | 570mA | - | 10.2mm | Unknown | RoHS Compliant | ||
![]() MCSD105-270MU Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 2 | - | - | Ferrite | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | 3.5mm | 27 μH | - | 1.76A | - | - | - | - | - | - | 110mOhm | 20% | - | 1.76A | - | 10.2mm | Unknown | RoHS Compliant | ||
![]() MCPD3308MT220 Multicomp | In Stock | - | - | - | SMD/SMT | - | - | 2 | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | 22 μH | - | 1.8A | - | - | - | - | - | - | 180mOhm | 20% | - | 1.8A | - | - | Unknown | RoHS Compliant | ||
![]() MCPS1608MT331 Multicomp | In Stock | - | - | - | 1608 | - | - | 2 | - | 5MHz | - | - | - | Cut Tape | - | - | 1.4Ohm | - | - | - | - | - | - | - | 330 μH | 100kHz | 200mA | - | - | - | - | 40 | - | 1.4Ohm | 20% | - | 200mA | - | - | Unknown | RoHS Compliant | ||
![]() MCSD43-2R2MU Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | ONE SURFACE | 2 | RECTANGULAR PACKAGE | 100kHz | Ferrite | 130°C | -55°C | Cut Tape | - | 2 | - | NO | 1 | - | - | - | - | 1mm | 2.2 μH | 0.1MHz | 2.6A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | 1816 | 71mOhm | 20% | 2.2 µH | 2.25A | - | 4.5mm | No SVHC | RoHS Compliant | ||
![]() MCWL03JT36N Multicomp | In Stock | - | - | - | - | YES | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 2.3GHz | Ceramic | - | -40°C | Cut Tape | - | 2 | - | NO | 1 | RECTANGULAR | - | 1608 | 0603 | - | 36 nH | 250MHz | 600mA | RF INDUCTOR | DUAL ENDED | 37 | GENERAL PURPOSE INDUCTOR | 37 | - | 250mOhm | 5% | 0.036 µH | - | - | - | Unknown | RoHS Compliant | ||
![]() MCBFS7330-331MU Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 2 | - | - | - | - | - | Cut Tape | 2011 | - | - | - | - | - | - | - | - | 12.7mm | 3.3 μH | - | 1.15A | - | - | - | - | - | - | 780mOhm | 20% | - | 4.87A | - | 15.24mm | Unknown | RoHS Compliant | ||
![]() MCPD1608MT6R8 Multicomp | In Stock | - | - | - | 1608 | - | - | 2 | - | - | - | - | - | Cut Tape | 2011 | - | - | - | - | - | - | - | - | - | 6.8 μH | - | 1.2A | - | - | - | - | - | - | 130mOhm | 20% | - | 1.2A | - | - | Unknown | RoHS Compliant | ||
![]() MCBFS5220-3R3MU Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 2 | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | 7.62mm | 3.3 μH | - | 4.5A | - | - | - | - | - | - | 36mOhm | 20% | - | 4.87A | - | 9.5mm | No SVHC | RoHS Compliant | ||
![]() MCFT000098 Multicomp | In Stock | - | - | Surface Mount | 0603 | - | - | 2 | - | 1.25MHz | - | - | - | Cut Tape | - | - | 1.4Ohm | - | - | - | 250mA | 1608 | 0603 | - | 180 nH | - | 250mA | - | - | - | - | 25 | - | 1.4Ohm | 5% | - | - | - | 1.8mm | No SVHC | RoHS Compliant |