- Manufacturer
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Width
- Packaging
- REACH SVHC
- Package / Case
- DC Resistance (DCR) - Parallel
- Inductance
Attribute column
Manufacturer
Multicomp Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Number of Terminations | ECCN Code | Resistance | HTS Code | Packing Method | Shielding | Number of Functions | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance Tolerance | Inductance-Nom (L) | RMS Current (Irms) | Height | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCNL322522B2-1R5K Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 85MHz | Ferrite | - | - | Cut Tape | - | 2 | - | - | - | - | NO | 1 | - | - | 3225 | 1210 | 1.7mm | 1.5 μH | 7.96MHz | 370mA | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | 850mOhm | 10% | 1.5 µH | - | - | 2.2mm | Unknown | RoHS Compliant | ||
![]() MCBFS5220-470MU Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | 2 | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | 7.62mm | 47 μH | - | 1.2A | - | - | - | - | - | - | - | 500mOhm | 20% | - | 1.29A | - | 9.5mm | Unknown | RoHS Compliant | ||
![]() MCBF7330-100MU Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | 2 | - | 20MHz | - | - | - | Cut Tape | 2011 | - | - | - | - | - | - | - | - | - | - | - | 12.92mm | 10 μH | - | - | - | - | - | - | - | - | - | 31mOhm | 20% | - | 4.3A | - | 18.54mm | Unknown | RoHS Compliant | ||
![]() MCSD75-302KU Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | 2 | - | 100kHz | Ferrite | - | - | Cut Tape | 2011 | - | - | - | - | - | - | - | - | - | - | - | 3mm | 3 mH | - | 120mA | - | - | - | - | - | - | - | 10Ohm | 10% | - | 120mA | - | 7.8mm | Unknown | RoHS Compliant | ||
![]() MCFT000134 Multicomp | In Stock | - | - | Surface Mount | 0805 | - | 2 | - | 2.95MHz | Ceramic | - | - | Cut Tape | - | - | - | 100mOhm | - | - | - | - | - | 600mA | 2012 | 0805 | - | 15 nH | 500MHz | 800mA | - | - | - | - | - | 50 | - | 100mOhm | 5% | - | - | - | 2.29mm | No SVHC | RoHS Compliant | ||
![]() MCFT000155 Multicomp | In Stock | - | - | Surface Mount | 0805 | - | 2 | - | 350MHz | Ferrite | - | - | Cut Tape | - | - | - | 450mOhm | - | - | - | - | - | 600mA | 2012 | 0805 | - | 470 nH | 25.2MHz | 600mA | - | - | - | - | - | 20 | - | 450mOhm | 5% | - | - | - | 2.29mm | No SVHC | RoHS Compliant | ||
![]() MCNL453232-R10M Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 300MHz | Ferrite | - | - | Cut Tape | - | 2 | - | - | - | - | NO | 1 | - | - | 4532 | 1812 | 1.7mm | 100 nH | 25.2MHz | 800mA | RF INDUCTOR | DUAL ENDED | 35 | GENERAL PURPOSE INDUCTOR | - | 35 | 1713 | 180mOhm | 10% | 0.1 µH | - | 4.5mm | 3.2mm | Unknown | RoHS Compliant | ||
![]() MCFT000192 Multicomp | In Stock | - | - | Surface Mount | 1210 | - | 2 | - | 15MHz | - | - | - | Cut Tape | - | - | - | 7Ohm | - | - | - | - | - | 60mA | 3225 | 1210 | - | 47 μH | - | 60mA | - | - | - | - | - | 30 | - | 7Ohm | 10% | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCFT000161 Multicomp | In Stock | - | - | Surface Mount | 0805 | - | 2 | - | 45MHz | Ferrite | - | - | Cut Tape | - | - | - | 2.1Ohm | - | - | - | - | - | 200mA | 2012 | 0805 | - | 4.7 μH | 7.96MHz | 200mA | - | - | - | - | - | 15 | - | 2.1Ohm | 5% | - | - | - | 2.29mm | No SVHC | RoHS Compliant | ||
![]() MCSDC0503-681KU Multicomp | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | 2 | - | 4MHz | Ferrite | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | 680 μH | - | 140mA | - | - | - | - | - | 30 | - | 7.5Ohm | 10% | - | 140mA | - | 5mm | No SVHC | RoHS Compliant | ||
![]() MCFT000066 Multicomp | In Stock | - | - | Surface Mount | 0402 | - | 2 | - | 4.7MHz | Ceramic | - | - | Cut Tape | - | - | - | 130mOhm | - | - | - | - | - | 640mA | 1005 | 0402 | - | 4.7 nH | 250MHz | 640mA | - | - | - | - | - | 18 | - | 130mOhm | 5% | - | - | - | 1.27mm | No SVHC | RoHS Compliant | ||
![]() MCFT000064 Multicomp | In Stock | - | - | Surface Mount | 0402 | - | 2 | - | 10.8MHz | Ceramic | - | - | Cut Tape | - | - | - | 70mOhm | - | - | - | - | - | 960mA | 1005 | 0402 | - | 2.2 nH | 250MHz | 960mA | - | - | - | - | - | 19 | - | 70mOhm | 10% | - | - | - | 1.27mm | No SVHC | RoHS Compliant | ||
![]() MCSDRH125B-331MHF Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | WRAPAROUND | 2 | RECTANGULAR PACKAGE | - | Ferrite | 130°C | -55°C | Cut Tape | - | 2 | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | Shielded | - | - | - | 3.9mm | 330 μH | 0.1MHz | 440mA | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1.2A | - | 4747 | 520mOhm | 20% | 330 µH | 1.45A | - | 12.5mm | Unknown | RoHS Compliant | ||
![]() MCFT000201 Multicomp | In Stock | - | - | Surface Mount | - | - | 2 | - | 35MHz | Ferrite | - | - | Cut Tape | - | - | - | 1Ohm | - | - | - | - | - | 315mA | 4532 | 1812 | - | 4.7 μH | 7.96MHz | 315mA | - | - | - | - | - | 50 | - | 1Ohm | 10% | - | - | - | 4.8mm | No SVHC | RoHS Compliant | ||
![]() MCFT000210 Multicomp | In Stock | - | - | Surface Mount | - | - | 2 | - | 5MHz | Ferrite | - | - | Cut Tape | - | - | - | 9Ohm | - | - | - | - | - | 105mA | 4532 | 1812 | - | 150 μH | 796kHz | 105mA | - | - | - | - | - | 40 | - | 9Ohm | 10% | - | - | - | 4.8mm | No SVHC | RoHS Compliant | ||
![]() MCBS3019P-400U Multicomp | In Stock | - | - | External | SMD/SMT | - | 4 | - | 100MHz | Ferrite | - | - | - | 2012 | - | - | - | - | - | - | - | - | 500mA | - | - | 7mm | 40 μH | 1kHz | 500mA | - | - | - | - | - | - | - | 45mOhm | 20% | - | - | - | 10mm | Unknown | RoHS Compliant | ||
![]() MCSDRH73B-8R2MHF Multicomp | 2009 | - | - | Surface Mount | SMD/SMT | WRAPAROUND | 2 | RECTANGULAR PACKAGE | - | Ferrite | 130°C | -55°C | Cut Tape | 2008 | 2 | - | - | - | - | YES | 1 | - | - | - | - | 7mm | 8.2 μH | 0.1MHz | 2.7A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2.8A | - | - | 63mOhm | 20% | 8.2 µH | 2.7A | - | 7.3mm | Unknown | RoHS Compliant | ||
![]() MCFT0BT2N001 Multicomp | In Stock | - | - | Surface Mount | 0201 | - | - | - | 6GHz | Ceramic | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | 0603 | 0201 | - | 2 nH | 500MHz | 500mA | - | - | - | - | - | 10 | - | 300mOhm | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCFT0BT2N401 Multicomp | In Stock | - | - | - | - | - | - | - | 6GHz | Ceramic | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | 0603 | 0201 | - | 2.4 nH | 500MHz | 450mA | - | - | - | - | - | 10 | - | 350mOhm | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCPD3316MT3R3 Multicomp | In Stock | - | - | - | SMD/SMT | - | 2 | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 μH | - | 6.4A | - | - | - | - | - | - | - | 15mOhm | 20% | - | 6.4A | - | - | Unknown | RoHS Compliant |