- Manufacturer
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Width
- Packaging
- REACH SVHC
- Package / Case
- DC Resistance (DCR) - Parallel
- Inductance
Attribute column
Manufacturer
Multicomp Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Number of Terminations | ECCN Code | Resistance | HTS Code | Shielding | Number of Functions | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance Tolerance | Inductance-Nom (L) | RMS Current (Irms) | Height | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCFT000140 Multicomp | In Stock | - | - | Surface Mount | 1206 | - | - | 2 | - | 4.1MHz | Ceramic | - | - | Cut Tape | - | - | - | 80mOhm | - | - | - | 1A | 3216 | 1206 | - | 10 nH | 300MHz | 1A | - | - | - | - | - | 50 | - | 80mOhm | 5% | - | - | 1.52mm | 3.56mm | No SVHC | RoHS Compliant | ||
![]() MCPD3308MT4R7 Multicomp | In Stock | - | - | - | SMD/SMT | - | - | 2 | - | - | - | - | - | Cut Tape | 2011 | - | - | - | - | - | - | - | - | - | - | 4.7 μH | - | 4.2A | - | - | - | - | - | - | - | 36mOhm | 20% | - | 4.2A | - | - | Unknown | RoHS Compliant | ||
![]() MCFT000086 Multicomp | In Stock | - | - | Surface Mount | 0603 | - | - | 2 | - | 3.1MHz | Ceramic | - | - | Cut Tape | - | - | - | 170mOhm | - | - | - | 700mA | 1608 | 0603 | - | 18 nH | 250MHz | 700mA | - | - | - | - | - | 35 | - | 170mOhm | 5% | - | - | - | 1.8mm | No SVHC | RoHS Compliant | ||
![]() MCFT000025 Multicomp | In Stock | - | - | Surface Mount | 0402 | - | - | 2 | - | 6GHz | Ceramic | - | - | Cut Tape | - | - | - | 130mOhm | - | - | - | - | 1005 | 0402 | - | 1.5 nH | 100MHz | 300mA | - | - | - | - | - | 12 | - | 130mOhm | - | - | - | - | 1mm | No SVHC | RoHS Compliant | ||
![]() MCFT000205 Multicomp | In Stock | - | - | Surface Mount | - | - | - | 2 | - | 13MHz | Ferrite | - | - | Cut Tape | - | - | - | 3.2Ohm | - | - | - | 180mA | 4532 | 1812 | - | 22 μH | 2.52MHz | 180mA | - | - | - | - | - | 50 | - | 3.2Ohm | 10% | - | - | - | 4.8mm | No SVHC | RoHS Compliant | ||
![]() MCBFS7330-680MU Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 2 | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | 12.7mm | 68 μH | - | 2.5A | - | - | - | - | - | - | - | 138mOhm | 20% | - | 2.2A | - | 15.24mm | Unknown | RoHS Compliant | ||
![]() MCPS5022MT220 Multicomp | In Stock | - | - | - | 5022 | - | - | 2 | - | 18MHz | - | - | - | Cut Tape | 2011 | - | - | 110mOhm | - | - | - | - | - | - | - | 22 μH | - | 6A | - | - | - | - | - | - | - | 110mOhm | 20% | - | 700mA | - | - | Unknown | RoHS Compliant | ||
![]() MCPD1608MT101 Multicomp | In Stock | - | - | - | 1608 | - | - | 2 | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | 100 μH | - | 310mA | - | - | - | - | - | - | - | 1.27Ohm | 20% | - | 310mA | - | - | Unknown | RoHS Compliant | ||
![]() MCNL453232-271K Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 4MHz | Ferrite | - | - | Cut Tape | - | 2 | - | - | - | NO | 1 | - | 4532 | 1812 | 1.7mm | 270 μH | 796kHz | 92mA | RF INDUCTOR | DUAL ENDED | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | 1713 | 12Ohm | 10% | 270 µH | - | - | 3.2mm | Unknown | RoHS Compliant | ||
![]() MCFT0BT3N401 Multicomp | In Stock | - | - | - | 0201 | - | - | - | - | 6GHz | Ceramic | - | - | Cut Tape | - | - | - | - | - | - | - | - | 0603 | 0201 | - | 3.4 nH | 500MHz | 350mA | - | - | - | - | - | 10 | - | 800mOhm | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCWL05KTR27 Multicomp | In Stock | - | - | - | 0805 | - | - | 2 | - | 650MHz | Ceramic | - | - | Cut Tape | - | - | - | - | - | - | - | - | 2012 | 0805 | - | 270 nH | 250MHz | 350mA | - | - | - | - | - | 48 | - | 1Ohm | 10% | - | - | - | - | Unknown | RoHS Compliant | ||
![]() MCPS3316MT4R7 Multicomp | In Stock | - | - | - | - | - | - | 2 | - | 40MHz | - | - | - | Cut Tape | 2011 | - | - | 60mOhm | - | - | - | - | - | - | - | 4.7 μH | - | 3.2A | - | - | - | - | - | - | - | 60mOhm | 20% | - | 1.4A | - | - | Unknown | RoHS Compliant | ||
![]() MCFT000070 Multicomp | In Stock | - | - | Surface Mount | 0402 | - | - | 2 | - | 3.28MHz | Ceramic | - | - | Cut Tape | - | - | - | 172mOhm | - | - | - | - | 1005 | 0402 | - | 15 nH | 250MHz | 560mA | - | - | - | - | - | 24 | - | 172mOhm | 5% | - | - | - | 1.27mm | No SVHC | RoHS Compliant | ||
![]() MCPD3316MT330 Multicomp | In Stock | - | - | - | SMD/SMT | YES | WRAPAROUND | 2 | RECTANGULAR PACKAGE | - | - | 85°C | -40°C | Cut Tape | - | 2 | - | - | - | NO | 1 | - | - | - | - | 33 μH | 0.1MHz | 2A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | - | - | 100mOhm | 20% | 33 µH | 2A | - | - | Unknown | RoHS Compliant | ||
![]() MCSD43-560KU Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | ONE SURFACE | 2 | RECTANGULAR PACKAGE | 100kHz | Ferrite | 130°C | -55°C | Cut Tape | - | 2 | EAR99 | - | 8504.50.80.00 | NO | 1 | - | - | - | 1mm | 56 μH | 0.1MHz | 500mA | RF INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | - | 1816 | 937mOhm | 10% | 56 µH | 420mA | - | 4.5mm | Unknown | RoHS Compliant | ||
![]() MCPD1813MT100 Multicomp | In Stock | - | - | - | SMD/SMT | - | - | 2 | - | - | - | - | - | Cut Tape | 2011 | - | - | - | - | - | - | - | - | - | - | 10 μH | - | 1.9A | - | - | - | - | - | - | - | 111mOhm | 20% | - | 1.9A | - | - | Unknown | RoHS Compliant | ||
![]() MCFT000164 Multicomp | In Stock | - | - | Surface Mount | - | - | - | 2 | - | 800MHz | Ferrite | - | - | Cut Tape | - | - | - | 150mOhm | - | - | - | - | 2516 | 1008 | - | 150 nH | 25.2MHz | 1.2A | - | - | - | - | - | 30 | - | 150mOhm | 5% | - | - | 2.1mm | 2.92mm | No SVHC | RoHS Compliant | ||
![]() MCSDRH73B-150MHF Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | - | Ferrite | 130°C | -55°C | Cut Tape | - | 2 | - | - | - | YES | 1 | - | - | - | 7mm | 15 μH | 0.1MHz | 2.12A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2.05A | - | - | 96mOhm | 20% | 15 µH | 2.12A | - | 7.3mm | Unknown | RoHS Compliant | ||
![]() MCFT000153 Multicomp | In Stock | - | - | Surface Mount | 0805 | - | - | 2 | - | 550MHz | Ferrite | - | - | Cut Tape | - | - | - | 250mOhm | - | - | - | 700mA | 2012 | 0805 | - | 220 nH | 25.2MHz | 700mA | - | - | - | - | - | 20 | - | 250mOhm | 5% | - | - | - | 2.29mm | No SVHC | RoHS Compliant | ||
![]() MCPD1608MT680 Multicomp | In Stock | - | - | - | 1608 | - | - | 2 | - | - | - | - | - | Cut Tape | 2011 | - | - | - | - | - | - | - | - | - | - | 68 μH | - | 400mA | - | - | - | - | - | - | - | 860mOhm | 20% | - | 400mA | - | - | Unknown | RoHS Compliant |