- Manufacturer
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Width
- Packaging
- REACH SVHC
- Package / Case
- DC Resistance (DCR) - Parallel
- Inductance
Attribute column
Manufacturer
Multicomp Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance Tolerance | Inductance-Nom (L) | RMS Current (Irms) | Self Resonant Frequency | Height | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCPD5022MT100 Multicomp | In Stock | - | - | - | 5022 | YES | WRAPAROUND | 2 | RECTANGULAR PACKAGE | - | - | 85°C | -40°C | Cut Tape | - | - | - | 2 | - | - | - | - | - | NO | 1 | - | - | - | - | - | 10 μH | 0.1MHz | 10A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | - | - | 31mOhm | 20% | 10 µH | 10A | - | - | - | Unknown | RoHS Compliant | ||
![]() MCFT000021 Multicomp | In Stock | - | - | Surface Mount | - | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 1.5GHz | Ceramic | - | - | Cut Tape | - | - | e3 | 2 | EAR99 | 3Ohm | TIN OVER NICKEL | 8504.50.80.00 | - | NO | 1 | - | - | 1608 | 0603 | - | 47 nH | 300MHz | 200mA | RF INDUCTOR | DUAL ENDED | 15 | GENERAL PURPOSE INDUCTOR | - | 15 | - | 3Ohm | 1% | 0.047 µH | - | - | - | 1.6mm | No SVHC | RoHS Compliant | ||
![]() MCSD75-271KU Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 2 | - | 100kHz | Ferrite | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | 270 μH | - | 420mA | - | - | - | - | - | - | - | 1Ohm | 10% | - | 420mA | - | - | 7.8mm | No SVHC | RoHS Compliant | ||
![]() MCFT000164 Multicomp | In Stock | - | - | Surface Mount | - | - | - | 2 | - | 800MHz | Ferrite | - | - | Cut Tape | - | - | - | - | - | 150mOhm | - | - | - | - | - | - | - | 2516 | 1008 | - | 150 nH | 25.2MHz | 1.2A | - | - | - | - | - | 30 | - | 150mOhm | 5% | - | - | - | 2.1mm | 2.92mm | No SVHC | RoHS Compliant | ||
![]() MCSDRH73B-150MHF Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | - | Ferrite | 130°C | -55°C | Cut Tape | - | - | - | 2 | - | - | - | - | - | YES | 1 | - | - | - | - | 7mm | 15 μH | 0.1MHz | 2.12A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2.05A | - | - | 96mOhm | 20% | 15 µH | 2.12A | - | - | 7.3mm | Unknown | RoHS Compliant | ||
![]() MCPD1608MT680 Multicomp | In Stock | - | - | - | 1608 | - | - | 2 | - | - | - | - | - | Cut Tape | 2011 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 68 μH | - | 400mA | - | - | - | - | - | - | - | 860mOhm | 20% | - | 400mA | - | - | - | Unknown | RoHS Compliant | ||
![]() MCFT000044 Multicomp | In Stock | - | - | Surface Mount | - | - | - | 2 | - | 2.3GHz | - | - | - | Cut Tape | - | - | - | - | - | 400mOhm | - | - | - | - | - | - | - | 1608 | 0603 | - | 15 nH | - | 300mA | - | - | - | - | - | 16 | - | 400mOhm | 5% | - | - | - | - | 1.6mm | No SVHC | RoHS Compliant | ||
![]() MCSD43-2R7MU Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 2 | - | 100kHz | Ferrite | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 2.7 μH | - | 2.4A | - | - | - | - | - | - | - | 79mOhm | 20% | - | 2.16A | - | - | 4.5mm | Unknown | RoHS Compliant | ||
![]() MCNL12KT101 Multicomp | In Stock | - | - | - | - | - | - | 2 | - | 8MHz | Ferrite | - | - | Cut Tape | 2014 | - | - | - | - | 8Ohm | - | - | - | - | - | - | - | 4532 | 1812 | - | 100 μH | 796kHz | 110mA | - | - | - | - | - | 40 | - | 8Ohm | 10% | - | - | - | - | - | Unknown | RoHS Compliant | ||
![]() MCFT000007 Multicomp | In Stock | - | - | Surface Mount | 0402 | - | - | 2 | - | 4GHz | Ceramic | - | - | Cut Tape | - | - | - | - | - | 1.35Ohm | - | - | - | - | - | - | - | 1005 | 0402 | - | 10 nH | 500MHz | 200mA | - | - | - | - | - | 13 | - | 1.35Ohm | 1% | - | - | - | - | 1mm | No SVHC | RoHS Compliant | ||
![]() MCFT000005 Multicomp | In Stock | - | - | Surface Mount | 0402 | - | - | 2 | - | 5GHz | Ceramic | - | - | Cut Tape | - | - | - | - | - | 1.05Ohm | - | - | - | - | - | - | - | 1005 | 0402 | - | 6.8 nH | 500MHz | 260mA | - | - | - | - | - | 13 | - | 1.05Ohm | - | - | - | - | - | 1mm | No SVHC | RoHS Compliant | ||
![]() MCFT000037 Multicomp | In Stock | - | - | - | 0603 | - | - | 2 | - | 6GHz | Ceramic | - | - | Cut Tape | - | - | - | - | - | 100mOhm | - | - | - | - | - | - | - | 1608 | 0603 | - | 1 nH | 100MHz | 500mA | - | - | - | - | - | 15 | - | 100mOhm | - | - | - | - | - | 1.6mm | No SVHC | RoHS Compliant | ||
![]() MCFT000110 Multicomp | 1878 | - | - | Surface Mount | - | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 2.05MHz | Ceramic | - | -40°C | Cut Tape | - | - | - | 2 | - | 270mOhm | - | - | - | NO | 1 | - | 500mA | 2012 | 0805 | - | 33 nH | 500MHz | 500mA | RF INDUCTOR | DUAL ENDED | 60 | GENERAL PURPOSE INDUCTOR | - | 60 | - | 270mOhm | 5% | 0.033 µH | - | - | - | 2.29mm | No SVHC | RoHS Compliant | ||
![]() MCFT0BT3N0 Multicomp | 23181 | - | - | Surface Mount | - | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 6GHz | Ceramic | - | - | Cut Tape | - | 3.333% | - | 2 | - | - | - | - | - | NO | 1 | - | - | 1005 | 0402 | - | 3 nH | 500MHz | 380mA | RF INDUCTOR | DUAL ENDED | 13 | GENERAL PURPOSE INDUCTOR | - | 13 | - | 450mOhm | - | 0.003 µH | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCSDRH73B-470MHF Multicomp | 7890 | - | - | Surface Mount | SMD/SMT | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | - | Ferrite | 130°C | -55°C | Cut Tape | - | - | - | 2 | - | - | - | - | - | YES | 1 | - | - | - | - | 7mm | 47 μH | 0.1MHz | 1.25A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1.14A | - | - | 277mOhm | 20% | 47 µH | 1.25A | - | - | 7.3mm | No SVHC | RoHS Compliant | ||
![]() MCSDRH73B-821MHF Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | - | Ferrite | 130°C | -55°C | Cut Tape | 2008 | - | - | 2 | - | - | - | - | - | YES | 1 | - | - | - | - | 7mm | 820 μH | 0.1MHz | 300mA | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 280mA | - | - | 4.812Ohm | 20% | 820 µH | 300mA | - | - | 7.3mm | No SVHC | RoHS Compliant | ||
![]() MCSDRH125B-101MHF Multicomp | 2720 | - | - | Surface Mount | 8012 | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | - | Ferrite | 130°C | -55°C | Cut Tape | 2008 | - | - | 2 | EAR99 | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | Shielded | - | - | - | 3.9mm | 100 μH | 0.1MHz | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2.2A | - | 4747 | 186mOhm | 20% | 100 µH | 2.4A | - | - | 12.5mm | Unknown | RoHS Compliant | ||
![]() MCBFS7330-221MU Multicomp | 1749 | - | - | Surface Mount | SMD/SMT | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | - | - | 130°C | -55°C | Cut Tape | 2011 | - | - | 2 | - | - | - | - | - | YES | 1 | - | - | - | - | 12.7mm | 220 μH | 0.1MHz | 1.4A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | - | 7360 | 470mOhm | 20% | 220 µH | 1.2A | 0.1MHz | - | 15.24mm | Unknown | RoHS Compliant | ||
![]() MCAL0410A1-471KU Multicomp | 7719 | - | - | - | Axial | NO | WIRE | 2 | TUBULAR PACKAGE | 2.25MHz | - | - | - | Cut Tape | 2007 | - | - | 2 | - | - | - | - | - | NO | 1 | - | - | - | - | - | 470 μH | 0.796MHz | 126mA | RF INDUCTOR | - | 60 | GENERAL PURPOSE INDUCTOR | - | 60 | - | 7.7Ohm | 10% | 470 µH | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCFT0FT27N Multicomp | 414 | - | - | Surface Mount | 0402 | - | - | - | - | 2.5GHz | Ceramic | - | - | Cut Tape | 2012 | - | - | - | - | - | - | - | - | - | - | - | - | 1005 | 0402 | - | 27 nH | 500MHz | 75mA | - | - | - | - | - | 13 | - | 3.25Ohm | 1% | - | - | - | - | - | No SVHC | RoHS Compliant |