- Manufacturer
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Width
- Packaging
- REACH SVHC
- Package / Case
- DC Resistance (DCR) - Parallel
- Inductance
Attribute column
Manufacturer
Multicomp Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Packaging | Published | Tolerance | Number of Terminations | ECCN Code | Resistance | HTS Code | Packing Method | Shielding | Number of Functions | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance Tolerance | Inductance-Nom (L) | RMS Current (Irms) | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCFT0BT1N2 Multicomp | 27265 | - | - | Surface Mount | - | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 12GHz | Ceramic | - | - | - | Cut Tape | - | 8.333% | 2 | - | - | - | - | NO | 1 | - | - | 1005 | 0402 | - | 1.2 nH | 500MHz | 700mA | RF INDUCTOR | DUAL ENDED | 13 | GENERAL PURPOSE INDUCTOR | - | 13 | - | 150mOhm | - | 0.0012 µH | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCSCH895-100LU Multicomp | 7306 | - | - | - | Radial | NO | WIRE | 4 | CYLINDRICAL PACKAGE | 1kHz | - | 130°C | -55°C | - | - | 2011 | - | 2 | - | - | - | - | NO | 1 | - | - | - | - | - | 10 μH | 0.001MHz | 2.6A | POWER INDUCTOR | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 40mOhm | 15% | 10 µH | 2.6A | 1.016mm | 1.016mm | 1.016mm | No SVHC | RoHS Compliant | ||
![]() MCFT000029 Multicomp | 13125 | - | - | Surface Mount | - | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 3.9GHz | Ceramic | 85°C | -30°C | - | Cut Tape | - | - | 2 | - | 320mOhm | - | - | NO | 1 | RECTANGULAR | - | 1005 | 0402 | - | 6.8 nH | 100MHz | 300mA | RF INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | 11 | - | 320mOhm | 5% | 0.0068 µH | - | - | - | 1mm | No SVHC | RoHS Compliant | ||
![]() MCFT000132 Multicomp | 13600 | - | - | Surface Mount | - | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 40kHz | Ceramic | - | -40°C | - | Cut Tape | - | - | 2 | - | 6.4Ohm | - | - | NO | 1 | - | 90mA | 2012 | 0805 | - | 4.7 μH | 7.9MHz | 90mA | RF INDUCTOR | DUAL ENDED | 15 | GENERAL PURPOSE INDUCTOR | - | 15 | - | 6.4Ohm | 5% | 4.7 µH | - | - | - | 2.29mm | No SVHC | RoHS Compliant | ||
![]() MCSD54-270MU Multicomp | 107 | - | - | Surface Mount | SMD/SMT | - | - | 2 | - | 100kHz | Ferrite | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | 27 μH | - | 970mA | - | - | - | - | - | - | - | 200mOhm | 20% | - | 970mA | - | - | 5.8mm | Unknown | RoHS Compliant | ||
![]() MCFT000096 Multicomp | 3094 | - | - | Surface Mount | 0603 | - | - | 2 | - | 1.3MHz | Ceramic | - | - | - | Cut Tape | - | - | - | - | 650mOhm | - | - | - | - | - | 300mA | 1608 | 0603 | - | 120 nH | 150MHz | 300mA | - | - | - | - | - | 32 | - | 650mOhm | 5% | - | - | - | - | 1.8mm | No SVHC | RoHS Compliant | ||
![]() MCSD106-602KU Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | ONE SURFACE | 2 | RECTANGULAR PACKAGE | 100kHz | Ferrite | 130°C | -55°C | - | Cut Tape | - | - | 2 | EAR99 | - | 8504.50.80.00 | - | NO | 1 | - | - | - | - | 3.5mm | 6 mH | 0.1MHz | 270mA | - | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | - | 3935 | 14Ohm | 10% | 6000 µH | 270mA | - | - | 10mm | Unknown | RoHS Compliant | ||
![]() MCSD43-390KU Multicomp | 1443 | - | - | Surface Mount | SMD/SMT | - | ONE SURFACE | 2 | RECTANGULAR PACKAGE | 100kHz | Ferrite | 130°C | -55°C | - | Cut Tape | - | - | 2 | - | - | - | - | NO | 1 | - | - | - | - | 1mm | 39 μH | 0.1MHz | 590mA | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | - | 1816 | 587mOhm | 10% | 39 µH | 520mA | - | - | 4.5mm | Unknown | RoHS Compliant | ||
![]() MCSCH895-821JU Multicomp | 2561 | - | - | - | Radial | NO | WIRE | 4 | CYLINDRICAL PACKAGE | 1kHz | - | 130°C | -55°C | - | - | - | - | 2 | - | - | - | - | NO | 1 | - | - | - | - | - | 820 μH | 0.001MHz | 360mA | POWER INDUCTOR | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 1.6Ohm | 5% | 820 µH | 360mA | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCFT000124 Multicomp | 108 | - | - | Surface Mount | - | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 375kHz | Ceramic | - | -40°C | Q MEASURED AT 100 MHZ | Cut Tape | - | - | 2 | - | 1.7Ohm | - | - | NO | 1 | - | 250mA | 2012 | 0805 | - | 470 nH | 50MHz | 250mA | RF INDUCTOR | DUAL ENDED | 33 | GENERAL PURPOSE INDUCTOR | - | 33 | - | 1.7Ohm | 5% | 0.47 µH | - | - | - | 2.29mm | No SVHC | RoHS Compliant | ||
![]() MCNL453232-681K Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 3MHz | Ferrite | - | - | - | Cut Tape | 2011 | - | 2 | - | - | - | - | NO | 1 | - | - | 4532 | 1812 | 1.7mm | 680 μH | 796kHz | 50mA | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | - | 50 | 1713 | 30Ohm | 10% | 680 µH | - | - | - | 3.2mm | Unknown | RoHS Compliant | ||
![]() MCSDC1006-331KU Multicomp | 1460 | - | Datasheet | Surface Mount | SMD/SMT | - | ONE SURFACE | 2 | RECTANGULAR PACKAGE | 3.2MHz | Ferrite | 130°C | -55°C | - | Cut Tape | - | - | 2 | - | - | - | - | NO | 1 | - | - | - | - | 2.8mm | 330 μH | 0.001MHz | 520mA | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | 12 | - | 1.15Ohm | 10% | 330 µH | 520mA | - | - | 9.8mm | Unknown | RoHS Compliant | ||
![]() MCPS1608MT150 Multicomp | In Stock | - | - | - | 1608 | - | - | 2 | - | 33MHz | - | - | - | - | Cut Tape | - | - | - | - | 90mOhm | - | - | - | - | - | - | - | - | - | 15 μH | 100kHz | 800mA | - | - | - | - | - | 40 | - | 90mOhm | 20% | - | 800mA | - | - | - | Unknown | RoHS Compliant | ||
![]() MCSDC0805-101KU Multicomp | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 2 | - | 7MHz | Ferrite | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.6mm | 100 μH | - | 720mA | - | - | - | - | 1.1A | 12 | - | 450mOhm | 10% | - | 720mA | - | - | 8mm | Unknown | RoHS Compliant | ||
![]() MCFT0BT2N4 Multicomp | 7828 | - | - | Surface Mount | 0402 | - | - | - | - | 8GHz | Ceramic | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | 1005 | 0402 | - | 2.4 nH | 500MHz | 440mA | - | - | - | - | - | 13 | - | 350mOhm | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCSDRH125B-150MHF Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | - | Ferrite | 130°C | -55°C | - | Cut Tape | - | - | 2 | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | Shielded | - | - | - | 3.9mm | 15 μH | 0.1MHz | 2.05A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5.65A | - | 4747 | 32.2mOhm | 20% | 15 µH | 5.8A | - | - | 12.5mm | Unknown | RoHS Compliant | ||
![]() MCSDRH73B-102MHF Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | - | Ferrite | 130°C | -55°C | - | Cut Tape | - | - | 2 | - | - | - | - | YES | 1 | - | - | - | - | 7mm | 1 mH | - | 270mA | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 250mA | - | - | 6.072Ohm | 20% | 1000 µH | 270mA | - | - | 7.3mm | No SVHC | RoHS Compliant | ||
![]() MCSDRH73B-1R0MHF Multicomp | 1137 | - | - | Surface Mount | SMD/SMT | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | - | Ferrite | 130°C | -55°C | - | Cut Tape | 2008 | - | 2 | - | - | - | - | YES | 1 | - | - | - | - | - | 1 μH | 0.1MHz | 6.5A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 8A | - | - | 10.9mOhm | 20% | 1 µH | 6.5A | - | - | 7.3mm | Unknown | RoHS Compliant | ||
![]() MCSD43-220MU Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | ONE SURFACE | 2 | RECTANGULAR PACKAGE | 100kHz | Ferrite | 130°C | -55°C | - | Cut Tape | - | - | 2 | - | - | - | - | NO | 1 | - | - | - | - | 1mm | 22 μH | 0.1MHz | 680mA | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | - | 1816 | 370mOhm | 20% | 22 µH | 680mA | - | - | 4.5mm | Unknown | RoHS Compliant | ||
![]() MCFT000127 Multicomp | 2005 | - | - | Surface Mount | - | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 200kHz | Ceramic | - | -40°C | - | Cut Tape | - | - | 2 | - | 2.35Ohm | - | - | NO | 1 | - | 180mA | 2012 | 0805 | - | 820 nH | 50MHz | 180mA | RF INDUCTOR | DUAL ENDED | 23 | GENERAL PURPOSE INDUCTOR | - | 23 | - | 2.35Ohm | 5% | 0.82 µH | - | - | - | 2.29mm | No SVHC | RoHS Compliant |