- Manufacturer
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Width
- Packaging
- REACH SVHC
- Package / Case
- DC Resistance (DCR) - Parallel
- Inductance
Attribute column
Manufacturer
Multicomp Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Shielding | Number of Functions | Current Rating | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance Tolerance | Inductance-Nom (L) | RMS Current (Irms) | Height | Length | Width | Diameter - Outside | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCPD5022MT2R2 Multicomp | In Stock | - | - | - | 5022 | - | - | 2 | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2 μH | - | 16A | - | - | - | - | - | - | - | 14mOhm | 20% | - | 16A | - | - | - | - | Unknown | RoHS Compliant | ||
![]() MCNL453232-1R5K Multicomp | In Stock | - | - | Surface Mount | - | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 70MHz | Ferrite | - | - | Cut Tape | - | - | 2 | - | - | - | - | - | - | - | NO | 1 | - | - | 4532 | 1812 | 1.7mm | 1.5 μH | 7.96MHz | 410mA | RF INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | 1713 | 600mOhm | 10% | 1.5 µH | - | - | - | 3.2mm | - | Unknown | RoHS Compliant | ||
![]() MCFT0BT2N801 Multicomp | In Stock | - | - | Surface Mount | - | - | - | - | - | - | 6GHz | Ceramic | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0603 | 0201 | - | 2.8 nH | 500MHz | 450mA | - | - | - | - | - | 10 | - | 500mOhm | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCBFS5220-151KU Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 2 | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.62mm | 150 μH | - | 720mA | - | - | - | - | - | - | - | 1.56Ohm | 10% | - | 720mA | - | - | 9.5mm | - | Unknown | RoHS Compliant | ||
![]() MCNL453232-560K Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 9MHz | Ferrite | - | - | Cut Tape | - | - | 2 | - | - | - | - | - | - | - | NO | 1 | - | - | 4532 | 1812 | 1.7mm | 56 μH | 2.52MHz | 135mA | RF INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | 1713 | 5.5Ohm | 10% | 56 µH | - | - | - | 3.2mm | - | No SVHC | RoHS Compliant | ||
![]() MCAL0410A1-101KU Multicomp | 18022 | - | - | - | Axial | NO | WIRE | 2 | - | TUBULAR PACKAGE | 4.8MHz | Ferrite | - | - | Cut Tape | 2002 | - | 2 | - | - | - | - | - | - | - | NO | 1 | - | - | - | - | - | 100 μH | 2.52MHz | 275mA | RF INDUCTOR | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | 1.8Ohm | 10% | 100 µH | - | - | - | - | 4 mm | No SVHC | RoHS Compliant | ||
![]() MCWL05GTR33 Multicomp | In Stock | - | - | - | 0805 | - | - | 2 | - | - | 600MHz | Ceramic | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | 0805 | - | 330 nH | 250MHz | 310mA | - | - | - | - | - | 48 | - | 1.4Ohm | 2% | - | - | - | - | - | - | Unknown | RoHS Compliant | ||
![]() MCSD43-8R2MU Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 2 | - | - | 100kHz | Ferrite | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 8.2 μH | - | 1.25A | - | - | - | - | - | - | - | 146mOhm | 20% | - | 1.37A | - | - | 4.5mm | - | Unknown | RoHS Compliant | ||
![]() MCWL06KT1R0 Multicomp | In Stock | - | - | - | 1206 | - | - | 2 | - | - | 400MHz | Ceramic | - | - | Cut Tape | - | - | - | - | 2.8Ohm | - | - | - | - | - | - | - | - | - | 3216 | 1206 | - | 1 μH | 150MHz | 320mA | - | - | - | - | - | 45 | - | 2.8Ohm | 10% | - | - | - | - | - | - | Unknown | RoHS Compliant | ||
![]() MCSDC0503-471KU Multicomp | 2124 | - | Datasheet | Surface Mount | SMD/SMT | - | - | 2 | - | - | 5MHz | Ferrite | - | - | Cut Tape | 2011 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | 470 μH | - | 180mA | - | - | - | - | - | 30 | - | 4.9Ohm | 10% | - | 180mA | - | - | 5mm | - | Unknown | RoHS Compliant | ||
![]() MCFT000000 Multicomp | In Stock | - | - | - | - | YES | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 13GHz | Ceramic | - | - | Tape & Reel | - | e3 | 2 | EAR99 | 150mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | NO | 1 | - | - | 1005 | 0402 | - | 1 nH | 500MHz | 700mA | RF INDUCTOR | DUAL ENDED | 13 | GENERAL PURPOSE INDUCTOR | - | 13 | - | 150mOhm | - | 0.001 µH | - | - | - | 1mm | - | No SVHC | RoHS Compliant | ||
![]() MCSDC0805-470KU Multicomp | 621 | - | Datasheet | Surface Mount | SMD/SMT | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 9MHz | Ferrite | 130°C | -55°C | Cut Tape | - | - | 2 | - | - | - | - | - | - | - | NO | 1 | - | - | - | - | 2.6mm | 47 μH | 0.001MHz | 1A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1.6A | 15 | 3131 | 200mOhm | 10% | 47 µH | 1A | - | - | 8mm | - | No SVHC | RoHS Compliant | ||
![]() MCFT000163 Multicomp | 12737 | - | - | Surface Mount | - | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 30MHz | Ferrite | 85°C | - | Cut Tape | - | - | 2 | EAR99 | 4.5Ohm | - | - | - | 8504.50.80.00 | - | NO | 1 | 180mA | - | 2012 | 0805 | - | 10 μH | 2.52MHz | 180mA | RF INDUCTOR | DUAL ENDED | 14 | GENERAL PURPOSE INDUCTOR | - | 10 | - | 4.5Ohm | 5% | 10 µH | - | - | - | 2.29mm | - | No SVHC | RoHS Compliant | ||
![]() MCFT000095 Multicomp | 159824 | - | - | Surface Mount | - | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 1.4MHz | Ceramic | - | -40°C | Cut Tape | - | - | 2 | - | 580mOhm | - | - | - | - | - | NO | 1 | 400mA | - | 1608 | 0603 | - | 100 nH | 150MHz | 400mA | RF INDUCTOR | DUAL ENDED | 34 | GENERAL PURPOSE INDUCTOR | - | 34 | - | 580mOhm | 5% | 0.1 µH | - | - | - | 1.8mm | - | No SVHC | RoHS Compliant | ||
![]() MCSCH895-221KU Multicomp | 2055 | - | - | - | Radial | NO | WIRE | 2 | 4.535924g | CYLINDRICAL PACKAGE | 1kHz | - | 130°C | -55°C | - | 2011 | - | 2 | - | - | - | - | - | - | - | NO | 1 | - | - | - | - | - | 220 μH | 0.001MHz | 640mA | POWER INDUCTOR | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 480mOhm | 10% | 220 µH | 640mA | 12.7mm | 12.7mm | 19.05mm | - | Unknown | RoHS Compliant | ||
![]() SBT-0140W Multicomp | 17345 | - | Datasheet | Through Hole | - | - | - | 4 | - | - | - | Ferrite | - | - | - | 2006 | - | - | - | 40mOhm | - | 70°C | 25°C | - | 50V | - | - | 500mA | 50V | - | - | - | 40 μH | - | 500mA | - | - | - | - | - | - | - | 40mOhm | 35% | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCFT0BT3N201 Multicomp | In Stock | - | - | Surface Mount | 0201 | - | - | - | - | - | 6GHz | Ceramic | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0603 | 0201 | - | 3.2 nH | 500MHz | 400mA | - | - | - | - | - | 10 | - | 500mOhm | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCPS1608MT151 Multicomp | In Stock | - | - | - | 1608 | - | - | 2 | - | - | 9MHz | - | - | - | Cut Tape | - | - | - | - | 590mOhm | - | - | - | - | - | - | - | - | - | - | - | - | 150 μH | 100kHz | 260mA | - | - | - | - | - | 40 | - | 590mOhm | 20% | - | 260mA | - | - | - | - | Unknown | RoHS Compliant | ||
![]() MCSD105-560KU Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 2 | - | - | 100kHz | Ferrite | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5mm | 56 μH | - | 1.53A | - | - | - | - | - | - | - | 150mOhm | 10% | - | 1.17A | - | - | 10.2mm | - | Unknown | RoHS Compliant | ||
![]() MCSD75-470KU Multicomp | 1724 | - | - | Surface Mount | SMD/SMT | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 100kHz | Ferrite | 130°C | -55°C | Cut Tape | - | - | 2 | - | - | - | - | - | - | - | NO | 1 | - | - | - | - | 3mm | 47 μH | 0.1MHz | 1.1A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | - | - | 180mOhm | 10% | 47 µH | 1.1A | - | - | 7.8mm | - | No SVHC | RoHS Compliant |