- Manufacturer
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Width
- Packaging
- REACH SVHC
- Package / Case
- DC Resistance (DCR) - Parallel
- Inductance
Attribute column
Manufacturer
Multicomp Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Terminal Shape | Number of Pins | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Tolerance | Number of Terminations | ECCN Code | Resistance | HTS Code | Packing Method | Shielding | Number of Functions | Construction | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance Tolerance | Inductance-Nom (L) | RMS Current (Irms) | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCWL08JTR56 Multicomp | In Stock | - | - | - | 1008 | - | 2 | - | - | 415MHz | Ceramic | - | - | Cut Tape | - | - | - | - | 1.33Ohm | - | - | - | - | - | 2516 | 1008 | - | 560 nH | 100MHz | 580mA | - | - | - | - | - | 45 | - | 1.33Ohm | 5% | - | - | - | Unknown | RoHS Compliant | ||
![]() MCWL08JTR91 Multicomp | In Stock | - | - | - | 1008 | - | 2 | - | - | 320MHz | Ceramic | - | - | Cut Tape | - | - | - | - | 1.68Ohm | - | - | - | - | - | 2516 | 1008 | - | 910 nH | 50MHz | 380mA | - | - | - | - | - | 35 | - | 1.68Ohm | 5% | - | - | - | Unknown | RoHS Compliant | ||
![]() MCWL08JTR68 Multicomp | In Stock | - | - | - | 1008 | - | 2 | - | - | 375MHz | Ceramic | - | - | Cut Tape | - | - | - | - | 1.47Ohm | - | - | - | - | - | 2516 | 1008 | - | 680 nH | 100MHz | 540mA | - | - | - | - | - | 45 | - | 1.47Ohm | 5% | - | - | - | Unknown | RoHS Compliant | ||
![]() MCSDC0604-2R2MU Multicomp | 109 | - | Datasheet | Surface Mount | SMD/SMT | - | 2 | - | - | 79MHz | Ferrite | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | 1.8mm | 2.2 μH | - | 2.8A | - | - | - | - | - | 33 | - | 60mOhm | 20% | - | 2.8A | 6mm | No SVHC | RoHS Compliant | ||
![]() MCFT000036 Multicomp | 12311 | - | - | Surface Mount | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | CERAMIC | 600MHz | - | 85°C | -30°C | Cut Tape | - | - | 2 | - | 2.5Ohm | - | - | NO | 1 | RECTANGULAR | 1005 | 0402 | - | 100 nH | - | 100mA | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | - | 10 | - | 2.5Ohm | 5% | 0.1 µH | - | 1mm | No SVHC | RoHS Compliant | ||
![]() MCFT0BT2N9 Multicomp | 4710 | - | - | Surface Mount | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 6GHz | Ceramic | - | - | Cut Tape | - | 3.448% | 2 | - | - | - | - | NO | 1 | - | 1005 | 0402 | - | 2.9 nH | 500MHz | 380mA | RF INDUCTOR | DUAL ENDED | 13 | GENERAL PURPOSE INDUCTOR | - | 13 | - | 450mOhm | - | 0.0029 µH | - | - | No SVHC | RoHS Compliant | ||
![]() MCSDC0603-560KU Multicomp | 9103 | - | Datasheet | Surface Mount | SMD/SMT | - | 2 | - | - | 12MHz | Ferrite | - | - | Cut Tape | 2011 | - | - | - | - | - | - | - | - | - | - | - | 1.8mm | 56 μH | - | 480mA | - | - | - | - | - | 17 | - | 620mOhm | 10% | - | 480mA | 6mm | Unknown | RoHS Compliant | ||
![]() MCFT0BT0N4 Multicomp | In Stock | - | - | Surface Mount | 0402 | - | - | - | - | 14GHz | Ceramic | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | 1005 | 0402 | - | 400 pH | 500MHz | 800mA | - | - | - | - | - | 13 | - | 100mOhm | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCFT000030 Multicomp | 5241 | - | - | Surface Mount | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | - | 3.2GHz | Ceramic | 85°C | -30°C | Cut Tape | - | - | 2 | - | 420mOhm | - | - | NO | 1 | RECTANGULAR | 1005 | 0402 | - | 10 nH | 100MHz | 300mA | RF INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | 11 | - | 420mOhm | 5% | 0.01 µH | - | 1mm | No SVHC | RoHS Compliant | ||
![]() MCSDRH125B-3R3MHF Multicomp | 7380 | - | - | Surface Mount | SMD/SMT | WRAPAROUND | 2 | RECTANGULAR PACKAGE | - | - | Ferrite | 130°C | -55°C | Cut Tape | - | - | 2 | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | Shielded | - | - | 3.9mm | 3.3 μH | 0.1MHz | 10.8A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 12.6A | - | 4747 | 9.5mOhm | 20% | 3.3 µH | 10.8A | 12.5mm | No SVHC | RoHS Compliant | ||
![]() MCBFS7330-220MU Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | 2 | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | 12.7mm | 22 μH | - | 4.4A | - | - | - | - | - | - | - | 59mOhm | 20% | - | 3.4A | - | Unknown | RoHS Compliant | ||
![]() MCFT0BT1N401 Multicomp | In Stock | - | - | Surface Mount | 0201 | - | - | - | - | 6GHz | Ceramic | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | 0603 | 0201 | - | 1.4 nH | 500MHz | 600mA | - | - | - | - | - | 10 | - | 200mOhm | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCBFS5220-4R7MU Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | 2 | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | 7.62mm | 4.7 μH | - | 3.8A | - | - | - | - | - | - | - | 50mOhm | 20% | - | 4.08A | 9.5mm | Unknown | RoHS Compliant | ||
![]() MCSD75-180KU Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | 2 | - | - | 100kHz | Ferrite | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | 18 μH | - | 1.6A | - | - | - | - | - | - | - | 90mOhm | 10% | - | 1.6A | 7.8mm | Unknown | RoHS Compliant | ||
![]() MCSDRH73B-1R5MHF. Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | WRAPAROUND | 2 | RECTANGULAR PACKAGE | - | - | Ferrite | 130°C | -55°C | Cut Tape | - | - | 2 | - | - | - | - | YES | 1 | - | - | - | 7mm | 1.5 μH | 0.1MHz | 5.54A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 6.52A | - | - | 15mOhm | 20% | 1.5 µH | 5.54A | 7.3mm | Unknown | RoHS Compliant | ||
![]() MCPS3316MT1R0 Multicomp | In Stock | - | - | - | - | - | 2 | - | - | 140MHz | - | - | - | Cut Tape | - | - | - | - | 40mOhm | - | - | - | - | - | - | - | - | 1 μH | - | 5.6A | - | - | - | - | - | - | - | 40mOhm | 20% | - | 3A | - | Unknown | RoHS Compliant | ||
![]() MCSDRH125B2R2MHF Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | WRAPAROUND | 2 | RECTANGULAR PACKAGE | - | - | Ferrite | 130°C | -55°C | Cut Tape | - | - | 2 | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | Shielded | - | - | 3.9mm | 2.2 μH | 0.1MHz | 5.52A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 14.8A | - | 4747 | 7.7mOhm | 20% | 2.2 µH | 12A | 12.5mm | No SVHC | RoHS Compliant | ||
![]() MCFT0BT3N101 Multicomp | In Stock | - | - | Surface Mount | 0201 | - | - | - | - | 6GHz | Ceramic | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | 0603 | 0201 | - | 3.1 nH | 500MHz | 400mA | - | - | - | - | - | 10 | - | 500mOhm | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCFT0BT5N4 Multicomp | In Stock | - | - | Surface Mount | 0402 | - | - | - | - | 6GHz | Ceramic | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | 1005 | 0402 | - | 5.4 nH | 500MHz | 280mA | - | - | - | - | - | 13 | - | 850mOhm | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCBFS5220-220MU Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | 2 | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | 7.62mm | 22 μH | - | 1.8A | - | - | - | - | - | - | - | 2.18Ohm | 20% | - | 1.8A | 9.5mm | No SVHC | RoHS Compliant |