- Manufacturer
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Width
- Packaging
- REACH SVHC
- Package / Case
- DC Resistance (DCR) - Parallel
- Inductance
Attribute column
Manufacturer
Multicomp Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Number of Terminations | Resistance | Terminal Finish | Shielding | Number of Functions | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | DC Resistance (DCR) - Parallel | Inductance Tolerance | Inductance-Nom (L) | RMS Current (Irms) | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCPS1608MT100 Multicomp | In Stock | - | - | - | 1608 | - | - | 2 | - | - | 38MHz | - | - | - | Cut Tape | - | - | 75mOhm | - | - | - | - | - | - | - | - | 10 μH | 200kHz | 1A | - | - | - | - | 40 | 75mOhm | 20% | - | 1A | - | - | - | Unknown | RoHS Compliant | ||
![]() MCWL06KT47N Multicomp | In Stock | - | - | - | 1206 | - | - | 2 | - | - | 1.5GHz | Ceramic | - | - | Cut Tape | - | - | 130mOhm | - | - | - | - | - | 3216 | 1206 | - | 47 nH | 300MHz | 1A | - | - | - | - | 55 | 130mOhm | 10% | - | - | - | - | - | Unknown | RoHS Compliant | ||
![]() MCWL08KT3R3 Multicomp | In Stock | - | - | - | 1008 | - | - | 2 | - | - | 110MHz | Ceramic | - | - | Cut Tape | - | - | 3.4Ohm | - | - | - | - | - | 2516 | 1008 | - | 3.3 μH | 25MHz | 290mA | - | - | - | - | 22 | 3.4Ohm | 10% | - | - | - | - | - | Unknown | RoHS Compliant | ||
![]() MCFT000087 Multicomp | In Stock | - | - | Surface Mount | 0603 | - | - | 2 | - | - | 3MHz | Ceramic | - | - | Cut Tape | - | - | 190mOhm | - | - | - | - | 700mA | 1608 | 0603 | - | 22 nH | 250MHz | 700mA | - | - | - | - | 38 | 190mOhm | 5% | - | - | - | - | 1.8mm | No SVHC | RoHS Compliant | ||
![]() MCFT000093 Multicomp | In Stock | - | - | Surface Mount | 0603 | - | - | 2 | - | - | 1.7MHz | Ceramic | - | - | Cut Tape | - | - | 340mOhm | - | - | - | - | 600mA | 1608 | 0603 | - | 68 nH | 200MHz | 600mA | - | - | - | - | 37 | 340mOhm | 5% | - | - | - | - | 1.8mm | No SVHC | RoHS Compliant | ||
![]() MCBFS5220-470KU. Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 2 | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | 7.62mm | 47 μH | - | 1.29A | - | - | - | - | - | 500mOhm | 10% | - | 1.29A | - | - | 9.5mm | No SVHC | RoHS Compliant | ||
![]() MCPD3316MT471 Multicomp | In Stock | - | - | - | SMD/SMT | - | - | 2 | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | 470 μH | - | 500mA | - | - | - | - | - | 1.27Ohm | 20% | - | 500mA | - | - | - | Unknown | RoHS Compliant | ||
![]() MCPD3316MT4R7 Multicomp | In Stock | - | - | - | SMD/SMT | YES | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | 85°C | -40°C | Cut Tape | - | 2 | - | - | NO | 1 | - | - | - | - | - | 4.7 μH | 0.1MHz | 5.4A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | 18mOhm | 20% | 4.7 µH | 5.4A | - | - | - | Unknown | RoHS Compliant | ||
![]() MCWL08KT1R0 Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | 290MHz | Ceramic | - | - | Cut Tape | - | - | 1.75Ohm | - | - | - | - | - | 2516 | 1008 | - | 1 μH | 50MHz | 370mA | - | - | - | - | 35 | 1.75Ohm | 10% | - | - | - | - | - | Unknown | RoHS Compliant | ||
![]() MCWL03JTR11 Multicomp | In Stock | - | - | - | 0603 | - | - | 2 | - | - | 1.35GHz | Ceramic | - | - | - | - | - | - | - | - | - | - | - | 1608 | 0603 | - | 110 nH | 150MHz | 300mA | - | - | - | - | 32 | 610mOhm | 5% | - | - | - | - | - | Unknown | RoHS Compliant | ||
![]() MCFT0BT9N1 Multicomp | In Stock | - | - | Surface Mount | 0402 | - | - | - | - | - | 5.5GHz | Ceramic | - | - | Cut Tape | - | - | - | - | - | - | - | - | 1005 | 0402 | - | 9.1 nH | 500MHz | 220mA | - | - | - | - | 13 | 1.25Ohm | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCFT0BT1N6 Multicomp | In Stock | - | - | Surface Mount | 0402 | - | - | - | - | - | 10GHz | Ceramic | - | - | Cut Tape | - | - | - | - | - | - | - | - | 1005 | 0402 | - | 1.6 nH | 500MHz | 560mA | - | - | - | - | 13 | 250mOhm | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCWL03JT11N Multicomp | In Stock | - | - | - | 0603 | - | - | 2 | - | - | 4GHz | Ceramic | - | - | Cut Tape | - | - | - | - | - | - | - | - | 1608 | 0603 | - | 11 nH | 250MHz | 700mA | - | - | - | - | 31 | 86mOhm | 5% | - | - | - | - | - | Unknown | RoHS Compliant | ||
![]() MCWL03KT3N3 Multicomp | In Stock | - | - | - | 0603 | - | - | 2 | - | - | 6GHz | Ceramic | - | - | Cut Tape | - | - | - | - | - | - | - | - | 1608 | 0603 | - | 3.3 nH | 250MHz | 700mA | - | - | - | - | 22 | 80mOhm | 10% | - | - | - | - | - | Unknown | RoHS Compliant | ||
![]() MCFT0BT2N601 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | 6GHz | Ceramic | - | - | Cut Tape | - | - | - | - | - | - | - | - | 0603 | 0201 | - | 2.6 nH | 500MHz | 450mA | - | - | - | - | 10 | 350mOhm | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCAP103022016A-100MU Multicomp | In Stock | - | - | - | Radial | - | - | 2 | 453.59237mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 μH | - | - | - | - | - | - | - | 20mOhm | 20% | - | 2A | 3.175mm | 120.65mm | 10.5mm | No SVHC | RoHS Compliant | ||
![]() MCBFS5220-680MU Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 2 | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | 7.62mm | 68 μH | - | 1A | - | - | - | - | - | 70mOhm | 20% | - | 3.39A | - | - | 9.5mm | No SVHC | RoHS Compliant | ||
![]() MCSD75-330KU. Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 2 | - | - | 100kHz | Ferrite | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | 3mm | 33 μH | - | 1.2A | - | - | - | - | - | 130mOhm | 10% | - | 1.2A | - | - | 7.8mm | No SVHC | RoHS Compliant | ||
![]() MCWL08JT4R7 Multicomp | In Stock | - | - | - | - | YES | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 90MHz | Ceramic | - | -40°C | Cut Tape | e3 | 2 | 4Ohm | Tin (Sn) - with Nickel (Ni) barrier | NO | 1 | RECTANGULAR | - | 2516 | 1008 | - | 4.7 μH | 25MHz | 260mA | RF INDUCTOR | DUAL ENDED | 18 | GENERAL PURPOSE INDUCTOR | 18 | 4Ohm | 5% | 4.7 µH | - | - | - | - | Unknown | RoHS Compliant | ||
![]() MCWL05JT3N3 Multicomp | In Stock | - | - | - | 0805 | - | - | 2 | - | - | 6GHz | Ceramic | - | - | Cut Tape | - | - | - | - | - | - | - | - | 2012 | 0805 | - | 3.3 nH | - | 600mA | - | - | - | - | 50 | 80mOhm | 5% | - | - | - | - | - | Unknown | RoHS Compliant |