- Manufacturer
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Width
- Packaging
- REACH SVHC
- Package / Case
- DC Resistance (DCR) - Parallel
- Inductance
Attribute column
Manufacturer
Multicomp Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Number of Terminations | Resistance | Terminal Finish | Voltage - Rated DC | Shielding | Number of Functions | Construction | Current Rating | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | Impedance | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance Tolerance | Inductance-Nom (L) | RMS Current (Irms) | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCWL08JT4R7 Multicomp | In Stock | - | - | - | - | YES | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 90MHz | Ceramic | - | -40°C | Cut Tape | e3 | 2 | 4Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | NO | 1 | RECTANGULAR | - | - | 2516 | 1008 | - | 4.7 μH | 25MHz | - | 260mA | RF INDUCTOR | DUAL ENDED | 18 | GENERAL PURPOSE INDUCTOR | 18 | - | 4Ohm | 5% | 4.7 µH | - | - | Unknown | RoHS Compliant | ||
![]() MCPD5022MT331 Multicomp | In Stock | - | - | - | 5022 | - | - | 2 | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 μH | - | - | 1.9A | - | - | - | - | - | - | 560mOhm | 20% | - | 1.9A | - | Unknown | RoHS Compliant | ||
![]() MCFT000166 Multicomp | In Stock | - | - | Surface Mount | - | - | - | 2 | - | 400MHz | Ferrite | - | - | Cut Tape | - | - | 200mOhm | - | - | - | - | - | 1.1A | - | 2516 | 1008 | - | 330 nH | 25.2MHz | - | 1.1A | - | - | - | - | 30 | - | 200mOhm | 5% | - | - | 2.92mm | No SVHC | RoHS Compliant | ||
![]() MCNL12KT331 Multicomp | In Stock | - | - | - | - | - | - | 2 | - | 3.5MHz | Ferrite | - | - | Tape & Reel | - | - | 15Ohm | - | - | - | - | - | - | - | 4532 | 1812 | - | 330 μH | 796kHz | - | 85mA | - | - | - | - | 30 | - | 15Ohm | 10% | - | - | - | Unknown | RoHS Compliant | ||
![]() MCNL12KT471 Multicomp | In Stock | - | - | - | - | YES | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 3MHz | Ferrite | 85°C | -40°C | Cut Tape | - | 2 | 26Ohm | - | - | NO | 1 | - | - | - | 4532 | 1812 | - | 470 μH | 796kHz | - | 62mA | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 30 | - | 26Ohm | 10% | 470 µH | - | - | Unknown | RoHS Compliant | ||
![]() MCFT0BT1N201 Multicomp | In Stock | - | - | Surface Mount | 0201 | - | - | - | - | 6GHz | Ceramic | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | 0603 | 0201 | - | 1.2 nH | 500MHz | - | 600mA | - | - | - | - | 10 | - | 150mOhm | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCWL05GT33N Multicomp | In Stock | - | - | - | 0805 | - | - | 2 | - | 2.05GHz | Ceramic | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | 2012 | 0805 | - | 33 nH | 500MHz | - | 500mA | - | - | - | - | 60 | - | 270mOhm | 2% | - | - | - | Unknown | RoHS Compliant | ||
![]() MCPD3340MT470 Multicomp | In Stock | - | - | - | SMD/SMT | - | - | 2 | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | 47 μH | - | - | 3.8A | - | - | - | - | - | - | 110mOhm | 20% | - | 3.8A | - | Unknown | RoHS Compliant | ||
![]() MCWL08GTR68 Multicomp | In Stock | - | - | - | 1008 | - | - | 2 | - | 375MHz | Ceramic | - | - | Cut Tape | - | - | 1.47Ohm | - | - | - | - | - | - | - | 2516 | 1008 | - | 680 nH | 100MHz | - | 540mA | - | - | - | - | 45 | - | 1.47Ohm | 2% | - | - | - | Unknown | RoHS Compliant | ||
![]() MCWL05KTR22 Multicomp | In Stock | - | - | - | 0805 | - | - | 2 | - | 850MHz | Ceramic | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | 2012 | 0805 | - | 220 nH | 250MHz | - | 400mA | - | - | - | - | 50 | - | 700mOhm | 10% | - | - | - | Unknown | RoHS Compliant | ||
![]() MCAS809535-470U Multicomp | In Stock | - | - | External | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | 500mA | 50V | - | - | - | 47 μH | - | 1.7kOhm | 500mA | - | - | - | - | - | - | 60mOhm | 35% | - | - | 8mm | No SVHC | RoHS Compliant | ||
![]() MCPD3316MT151 Multicomp | In Stock | - | - | - | SMD/SMT | - | - | 2 | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 μH | - | - | 1A | - | - | - | - | - | - | 400mOhm | 20% | - | 1A | - | Unknown | RoHS Compliant | ||
![]() MCWL05GTR27 Multicomp | In Stock | - | - | - | - | - | - | 2 | - | 650MHz | Ceramic | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | 2012 | 0805 | - | 270 nH | 250MHz | - | 350mA | - | - | - | - | 48 | - | 1Ohm | 2% | - | - | - | Unknown | RoHS Compliant | ||
![]() MCWL06KT15N Multicomp | In Stock | - | - | - | 1206 | - | - | 2 | - | 3.2GHz | Ceramic | - | - | Cut Tape | - | - | 100mOhm | - | - | - | - | - | - | - | 3216 | 1206 | - | 15 nH | 300MHz | - | 1A | - | - | - | - | 40 | - | 100mOhm | 10% | - | - | - | Unknown | RoHS Compliant | ||
![]() MCPS3316MT330 Multicomp | In Stock | - | - | - | - | - | - | 2 | - | 15MHz | - | - | - | Cut Tape | - | - | 190mOhm | - | - | - | - | - | - | - | - | - | - | 33 μH | - | - | 1.4A | - | - | - | - | - | - | 190mOhm | 20% | - | 600mA | - | Unknown | RoHS Compliant | ||
![]() MCWL03KT1N8 Multicomp | In Stock | - | - | - | 0603 | - | - | 2 | - | 12.5GHz | Ceramic | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | 1608 | 0603 | - | 1.8 nH | 250MHz | - | 700mA | - | - | - | - | 16 | - | 45mOhm | 10% | - | - | - | Unknown | RoHS Compliant | ||
![]() MCNL453232-330K Multicomp | In Stock | - | - | Surface Mount | - | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 11MHz | Ferrite | - | - | Cut Tape | - | 2 | - | - | - | NO | 1 | - | - | - | 4532 | 1812 | 1.7mm | 33 μH | 2.52MHz | - | 160mA | RF INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | 50 | 1713 | 4Ohm | 10% | 33 µH | - | 3.2mm | Unknown | RoHS Compliant | ||
![]() MCSD54-2R7MU Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 2 | - | 100kHz | Ferrite | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | 2.7 μH | - | - | 3.4A | - | - | - | - | - | - | 45.5mOhm | 20% | - | 3.4A | 5.8mm | No SVHC | RoHS Compliant | ||
![]() MCFT000158 Multicomp | In Stock | - | - | Surface Mount | 0805 | - | - | 2 | - | 250MHz | Ferrite | - | - | Cut Tape | - | - | 1.05Ohm | - | - | - | - | - | 350mA | - | 2012 | 0805 | - | 1.5 μH | 7.96MHz | - | 350mA | - | - | - | - | 15 | - | 1.05Ohm | 5% | - | - | 2.29mm | No SVHC | RoHS Compliant | ||
![]() MCWL08KT2R2 Multicomp | In Stock | - | - | - | 1008 | - | - | 2 | - | 160MHz | Ceramic | - | - | Cut Tape | - | - | 2.8Ohm | - | - | - | - | - | - | - | 2516 | 1008 | - | 2.2 μH | 50MHz | - | 280mA | - | - | - | - | 28 | - | 2.8Ohm | 10% | - | - | - | Unknown | RoHS Compliant |