- Manufacturer
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Width
- Packaging
- REACH SVHC
- Package / Case
- DC Resistance (DCR) - Parallel
- Inductance
Attribute column
Manufacturer
Multicomp Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Tolerance | JESD-609 Code | Part Status | Number of Terminations | ECCN Code | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Spacing | Lead Diameter | Inductance | Test Frequency | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance Tolerance | Inductance-Nom (L) | RMS Current (Irms) | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCWL03JT51N Multicomp | In Stock | - | - | - | 0603 | - | - | 2 | - | - | 1.9GHz | Ceramic | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1608 | 0603 | - | - | - | 51 nH | 200MHz | 600mA | - | - | - | - | - | 38 | - | 280mOhm | 5% | - | - | - | - | - | Unknown | RoHS Compliant | ||
![]() MCWL08JTR39 Multicomp | In Stock | - | - | - | - | YES | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 500MHz | Ceramic | - | -40°C | Cut Tape | - | - | e3 | - | 2 | - | 1.12Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | NO | 1 | RECTANGULAR | - | 2516 | 1008 | - | - | - | 390 nH | 100MHz | 630mA | RF INDUCTOR | DUAL ENDED | 45 | GENERAL PURPOSE INDUCTOR | - | 45 | - | 1.12Ohm | 5% | 0.39 µH | - | - | - | - | Unknown | RoHS Compliant | ||
![]() MCSDRH73B-100MHF Multicomp | 8341 | - | - | Surface Mount | 8012 | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | Ferrite | 130°C | -55°C | Cut Tape | 2007 | - | - | - | 2 | - | - | - | - | - | YES | 1 | - | - | - | - | 7mm | - | - | 10 μH | 0.1MHz | 1.8A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2.5A | - | - | 78.7mOhm | 20% | 10 µH | 2.35A | - | - | 7.3mm | Unknown | RoHS Compliant | ||
![]() MCSD54-221KU Multicomp | 3036 | - | - | Surface Mount | SMD/SMT | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 100kHz | Ferrite | 130°C | -55°C | Cut Tape | - | - | - | - | 2 | - | - | - | - | - | NO | 1 | - | - | - | - | 2mm | - | - | 220 μH | 0.1MHz | 350mA | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | - | - | 1.57Ohm | 10% | 220 µH | 350mA | - | - | 5.8mm | No SVHC | RoHS Compliant | ||
![]() MCFT000182 Multicomp | 3279 | - | - | Surface Mount | - | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 120MHz | Ferrite | 85°C | -40°C | Cut Tape | - | - | - | - | 2 | - | 700mOhm | - | - | - | NO | 1 | - | 400mA | 3225 | 1210 | - | - | - | 1 μH | 7.96MHz | 400mA | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | 700mOhm | 10% | 1 µH | - | 2.5mm | - | 3.5mm | No SVHC | RoHS Compliant | ||
![]() MCFT0BT5N6 Multicomp | 3171 | - | - | Surface Mount | - | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 6GHz | Ceramic | - | - | Cut Tape | - | 1.786% | - | - | 2 | - | - | - | - | - | NO | 1 | - | - | 1005 | 0402 | - | - | - | 5.6 nH | 500MHz | 280mA | RF INDUCTOR | DUAL ENDED | 13 | GENERAL PURPOSE INDUCTOR | - | 13 | - | 850mOhm | - | 0.0056 µH | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCFT000003 Multicomp | 39908 | - | - | Surface Mount | - | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 6GHz | Ceramic | - | - | Cut Tape | - | 3.03% | e3 | - | 2 | EAR99 | 450mOhm | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | NO | 1 | - | - | 1005 | 0402 | - | - | - | 3.3 nH | 500MHz | 380mA | RF INDUCTOR | DUAL ENDED | 13 | GENERAL PURPOSE INDUCTOR | - | 13 | - | 450mOhm | - | 0.0033 µH | - | - | - | 1mm | No SVHC | RoHS Compliant | ||
![]() MCBF7330-220MU Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 2 | - | - | 13MHz | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.92mm | - | - | 22 μH | - | 3.5A | - | - | - | - | - | - | - | 47mOhm | 20% | - | 3.5A | - | - | 18.54mm | Unknown | RoHS Compliant | ||
![]() MCSCH895-220KU Multicomp | 3551 | - | - | - | Radial | NO | WIRE | 4 | 4.535924g | CYLINDRICAL PACKAGE | 1kHz | - | 130°C | -55°C | - | 2011 | - | - | - | 2 | - | - | - | - | - | NO | 1 | - | - | - | - | - | - | - | 22 μH | 0.001MHz | 2.3A | POWER INDUCTOR | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 65mOhm | 10% | 22 µH | 2.3A | 1.016mm | 12.7mm | 1.016mm | Unknown | RoHS Compliant | ||
![]() MCSD75-680KU Multicomp | 2320 | - | - | Surface Mount | SMD/SMT | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 100kHz | Ferrite | 130°C | -55°C | Cut Tape | - | - | - | - | 2 | - | - | - | - | - | NO | 1 | - | - | - | - | 3mm | - | - | 68 μH | 0.1MHz | 850mA | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | - | - | 280mOhm | 10% | 68 µH | 850mA | - | - | 7.8mm | Unknown | RoHS Compliant | ||
![]() MCFT000083 Multicomp | In Stock | - | - | Surface Mount | - | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 4.8MHz | Ceramic | - | -40°C | Cut Tape | - | - | - | - | 2 | - | 130mOhm | - | - | - | NO | 1 | - | 700mA | 1608 | 0603 | - | - | - | 10 nH | 250MHz | 700mA | RF INDUCTOR | DUAL ENDED | 31 | GENERAL PURPOSE INDUCTOR | - | 31 | - | 130mOhm | 5% | 0.01 µH | - | - | - | 1.8mm | No SVHC | RoHS Compliant | ||
![]() MCBF7344-472KU Multicomp | 1128 | - | - | Surface Mount | SMD/SMT | - | - | 2 | - | - | - | - | - | - | Cut Tape | 2011 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.92mm | - | - | 4.7 mH | - | 400mA | - | - | - | - | - | - | - | 4.8Ohm | 10% | - | 400mA | - | - | 18.54mm | Unknown | RoHS Compliant | ||
![]() MCFT000157 Multicomp | 4130 | - | - | Surface Mount | - | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 280MHz | Ferrite | 85°C | -40°C | Cut Tape | - | - | e3 | - | 2 | - | 800mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | NO | 1 | - | 450mA | 2012 | 0805 | - | - | - | 1 μH | 7.96MHz | 450mA | RF INDUCTOR | DUAL ENDED | 15 | GENERAL PURPOSE INDUCTOR | - | 15 | - | 800mOhm | 5% | 1 µH | - | - | - | 2.29mm | No SVHC | RoHS Compliant | ||
![]() MCAP115018047A-221MU Multicomp | 2643 | - | - | - | Radial | NO | WIRE | 2 | 158.757329g | CIRCULAR PACKAGE | - | - | 130°C | -55°C | - | 2007 | - | - | Active | 2 | - | - | - | - | - | NO | 1 | CIRCULAR | - | - | - | - | 13mm | 1.1 mm | 220 μH | 0.01MHz | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 60mOhm | 20% | 220 µH | 11A | 19.05mm | 127mm | 76.2mm | No SVHC | RoHS Compliant | ||
![]() MCFT000130 Multicomp | 7975 | - | - | Surface Mount | - | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 60kHz | Ceramic | - | -40°C | Cut Tape | - | - | - | - | 2 | - | 2.7Ohm | - | - | - | NO | 1 | - | 160mA | 2012 | 0805 | - | - | - | 2.2 μH | 7.9MHz | 160mA | RF INDUCTOR | DUAL ENDED | 16 | GENERAL PURPOSE INDUCTOR | - | 16 | - | 2.7Ohm | 5% | 2.2 µH | - | - | - | 2.29mm | No SVHC | RoHS Compliant | ||
![]() MCSDRH125B-470MHF Multicomp | 3016 | - | - | Surface Mount | SMD/SMT | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | Ferrite | 130°C | -55°C | Cut Tape | 2008 | - | - | - | 2 | EAR99 | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | Shielded | - | - | - | 3.9mm | - | - | 47 μH | 0.1MHz | 1.14A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3.2A | - | 4747 | 79mOhm | 20% | 47 µH | 3.7A | - | - | 12.5mm | No SVHC | RoHS Compliant | ||
![]() MCFT000197 Multicomp | 65 | - | - | Surface Mount | - | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 100MHz | Ferrite | 85°C | -40°C | Cut Tape | - | - | - | - | 2 | - | 500mOhm | - | - | - | NO | 1 | - | 450mA | 4532 | 1812 | - | - | - | 1 μH | 7.96MHz | 450mA | RF INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | 500mOhm | 10% | 1 µH | - | 3.5mm | - | - | No SVHC | RoHS Compliant | ||
![]() MCFT000099 Multicomp | 5235 | - | - | Surface Mount | 0603 | - | - | 2 | - | - | 1.2MHz | Ceramic | - | - | Cut Tape | - | - | - | - | - | - | 1.6Ohm | - | - | - | - | - | - | 250mA | 1608 | 0603 | - | - | - | 220 nH | 150MHz | 250mA | - | - | - | - | - | 25 | - | 1.6Ohm | 5% | - | - | - | - | 1.8mm | No SVHC | RoHS Compliant | ||
![]() MCFT0FT12N Multicomp | 19814 | - | - | Surface Mount | 0402 | - | - | - | - | - | 3.7GHz | Ceramic | - | - | Cut Tape | 2012 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1005 | 0402 | - | - | - | 12 nH | 500MHz | 180mA | - | - | - | - | - | 13 | - | 1.55Ohm | 1% | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCFT0BT0N5 Multicomp | 94322 | - | - | Surface Mount | 0402 | - | - | - | - | - | 14GHz | Ceramic | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1005 | 0402 | - | - | - | 500 pH | 500MHz | 700mA | - | - | - | - | - | 13 | - | 150mOhm | - | - | - | - | - | - | No SVHC | RoHS Compliant |