- Manufacturer
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Width
- Packaging
- REACH SVHC
- Package / Case
- DC Resistance (DCR) - Parallel
- Inductance
Attribute column
Manufacturer
Multicomp Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency(Max) | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Packaging | Published | Tolerance | Number of Terminations | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Packing Method | Shielding | Number of Functions | Construction | Current Rating | Frequency | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Insulation Resistance | Inductance | Test Frequency | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Filter Type | Case/Size Code | Rated Current | DC Resistance (DCR) - Parallel | Inductance Tolerance | Inductance-Nom (L) | RMS Current (Irms) | High Pot | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCSDC0805-180MU Multicomp | 155 | - | Datasheet | Surface Mount | SMD/SMT | - | - | 2 | - | - | - | 15MHz | Ferrite | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.6mm | - | 18 μH | - | 1.6A | - | - | - | - | 2.6A | 20 | - | - | - | 100mOhm | 20% | - | 1.6A | - | - | - | 8mm | No SVHC | RoHS Compliant | ||
![]() MCFT0BT0N2 Multicomp | In Stock | - | - | Surface Mount | 0402 | - | - | - | - | - | - | 14GHz | Ceramic | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1005 | 0402 | - | - | 200 pH | 500MHz | 800mA | - | - | - | - | - | 13 | - | - | - | 100mOhm | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCSDRH73B-221MHF Multicomp | 4323 | - | - | Surface Mount | 8012 | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Ferrite | 130°C | -55°C | - | Cut Tape | 2008 | - | 2 | - | - | - | - | - | - | - | YES | 1 | - | - | - | - | - | - | 7mm | - | 220 μH | 0.1MHz | 360mA | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 530mA | - | - | - | - | 1.26Ohm | 20% | 220 µH | 590mA | - | - | - | 7.3mm | Unknown | RoHS Compliant | ||
![]() SBT-0180W Multicomp | 13907 | - | - | Through Hole | - | - | - | 4 | - | - | - | - | Ferrite | - | - | - | - | 2008 | - | - | EAR99 | 55mOhm | 70°C | -25°C | - | 50V | TAPE | - | 2 | - | 500mA | - | 50V | - | - | - | - | 80 μH | - | 500mA | - | - | - | - | - | - | DATA LINE FILTER | - | - | 55mOhm | 35% | - | - | - | 8mm | 7.5mm | - | No SVHC | RoHS Compliant | ||
![]() MCFT000084 Multicomp | 3040 | - | - | Surface Mount | 0603 | - | - | 2 | - | - | - | 4MHz | Ceramic | - | - | - | Cut Tape | - | - | - | - | 130mOhm | - | - | - | - | - | - | - | - | 700mA | - | - | 1608 | 0603 | - | - | 12 nH | 250MHz | 700mA | - | - | - | - | - | 35 | - | - | - | 130mOhm | 5% | - | - | - | - | - | 1.8mm | No SVHC | RoHS Compliant | ||
![]() MCFT0FT13N8 Multicomp | 7545 | - | - | Surface Mount | 0402 | - | - | - | - | - | - | 3.7GHz | Ceramic | - | - | - | Cut Tape | 2012 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1005 | 0402 | - | - | 13.8 nH | 500MHz | 180mA | - | - | - | - | - | 13 | - | - | - | 1.75Ohm | 1% | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCSDRH125B-8R2MHF Multicomp | 1106 | - | - | Surface Mount | 8012 | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Ferrite | 130°C | -55°C | - | Cut Tape | - | - | 2 | EAR99 | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | Shielded | - | - | - | - | - | 3.9mm | - | 8.2 μH | 0.1MHz | 2.8A | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 7.6A | - | - | 4747 | - | 18.7mOhm | 20% | 8.2 µH | 7.7A | - | - | - | 12.5mm | Unknown | RoHS Compliant | ||
![]() MCSCH855U-101KU Multicomp | 5035 | - | - | - | Radial | - | - | 4 | 4.535924g | - | - | 1kHz | - | - | - | - | - | 2011 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 μH | - | 1.1A | - | - | - | - | - | - | - | - | - | 1Ohm | 10% | - | 1.1A | - | 12.7mm | 12.7mm | 12.7mm | Unknown | RoHS Compliant | ||
![]() SU9V-10005 Multicomp | 4709 | - | - | Through Hole | - | - | - | 4 | - | - | 10MHz | 10MHz | - | - | - | - | - | 2006 | - | - | - | 300mOhm | 80°C | -25°C | - | 250V | - | - | - | - | - | 10MHz | 250V | - | - | - | 100MOhm | 500 μH | - | 1A | - | - | - | - | - | - | SINGLE PHASE EMI FILTER | - | 1A | 300mOhm | - | - | - | 500 V | 17mm | 17mm | 11mm | No SVHC | RoHS Compliant | ||
![]() MCFT000027 Multicomp | 12052 | - | - | Surface Mount | - | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 6GHz | Ceramic | 85°C | -30°C | - | Cut Tape | - | 9.091% | 2 | - | 190mOhm | - | - | - | - | - | NO | 1 | RECTANGULAR | - | - | - | 1005 | 0402 | - | - | 3.3 nH | 100MHz | 300mA | RF INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | 11 | - | - | - | 190mOhm | - | 0.0033 µH | - | - | - | - | 1mm | No SVHC | RoHS Compliant | ||
![]() MCSD75-121KU Multicomp | 3731 | - | - | Surface Mount | SMD/SMT | - | - | 2 | - | - | - | 100kHz | Ferrite | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | - | 120 μH | - | 660mA | - | - | - | - | - | - | - | - | - | 430mOhm | 10% | - | 660mA | - | - | - | 7.8mm | No SVHC | RoHS Compliant | ||
![]() MCAL0410A1-220KU Multicomp | 2053 | - | - | - | Axial | NO | WIRE | 2 | - | TUBULAR PACKAGE | - | 9.9MHz | Ferrite | - | - | - | Cut Tape | 2007 | - | 2 | - | - | - | - | - | - | - | NO | 1 | - | - | - | - | - | - | - | - | 22 μH | 2.52MHz | 410mA | RF INDUCTOR | - | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | - | - | - | 840mOhm | 10% | 22 µH | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCFT0BT2N0 Multicomp | 2564 | - | - | Surface Mount | - | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 8GHz | Ceramic | - | - | - | Cut Tape | - | 5% | 2 | - | - | - | - | - | - | - | NO | 1 | - | - | - | - | 1005 | 0402 | - | - | 2 nH | 500MHz | 560mA | RF INDUCTOR | DUAL ENDED | 13 | GENERAL PURPOSE INDUCTOR | - | 13 | - | - | - | 350mOhm | - | 0.002 µH | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCFT000212 Multicomp | In Stock | - | - | Surface Mount | - | - | - | 2 | - | - | - | 3.5MHz | Ferrite | - | - | - | Cut Tape | - | - | - | - | 15Ohm | - | - | - | - | - | - | - | - | 85mA | - | - | 4532 | 1812 | - | - | 330 μH | 796kHz | 85mA | - | - | - | - | - | 30 | - | - | - | 15Ohm | 10% | - | - | - | - | - | 4.8mm | No SVHC | RoHS Compliant | ||
![]() MCFT000113 Multicomp | 2244 | - | - | Surface Mount | - | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 1.55MHz | Ceramic | - | -40°C | Q MEASURED AT 500 MHZ | Cut Tape | - | - | 2 | - | 340mOhm | - | - | - | - | - | NO | 1 | - | 500mA | - | - | 2012 | 0805 | - | - | 56 nH | 200MHz | 500mA | RF INDUCTOR | DUAL ENDED | 60 | GENERAL PURPOSE INDUCTOR | - | 60 | - | - | - | 340mOhm | 5% | 0.056 µH | - | - | - | - | 2.29mm | No SVHC | RoHS Compliant | ||
![]() MCSD75-471KU Multicomp | 2128 | - | - | Surface Mount | SMD/SMT | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | 100kHz | Ferrite | 130°C | -55°C | - | Cut Tape | - | - | 2 | - | - | - | - | - | - | - | NO | 1 | - | - | - | - | - | - | 3mm | - | 470 μH | 0.1MHz | 340mA | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 1.75Ohm | 10% | 470 µH | 340mA | - | - | - | 7.8mm | Unknown | RoHS Compliant | ||
![]() SU10V-20006 Multicomp | 884 | - | - | Through Hole | - | - | - | 4 | - | - | 10MHz | - | - | - | - | - | - | - | - | - | - | 150mOhm | 65°C | -25°C | - | 250V | - | - | - | - | - | 10MHz | 250V | - | - | - | 100MOhm | 600 μH | - | 2A | - | - | - | - | - | - | - | - | - | 150mOhm | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCSDC0503-221KU Multicomp | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 2 | - | - | - | 6MHz | Ferrite | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | - | 220 μH | - | 250mA | - | - | - | - | - | 35 | - | - | - | 2.5Ohm | 10% | - | 250mA | - | - | - | 5mm | No SVHC | RoHS Compliant | ||
![]() MCPS1608MT3R3 Multicomp | 50 | - | - | - | 1608 | - | - | 2 | - | - | - | 120MHz | - | - | - | - | Cut Tape | - | - | - | - | 55mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 μH | 200kHz | 1.6A | - | - | - | - | - | 40 | - | - | - | 55mOhm | 20% | - | 1.6A | - | - | - | - | Unknown | RoHS Compliant | ||
![]() MCSD75-120KU Multicomp | 3804 | - | - | Surface Mount | SMD/SMT | - | - | 2 | - | - | - | 100kHz | Ferrite | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | - | 12 μH | - | 2A | - | - | - | - | - | - | - | - | - | 60mOhm | 10% | - | 2A | - | - | - | 7.8mm | No SVHC | RoHS Compliant |