- Manufacturer
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Width
- Packaging
- REACH SVHC
- Package / Case
- DC Resistance (DCR) - Parallel
- Inductance
Attribute column
Manufacturer
Multicomp Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Part Status | Number of Terminations | Voltage - Rated DC | Shielding | Number of Functions | Construction | Current Rating | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | Impedance | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance Tolerance | Inductance-Nom (L) | RMS Current (Irms) | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCSCH110-561KU Multicomp | 40 | - | - | - | Radial | - | 4 | 1.133981g | - | 1MHz | - | - | - | - | 2011 | - | - | - | - | - | - | - | - | - | - | - | 560 μH | - | - | 1A | - | - | - | - | - | - | - | 1Ohm | 10% | - | 950mA | 1.016mm | 1.016mm | 1.016mm | Unknown | RoHS Compliant | ||
![]() MCSD106-472KU Multicomp | 5065 | - | - | Surface Mount | SMD/SMT | - | 2 | - | - | 100kHz | Ferrite | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | 3.5mm | 4.7 mH | - | - | 300mA | - | - | - | - | - | - | - | 12Ohm | 10% | - | 300mA | - | - | 10mm | Unknown | RoHS Compliant | ||
![]() MCSCH895-1R0MU Multicomp | In Stock | - | - | - | Radial | - | 4 | - | - | 1kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 μH | - | - | 6mA | - | - | - | - | - | - | - | 6mOhm | 20% | - | 7.5A | 14.5mm | - | - | Unknown | RoHS Compliant | ||
![]() MCPD1608MT151 Multicomp | In Stock | - | - | - | 1608 | - | 2 | - | - | - | - | - | - | Cut Tape | 2011 | - | - | - | - | - | - | - | - | 1608 | - | - | 150 μH | - | - | 270mA | - | - | - | - | - | - | - | 2Ohm | 20% | - | 270mA | - | - | - | Unknown | RoHS Compliant | ||
![]() MCSD54-3R3MU Multicomp | 15129 | - | - | Surface Mount | SMD/SMT | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 100kHz | Ferrite | 130°C | -55°C | Cut Tape | - | - | 2 | - | NO | 1 | - | - | - | - | - | 2mm | 3.3 μH | 0.1MHz | - | 3.3A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | - | - | 55.5mOhm | 20% | 3.3 µH | 3.3A | - | - | 5.8mm | Unknown | RoHS Compliant | ||
![]() MCNL453232-2R7K Multicomp | In Stock | - | - | Surface Mount | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 50MHz | Ferrite | - | - | Cut Tape | - | - | 2 | - | NO | 1 | - | - | - | 4532 | 1812 | 1.7mm | 2.7 μH | 7.96MHz | - | 370mA | RF INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | 1713 | 750mOhm | 10% | 2.7 µH | - | - | - | 3.2mm | Unknown | RoHS Compliant | ||
![]() MCAP110624132A-162U Multicomp | In Stock | - | - | External | - | - | 2 | 18.143695g | - | - | - | - | - | - | 2007 | Active | - | - | - | - | - | - | - | - | - | - | 1.6 mH | - | - | - | - | - | - | - | - | - | - | 480mOhm | 15% | - | 1A | 12.7mm | 31.75mm | 31.75mm | No SVHC | RoHS Compliant | ||
![]() MCSD105-471KU Multicomp | 4000 | - | - | Surface Mount | SMD/SMT | - | 2 | - | - | 100kHz | Ferrite | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | 3.5mm | 470 μH | - | - | 420mA | - | - | - | - | - | - | - | 1.48Ohm | 10% | - | 420mA | - | - | 10.2mm | Unknown | RoHS Compliant | ||
![]() MCSD54-101KU Multicomp | 3967 | - | - | Surface Mount | SMD/SMT | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 100kHz | Ferrite | 130°C | -55°C | Cut Tape | - | - | 2 | - | NO | 1 | - | - | - | - | - | 2mm | 100 μH | 0.1MHz | - | 520mA | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | - | - | 700mOhm | 10% | 100 µH | 520mA | - | - | 5.8mm | No SVHC | RoHS Compliant | ||
![]() MCBFS7330-470MU Multicomp | 395 | - | - | Surface Mount | SMD/SMT | - | 2 | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | 12.7mm | 47 μH | - | - | 3A | - | - | - | - | - | - | - | 97mOhm | 20% | - | 2.8A | - | - | 15.24mm | Unknown | RoHS Compliant | ||
![]() MCSD75-820KU Multicomp | 51 | - | - | Surface Mount | SMD/SMT | - | 2 | - | - | 100kHz | Ferrite | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | 3mm | 82 μH | - | - | 780mA | - | - | - | - | - | - | - | 320mOhm | 10% | - | 780mA | - | - | 7.8mm | Unknown | RoHS Compliant | ||
![]() MCAP108228086A-551U Multicomp | In Stock | - | - | - | Radial | - | 2 | 4.535924g | - | - | - | - | - | - | 2007 | Active | - | - | - | - | - | - | - | - | - | - | 550 μH | - | - | - | - | - | - | - | - | - | - | 700mOhm | 20% | - | 500mA | 12.7mm | 25.4mm | 25.4mm | No SVHC | RoHS Compliant | ||
![]() MCSD43-1R0MU Multicomp | 542 | - | - | Surface Mount | SMD/SMT | - | 2 | - | - | 100kHz | Ferrite | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | 1mm | 1 μH | - | - | 3.8A | - | - | - | - | 3A | - | - | 49mOhm | 20% | - | - | - | - | 4.5mm | Unknown | RoHS Compliant | ||
![]() MCPD5022MT220 Multicomp | 107 | - | - | - | 5022 | - | 2 | - | - | - | - | - | - | Cut Tape | 2011 | - | - | - | - | - | - | - | - | - | - | - | 22 μH | - | - | 7A | - | - | - | - | - | - | - | 47mOhm | 20% | - | 7A | - | - | - | Unknown | RoHS Compliant | ||
![]() MCPD5022MT102 Multicomp | 71 | - | - | - | 5022 | - | 2 | - | - | - | - | - | - | Cut Tape | 2011 | - | - | - | - | - | - | - | - | - | - | - | 1 mH | - | - | 1A | - | - | - | - | - | - | - | 1.8Ohm | 20% | - | 1A | - | - | - | Unknown | RoHS Compliant | ||
![]() MCAPB105024080A-221MU Multicomp | 331 | - | - | - | Radial | - | 4 | 9.071847g | - | - | - | - | - | - | 2007 | Active | - | - | - | - | - | - | - | - | - | - | 220 μH | - | - | - | - | - | - | - | - | - | - | 160mOhm | 20% | - | 500mA | 12.7mm | 31.75mm | 12.7mm | No SVHC | RoHS Compliant | ||
![]() MCAS809535-330U Multicomp | 2221 | - | - | External | - | - | 2 | - | - | - | - | - | - | - | 2007 | - | - | 50V | - | - | - | 500mA | 50V | - | - | - | 33 μH | - | 1.5kOhm | 500mA | - | - | - | - | - | - | - | 40mOhm | 35% | - | - | - | - | 8mm | No SVHC | RoHS Compliant | ||
![]() MCPD1608MT4R7 Multicomp | 1518 | - | - | - | 1608 | - | 2 | - | - | - | - | - | - | Cut Tape | 2011 | - | - | - | - | - | - | - | - | - | - | - | 4.7 μH | - | - | 1.5A | - | - | - | - | - | - | - | 90mOhm | 20% | - | 1.5A | - | - | - | Unknown | RoHS Compliant | ||
![]() MCSD75-150KU Multicomp | 969 | - | - | Surface Mount | SMD/SMT | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 100kHz | Ferrite | 130°C | -55°C | Cut Tape | - | - | 2 | - | NO | 1 | RECTANGULAR | - | - | - | - | 3mm | 15 μH | 0.1MHz | - | 1.8A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | - | - | 80mOhm | 10% | 15 µH | 1.8A | - | - | 7.8mm | No SVHC | RoHS Compliant | ||
![]() MCAS648075-800U Multicomp | 1280 | - | - | External | - | - | 2 | - | - | - | - | - | - | - | 2011 | - | - | 50V | - | - | - | 500mA | 50V | - | - | - | 80 μH | - | - | 500mA | - | - | - | - | - | - | - | 60mOhm | 35% | - | - | - | - | 7.5mm | No SVHC | RoHS Compliant |