- Manufacturer
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Width
- Packaging
- REACH SVHC
- Package / Case
- DC Resistance (DCR) - Parallel
- Inductance
Attribute column
Manufacturer
Multicomp Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Part Status | Number of Terminations | ECCN Code | Resistance | HTS Code | Shielding | Number of Functions | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | DC Resistance (DCR) - Parallel | Inductance Tolerance | Inductance-Nom (L) | RMS Current (Irms) | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCFT000199 Multicomp | 9358 | - | - | Surface Mount | - | - | - | 2 | - | - | 55MHz | Ferrite | - | - | Cut Tape | - | - | - | - | 700mOhm | - | - | - | - | - | 4532 | 1812 | - | 2.2 μH | 7.96MHz | 380mA | - | - | - | - | - | 50 | 700mOhm | 10% | - | - | - | - | 4.8mm | No SVHC | RoHS Compliant | ||
![]() MCAP113014014K-150MU Multicomp | 1795 | - | - | - | Radial | - | - | 2 | 68.038855g | - | - | - | - | - | - | 2007 | Active | - | - | - | - | - | - | - | - | - | - | - | 15 μH | - | - | - | - | - | - | - | - | 7mOhm | 20% | - | 20A | 38.1mm | 44.45mm | 44.45mm | No SVHC | RoHS Compliant | ||
![]() MCAP115018062A-381MU Multicomp | 1262 | - | - | Through Hole | Radial | - | - | 2 | - | - | - | - | - | - | - | 2007 | Active | - | - | - | - | - | - | - | - | - | - | - | 380 μH | - | - | - | - | - | - | - | - | 70mOhm | 20% | - | 10.5A | 1.016mm | 1.016mm | 1.016mm | No SVHC | RoHS Compliant | ||
![]() MCPS1608MT220 Multicomp | 897 | - | - | - | 1608 | - | - | 2 | - | - | 25MHz | - | - | - | Cut Tape | 2011 | - | - | - | 110mOhm | - | - | - | - | - | - | - | - | 22 μH | 100kHz | 700mA | - | - | - | - | - | 40 | 110mOhm | 20% | - | 700mA | - | - | - | Unknown | RoHS Compliant | ||
![]() MCSD43-1R8MU Multicomp | 636 | - | - | Surface Mount | SMD/SMT | - | - | 2 | - | - | 100kHz | Ferrite | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 1.8 μH | - | 2.9A | - | - | - | - | 1.95A | - | 64mOhm | 20% | - | - | - | - | 4.5mm | No SVHC | RoHS Compliant | ||
![]() MCPD5022MT101 Multicomp | 834 | - | - | - | 5022 | - | - | 2 | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 μH | - | 3A | - | - | - | - | - | - | 190mOhm | 20% | - | 3A | - | - | - | Unknown | RoHS Compliant | ||
![]() MCFT0BT0N501 Multicomp | In Stock | - | - | Surface Mount | 0201 | - | - | - | - | - | 6GHz | Ceramic | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | 0603 | 0201 | - | 500 pH | 500MHz | 600mA | - | - | - | - | - | 10 | 100mOhm | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCFT0BT1N001 Multicomp | In Stock | - | - | Surface Mount | 0201 | - | - | - | - | - | 6GHz | Ceramic | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | 0603 | 0201 | - | 1 nH | 500MHz | 600mA | - | - | - | - | - | 10 | 150mOhm | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCSCH895-101KU Multicomp | 7554 | - | - | - | Radial | NO | WIRE | 2 | 9.071847g | CYLINDRICAL PACKAGE | 1kHz | - | 130°C | -55°C | - | - | - | 2 | - | - | - | NO | 1 | - | - | - | - | - | 100 μH | 0.001MHz | 900mA | POWER INDUCTOR | - | - | GENERAL PURPOSE INDUCTOR | - | - | 190mOhm | 10% | 100 µH | 900mA | 12.7mm | 12.7mm | 19.05mm | Unknown | RoHS Compliant | ||
![]() MCFT000156 Multicomp | 562 | - | - | Surface Mount | - | - | - | 2 | - | - | 300MHz | Ferrite | - | - | Cut Tape | - | - | - | - | 600mOhm | - | - | - | - | 500mA | 2012 | 0805 | - | 680 nH | 25.2MHz | 500mA | - | - | - | - | - | 20 | 600mOhm | 5% | - | - | - | - | 2.29mm | No SVHC | RoHS Compliant | ||
![]() MCFT000103 Multicomp | 772 | - | - | Surface Mount | 0603 | - | - | 2 | - | - | 600kHz | Ceramic | - | - | Cut Tape | - | - | - | - | 3.6Ohm | - | - | - | - | 80mA | 1608 | 0603 | - | 470 nH | 100MHz | 80mA | - | - | - | - | - | 23 | 3.6Ohm | 5% | - | - | - | - | 1.8mm | No SVHC | RoHS Compliant | ||
![]() MCFT0BT3N4 Multicomp | 5643 | - | - | Surface Mount | 0402 | - | - | - | - | - | 6GHz | Ceramic | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | 1005 | 0402 | - | 3.4 nH | 500MHz | 380mA | - | - | - | - | - | 13 | 550mOhm | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCFT0BT1N801 Multicomp | 3335 | - | - | Surface Mount | 0201 | - | - | - | - | - | 6GHz | Ceramic | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | 0603 | 0201 | - | 1.8 nH | 500MHz | 500mA | - | - | - | - | - | 10 | 300mOhm | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCFT0BT5N9 Multicomp | In Stock | - | - | Surface Mount | 0402 | - | - | - | - | - | 6GHz | Ceramic | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | 1005 | 0402 | - | 5.9 nH | 500MHz | 280mA | - | - | - | - | - | 13 | 850mOhm | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCFT0BT3N5 Multicomp | 6621 | - | - | Surface Mount | 0402 | - | - | - | - | - | 6GHz | Ceramic | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | 1005 | 0402 | - | 3.5 nH | 500MHz | 380mA | - | - | - | - | - | 13 | 550mOhm | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCFT000128 Multicomp | 2989 | - | - | Surface Mount | - | - | - | 2 | - | - | 100kHz | Ceramic | - | - | Cut Tape | - | - | - | - | 2.5Ohm | - | - | - | - | 170mA | 2012 | 0805 | - | 1 μH | 50MHz | 170mA | - | - | - | - | - | 20 | 2.5Ohm | 5% | - | - | - | - | 2.29mm | No SVHC | RoHS Compliant | ||
![]() MCFT000097 Multicomp | 4596 | - | - | Surface Mount | 0603 | - | - | 2 | - | - | 1.3MHz | Ceramic | - | - | Cut Tape | 2012 | - | - | - | 950mOhm | - | - | - | - | 280mA | 1608 | 0603 | - | 150 nH | 150MHz | 280mA | - | - | - | - | - | 28 | 950mOhm | 5% | - | - | - | - | 1.8mm | No SVHC | RoHS Compliant | ||
![]() MCFT000091 Multicomp | 10877 | - | - | Surface Mount | - | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 2MHz | Ceramic | - | -40°C | Cut Tape | - | - | 2 | EAR99 | 280mOhm | 8504.50.80.00 | NO | 1 | - | 600mA | 1608 | 0603 | - | 47 nH | 200MHz | 600mA | RF INDUCTOR | DUAL ENDED | 38 | GENERAL PURPOSE INDUCTOR | - | 38 | 280mOhm | 5% | 0.047 µH | - | - | - | 1.8mm | No SVHC | RoHS Compliant | ||
![]() MCSD54-181KU Multicomp | 58 | - | - | Surface Mount | SMD/SMT | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 100kHz | Ferrite | 130°C | -55°C | Cut Tape | - | - | 2 | - | - | - | NO | 1 | RECTANGULAR | - | - | - | 2mm | 180 μH | 0.1MHz | 380mA | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | - | 1.05Ohm | 10% | 180 µH | 380mA | - | - | 5.8mm | Unknown | RoHS Compliant | ||
![]() MCAP103722016A-8R2MU Multicomp | 1054 | - | - | - | Radial | - | - | 2 | - | - | - | Ferrite | - | - | - | 2007 | Active | - | - | - | - | - | - | - | - | - | - | - | 8.2 μH | - | 2A | - | - | - | - | - | - | 20mOhm | 20% | - | 2A | 1.016mm | 1.016mm | 12mm | No SVHC | RoHS Compliant |