- Manufacturer
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Width
- Packaging
- REACH SVHC
- Package / Case
- DC Resistance (DCR) - Parallel
- Inductance
Attribute column
Manufacturer
Multicomp Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Weight | Frequency-Self-Resonant | Material-Core | Packaging | Resistance | Current Rating | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | Max DC Current | Q Factor | DC Resistance (DCR) - Parallel | Inductance Tolerance | RMS Current (Irms) | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCFT0BT8N0 Multicomp | 5870 | - | - | Surface Mount | 0402 | - | - | 5.5GHz | Ceramic | Cut Tape | - | - | 1005 | 0402 | 8 nH | 500MHz | 220mA | 13 | 1.25Ohm | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCFT000176 Multicomp | 7640 | - | - | Surface Mount | - | 2 | - | 24MHz | Ferrite | Cut Tape | 2.7Ohm | 200mA | 2516 | 1008 | 15 μH | 2.52MHz | 200mA | 20 | 2.7Ohm | 5% | - | - | - | 2.92mm | No SVHC | RoHS Compliant | ||
![]() MCSCH895-820KU Multicomp | 3269 | - | - | - | Radial | 4 | 4.535924g | 1kHz | - | - | - | - | - | - | 82 μH | - | 1.6A | - | 155mOhm | 10% | 1.6A | 12.7mm | 12.7mm | 19.05mm | Unknown | RoHS Compliant | ||
![]() MCFT000008 Multicomp | 8861 | - | - | Surface Mount | 0402 | 2 | - | 3GHz | Ceramic | Cut Tape | 1.75Ohm | - | 1005 | 0402 | 15 nH | 500MHz | 130mA | 13 | 1.75Ohm | 1% | - | - | - | 1mm | No SVHC | RoHS Compliant | ||
![]() MCFT0BT0N701 Multicomp | 21057 | - | - | Surface Mount | 0201 | - | - | 6GHz | Ceramic | Cut Tape | - | - | 0603 | 0201 | 700 pH | 500MHz | 600mA | 10 | 100mOhm | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCFT0BT0N601 Multicomp | 9836 | - | - | Surface Mount | 0201 | - | - | 6GHz | Ceramic | Cut Tape | - | - | 0603 | 0201 | 600 pH | 500MHz | 600mA | 10 | 100mOhm | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCFT000004 Multicomp | 24349 | - | - | Surface Mount | 0402 | 2 | - | 5GHz | Ceramic | Cut Tape | 650mOhm | - | 1005 | 0402 | 4.7 nH | 500MHz | 320mA | 13 | 650mOhm | - | - | - | - | 1mm | No SVHC | RoHS Compliant | ||
![]() MCFT0BT3N1 Multicomp | 9435 | - | - | Surface Mount | 0402 | - | - | 6GHz | Ceramic | Cut Tape | - | - | 1005 | 0402 | 3.1 nH | 500MHz | 380mA | 13 | 450mOhm | - | - | - | - | - | No SVHC | RoHS Compliant |