- Manufacturer
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Width
- Packaging
- REACH SVHC
- Package / Case
- DC Resistance (DCR) - Parallel
- Inductance
Attribute column
Manufacturer
Multicomp Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature (Min.) | Packaging | Published | Number of Terminations | Resistance | Shielding | Number of Functions | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | Max DC Current | Inductor Application | Terminal Placement | Inductor Type | Current - Saturation | Q Factor | DC Resistance (DCR) - Parallel | Inductance Tolerance | Inductance-Nom (L) | RMS Current (Irms) | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCSDC0503-331KU Multicomp | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | 2 | - | 5MHz | Ferrite | - | Cut Tape | 2011 | - | - | - | - | - | - | - | 2mm | 330 μH | - | 210mA | - | - | - | - | 30 | 3.3Ohm | 10% | - | 210mA | 5mm | No SVHC | RoHS Compliant | ||
![]() MCFT000189 Multicomp | In Stock | - | - | Surface Mount | 1210 | - | 2 | - | 20MHz | Ferrite | - | Cut Tape | - | - | 2.8Ohm | - | - | 130mA | 3225 | 1210 | - | 15 μH | 2.52MHz | 130mA | - | - | - | - | 30 | 2.8Ohm | 10% | - | - | 3.5mm | No SVHC | RoHS Compliant | ||
![]() MCSDC1006-101KU Multicomp | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | 2 | - | 5.2MHz | Ferrite | - | Cut Tape | - | - | - | - | - | - | - | - | 2.8mm | 100 μH | - | 970mA | - | - | - | - | 15 | 350mOhm | 10% | - | 970mA | 9.8mm | Unknown | RoHS Compliant | ||
![]() MCFT000109 Multicomp | In Stock | - | - | Surface Mount | 0805 | - | 2 | - | 2.5MHz | Ceramic | - | Cut Tape | - | - | 250mOhm | - | - | 500mA | 2012 | 0805 | - | 27 nH | 500MHz | 500mA | - | - | - | - | 55 | 250mOhm | 5% | - | - | 2.29mm | No SVHC | RoHS Compliant | ||
![]() MCFT000046 Multicomp | In Stock | - | - | Surface Mount | - | - | 2 | - | 1.2GHz | - | - | Cut Tape | - | - | 600mOhm | - | - | - | 1608 | 0603 | - | 33 nH | - | 300mA | - | - | - | - | 17 | 600mOhm | 5% | - | - | 1.6mm | No SVHC | RoHS Compliant | ||
![]() MCFT000131 Multicomp | In Stock | - | - | Surface Mount | 0805 | - | 2 | - | 40kHz | Ceramic | - | Cut Tape | - | - | 4.4Ohm | - | - | 90mA | 2012 | 0805 | - | 3.3 μH | 7.9MHz | 90mA | - | - | - | - | 15 | 4.4Ohm | 5% | - | - | 2.29mm | No SVHC | RoHS Compliant | ||
![]() MCSDC0805-680KU Multicomp | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | 2 | - | 8MHz | Ferrite | - | Cut Tape | - | - | - | - | - | - | - | - | 2.6mm | 68 μH | - | 850mA | - | - | - | 1.3A | 15 | 300mOhm | 10% | - | 850mA | 8mm | Unknown | RoHS Compliant | ||
![]() MCBFS7330-681MU Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | 2 | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | 12.7mm | 680 μH | - | 800mA | - | - | - | - | - | 1.4Ohm | 20% | - | 700mA | 15.24mm | No SVHC | RoHS Compliant | ||
![]() MCFT000147 Multicomp | In Stock | - | - | Surface Mount | 1206 | - | 2 | - | 700kHz | Ceramic | - | Cut Tape | - | - | 500mOhm | - | - | 670mA | 3216 | 1206 | - | 220 nH | 300MHz | 670mA | - | - | - | - | 45 | 500mOhm | 5% | - | - | 3.56mm | No SVHC | RoHS Compliant | ||
![]() MCFT000172 Multicomp | In Stock | - | - | Surface Mount | - | - | 2 | - | 55MHz | - | - | Cut Tape | - | - | 1.15Ohm | - | - | 350mA | 2520 | 1008 | - | 3.3 μH | - | 350mA | - | - | - | - | 25 | 1.15Ohm | 5% | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCFT000196 Multicomp | In Stock | - | - | Surface Mount | 1210 | - | 2 | - | 7MHz | Ferrite | - | Cut Tape | - | - | 21Ohm | - | - | - | 3225 | 1210 | - | 220 μH | 796kHz | 50mA | - | - | - | - | 20 | 21Ohm | 10% | - | - | 3.5mm | No SVHC | RoHS Compliant | ||
![]() MCSDC1006-120MU Multicomp | In Stock | - | Datasheet | Surface Mount | SMD/SMT | ONE SURFACE | 2 | RECTANGULAR PACKAGE | 20MHz | Ferrite | -55°C | Cut Tape | - | 2 | - | NO | 1 | - | - | - | 2.8mm | 12 μH | 0.001MHz | 2.45A | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | 30 | 70mOhm | 20% | 12 µH | 2.45A | 9.8mm | Unknown | RoHS Compliant | ||
![]() MCFT000151 Multicomp | In Stock | - | - | Surface Mount | - | - | 2 | - | 290kHz | Ceramic | - | Cut Tape | - | - | 2.8Ohm | - | - | 320mA | 3216 | 1206 | - | 1 μH | 150MHz | 320mA | - | - | - | - | 35 | 2.8Ohm | 5% | - | - | 3.56mm | No SVHC | RoHS Compliant | ||
![]() MCFT000017 Multicomp | In Stock | - | - | Surface Mount | 0603 | - | 2 | - | 4GHz | Ceramic | - | Cut Tape | - | - | 950mOhm | - | - | - | 1608 | 0603 | - | 10 nH | 300MHz | 300mA | - | - | - | - | 15 | 950mOhm | 1% | - | - | 1.6mm | No SVHC | RoHS Compliant | ||
![]() MCSD105-802KU Multicomp | In Stock | - | - | Surface Mount | SMD/SMT | - | 2 | - | 100kHz | Ferrite | - | Cut Tape | 2011 | - | - | - | - | - | - | - | 3.5mm | 8 mH | - | 180mA | - | - | - | - | - | 18Ohm | 10% | - | 180mA | 10.2mm | No SVHC | RoHS Compliant | ||
![]() MCPD1608MT331 Multicomp | In Stock | - | - | - | 1608 | - | 2 | - | - | - | - | Cut Tape | 2011 | - | - | - | - | - | - | - | - | 330 μH | - | 180mA | - | - | - | - | - | 3.8Ohm | 20% | - | 180mA | - | Unknown | RoHS Compliant | ||
![]() MCFT000145 Multicomp | In Stock | - | - | Surface Mount | 1206 | - | 2 | - | 1.3MHz | Ceramic | - | Cut Tape | - | - | 260mOhm | - | - | 950mA | - | - | - | 68 nH | 300MHz | 950mA | - | - | - | - | 65 | 260mOhm | 5% | - | - | 3.56mm | No SVHC | RoHS Compliant | ||
![]() MCFT000090 Multicomp | In Stock | - | - | Surface Mount | 0603 | - | 2 | - | 2.2MHz | - | - | Cut Tape | - | - | 250mOhm | - | - | 600mA | 1608 | 0603 | - | 39 nH | - | 600mA | - | - | - | - | 40 | 250mOhm | 5% | - | - | 1.8mm | No SVHC | RoHS Compliant | ||
![]() MCFT0BT3N601 Multicomp | In Stock | - | - | Surface Mount | 0201 | - | - | - | 6GHz | Ceramic | - | Cut Tape | - | - | - | - | - | - | 0603 | 0201 | - | 3.6 nH | 500MHz | 350mA | - | - | - | - | 10 | 800mOhm | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCFT0BT0N801 Multicomp | In Stock | - | - | Surface Mount | 0201 | - | - | - | 6GHz | Ceramic | - | Cut Tape | - | - | - | - | - | - | 0603 | 0201 | - | 800 pH | 500MHz | 600mA | - | - | - | - | 10 | 100mOhm | - | - | - | - | No SVHC | RoHS Compliant |